- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Termination Style
- Mounting Styles
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Type | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Terminal Type | Product Type | Rated Current | Circuit Protection Type | Blow Characteristic | Trip Current | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Product | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRAS2100-1A-BA IDEC | 34 |
| - | - | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS2100-1A-BA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | - | - | 65 VDC | NRA | Electromagnetic | - | 1 A | - | Quick Connect | - | - | Lever | - | 2 Pole | - | Series Trip | - | - | - | 1A | - | - | - | - | Circuit Breakers | - | ||
![]() NC1V-3121F-0.5AA IDEC | In Stock | - | - | - | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3121F-0.5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 500 mA | - | - | - | - | Lever | - | 3 Pole | Screw | - | - | MAGNETIC CIRCUIT BREAKER | - | 0.5A | - | - | - | - | Circuit Protectors | - | ||
![]() NRAS2100-2A-AA IDEC | 34 |
| - | - | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS2100-2A-AA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | - | - | 65 VDC | NRA | Electromagnetic | - | 2 A | - | Quick Connect | - | - | Lever | - | 2 Pole | - | Series Trip | - | - | - | 2A | - | - | - | - | Circuit Breakers | - | ||
Tiny WHSL | 34 |
| - | - | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAR1100-F-30A-AA | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | Non-Compliant | 65 VDC | NRA | Electromagnetic | - | 30 A | - | Quick Connect | - | - | Rocker | - | 1 Pole | - | Series Trip | - | - | - | 30A | - | - | - | - | Circuit Breakers | - | ||
![]() NRAN1100-1A-AA IDEC | 34 |
| - | - | - | - | cURus, VDE | 1 | IDEC CORP | Not Illuminated | 250V AC | NRAN1100-1A-AA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | Active | 5.57 | - | 65 VDC | NRA | Electromagnetic | compliant | 1 A | - | Quick Connect | - | - | Lever | - | 1 Pole | - | Series Trip | - | MAGNETIC CIRCUIT BREAKER | - | 1A | - | - | - | - | Circuit Breakers | - | ||
![]() NRAS2100-5A-BA IDEC | 34 |
| - | - | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS2100-5A-BA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | - | - | 65 VDC | NRA | Electromagnetic | - | 5 A | - | Quick Connect | - | - | Lever | - | 2 Pole | - | Series Trip | - | - | - | 5A | - | - | - | - | Circuit Breakers | - | ||
![]() NRBM1111-7.5A-AA IDEC | 34 |
| - | - | - | - | cURus;VDE;UL | 1 | - | Not Illuminated | 250V AC | NRBM1111-7.5A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | - | Non-Compliant | 65 VDC | NRB | Electromagnetic | - | 7.5 A | - | Stud | - | - | Lever | - | 1 Pole | Quick Connect Blade | Series Trip | - | - | - | 7.5A | - | - | - | - | Circuit Breakers | - | ||
Tiny WHSL | 34 |
| - | - | - | - | cURus, VDE | 1 | IDEC CORP | Not Illuminated | 250V AC | NRAS3100-F-10A-MA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | Active | 5.57 | - | 65 VDC | NRA | Electromagnetic | compliant | 10 A | - | Quick Connect | - | - | Lever | - | 3 Pole | Spring-up Screw | Series Trip | - | MAGNETIC CIRCUIT BREAKER | - | 10A | - | - | - | - | Circuit Breakers | - | ||
![]() NRBM2100-30A-MA IDEC | 34 |
| - | - | - | - | cURus;VDE;UL | 1 | - | Not Illuminated | 250V AC | NRBM2100-30A-MA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | - | - | 65 VDC | NRB | Electromagnetic | - | 30 A | - | Stud | - | - | Lever | - | 2 Pole | Spring-up Screw | Series Trip | - | - | - | 30A | - | - | - | - | Circuit Breakers | - | ||
![]() NRAS2100-5A-AD IDEC | 34 |
| - | - | - | - | cURus, VDE | 1 | - | Not Illuminated | 65V DC | NRAS2100-5A-AD | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | - | - | 65 VDC | NRA | Electromagnetic | - | 5 A | - | Quick Connect | - | - | Lever | - | 2 Pole | - | Series Trip | - | - | - | 5A | - | - | - | - | Circuit Breakers | - | ||
![]() NRBM2100-5A-AD IDEC | In Stock | - | - | - | - | - | cURus;VDE;UL | 1 | - | Not Illuminated | 65V DC | NRBM2100-5A-AD | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | - | - | 65 VDC | NRB | Electromagnetic | - | 5 A | - | Stud | - | - | Lever | - | 2 Pole | Spring-up Screw | Series Trip | - | - | - | 5A | - | - | - | - | Circuit Breakers | - | ||
![]() NRF110-3A IDEC | 5 |
| - | NO | QUICK CONNECT | PANEL MOUNT | - | 1 | IDEC CORP | Not Illuminated | - | NRF110-3A | + 60 C | - 10 C | - | Snap In | 60 °C | -10 °C | LEAD FREE | Active | 5.52 | Details | 32 VDC | NRF | Thermal | compliant | 3 A | CCC; CSA; UL | Quick Connect | 15.6 mm | 15.6mm x 39mm | - | MOISTURE RESISTANT; IP40 | 1 Pole | - | - | 3 A | THERMAL CIRCUIT BREAKER | 1 HOUR | - | 32 V | 18 A | 250 V | SERIES TRIP | Circuit Protectors | 39 mm | ||
![]() NRF110R-10A IDEC | 5 |
| - | - | - | - | - | 1 | - | Not Illuminated | - | NRF110R-10A | + 60 C | - 10 C | - | Snap In | - | - | - | - | - | Details | 32 VDC | NRF | Thermal | - | 10 A | - | Quick Connect | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | ||
Tiny WHSL | 34 |
| - | - | - | - | - | 1 | - | Illuminated | - | NRLR2100-F-20A-AA-R | + 60 C | - 40 C | - | Screw | - | - | - | - | - | - | 24 VDC | NRL | Magnetic | - | 20 A | - | Solder | - | - | Rocker | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | ||
![]() NRAS1111-20A-AA IDEC | In Stock | - | - | - | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAS1111-20A-AA | + 85 C | - 40 C | Panel | Din Rail | - | - | - | - | - | - | 65 VDC | NRA | Electromagnetic | - | 20 A | - | Quick Connect | - | - | Lever | - | 1 Pole | Quick Connect Blade | Series Trip | - | - | - | 20A | - | - | - | - | Circuit Breakers | - | ||
![]() NRLT2100-7.5A-BA IDEC | In Stock | - | - | - | - | - | - | 1 | - | Not Illuminated | - | NRLT2100-7.5A-BA | + 60 C | - 40 C | - | - | - | - | - | - | - | - | 24 VDC | NRL | Magnetic | - | 7.5 A | - | Solder | - | - | Lever | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | ||
![]() NRBM1100-20A-AD IDEC | In Stock | - | - | - | - | - | cURus;VDE;UL | 1 | - | Not Illuminated | 65V DC | NRBM1100-20A-AD | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | - | - | 65 VDC | NRB | Electromagnetic | - | 20 A | - | Stud | - | - | Lever | - | 1 Pole | Spring-up Screw | Series Trip | - | - | - | 20A | - | - | - | - | Circuit Breakers | - | ||
![]() NRBM1111-2A-AA IDEC | In Stock | - | - | - | - | - | cURus;VDE;UL | 1 | - | Not Illuminated | 250V AC | NRBM1111-2A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | - | - | 65 VDC | NRB | Electromagnetic | - | 2 A | - | Stud | - | - | Lever | - | 1 Pole | Quick Connect Blade | Series Trip | - | - | - | 2A | - | - | - | - | Circuit Breakers | - | ||
![]() NRBM1100-5A-BA IDEC | In Stock | - | - | - | - | - | cURus;VDE;UL | 1 | - | Not Illuminated | 250V AC | NRBM1100-5A-BA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | - | - | 65 VDC | NRB | Electromagnetic | - | 5 A | - | Stud | - | - | Lever | - | 1 Pole | Spring-up Screw | Series Trip | - | - | - | 5A | - | - | - | - | Circuit Breakers | - | ||
![]() NRAS2111-15A-AD IDEC | 34 |
| - | - | - | - | cURus, VDE | 1 | - | Not Illuminated | - | NRAS2111-15A-AD | + 85 C | - 40 C | - | Din Rail | - | - | - | - | - | - | 65 VDC | NRA | Electromagnetic | - | 15 A | - | Quick Connect | - | - | Lever | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - |