- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Termination Style
- Mounting Styles
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Type | Reach Compliance Code | Current Rating | Actuator Type | Number of Poles | Terminal Type | Circuit Protection Type | Time to Trip | Trip Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC1V-2111-5AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2111-5AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 5 A | Lever | 2 Pole | Screw | - | - | 3A | Circuit Protectors | ||
![]() NC1V-3113-0.5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3113-0.5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 500 mA | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 0.5A | Circuit Protectors | ||
![]() NC1V-3112F-5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3112F-5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 5 A | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | ||
![]() NC1V-2131F-20AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2131F-20AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 20 A | Lever | 2 Pole | Screw | - | - | 20A | Circuit Protectors | ||
![]() NC1V-2111-20AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2111-20AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 20 A | Lever | 2 Pole | Screw | - | - | 20A | Circuit Protectors | ||
![]() NC1V-1111F-1AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | NC1V-1111F-1AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | 65 VDC | NC1V | Magnetic | compliant | 1 A | Lever | 1 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 240 s | 1A | Circuit Protectors | ||
![]() NC1V-2111F-0.1AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V DC/250V AC | NC1V-2111F-0.1AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | 125 VDC | NC1V | Magnetic | compliant | 100 mA | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 0.1A | Circuit Protectors | ||
![]() NC1V-2112-3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 3 A | Lever | 2 Pole | Screw | - | - | 3A | Circuit Protectors | ||
![]() NC1V-2112F-15AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2112F-15AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 15 A | Lever | 2 Pole | Screw | - | - | 15A | Circuit Protectors | ||
![]() NC1V-1100F-1AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1100F-1AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | 65 VDC | NC1V | Magnetic | - | 1 A | Lever | 1 Pole | Screw | - | 240 s | 1A | Circuit Protectors | ||
![]() NC1V-1111-3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | NC1V-1111-3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | 65 VDC | NC1V | Magnetic | compliant | 3 A | Lever | 1 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 600 s | 3A | Circuit Protectors | ||
![]() NC1V-2111-7AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2111-7AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 7 A | Lever | 2 Pole | Screw | - | - | 7A | Circuit Protectors | ||
![]() NC1V-2112-3AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-3AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 3 A | Lever | 2 Pole | Screw | - | - | 3A | Circuit Protectors | ||
![]() NC1V-3100F-10AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3100F-10AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Details | - | NC1V | Magnetic | - | 10 A | Lever | 3 Pole | Screw | - | - | 10A | Circuit Protectors | ||
![]() NC1V-2100F-5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V DC/250V AC | NC1V-2100F-5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.52 | Details | 125 VDC | NC1V | Magnetic | compliant | 5 A | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | ||
![]() NC1V-3100F-2AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3100F-2AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Details | - | NC1V | Magnetic | - | 2 A | Lever | 3 Pole | Screw | - | - | 2A | Circuit Protectors | ||
![]() NC1V-1121-5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121-5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 65 VDC | NC1V | Magnetic | - | 5 A | Lever | 1 Pole | Screw | - | - | 3A | Circuit Protectors | ||
![]() NC1V-3100-0.3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3100-0.3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Details | - | NC1V | Magnetic | - | 300 mA | Lever | 3 Pole | Screw | - | - | 0.3A | Circuit Protectors | ||
![]() NC1V-1121F-0.5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121F-0.5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 65 VDC | NC1V | Magnetic | - | 500 mA | Lever | 1 Pole | Screw | - | - | 0.5A | Circuit Protectors | ||
![]() NC1V-1121F-0.3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121F-0.3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 65 VDC | NC1V | Magnetic | - | 300 mA | Lever | 1 Pole | Screw | - | - | 0.3A | Circuit Protectors |