- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Termination Style
- Mounting Styles
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Series | Type | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Number of Poles | Terminal Type | Product Type | Circuit Protection Type | Time to Trip | Trip Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC1V-3112-30AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3112-30AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | - | NC1V | Magnetic | compliant | 30 A | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 30A | Circuit Protectors | ||
![]() NC1V-3111F-0.3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111F-0.3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | NC1V | Magnetic | - | 300 mA | - | Lever | 3 Pole | Screw | - | - | - | 0.3A | Circuit Protectors | ||
![]() NRAN1100-2A-AD IDEC | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 65V DC | NRAN1100-2A-AD | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | 65 VDC | NRA | Electromagnetic | - | 2 A | Quick Connect | Lever | 1 Pole | - | Series Trip | - | - | 2A | Circuit Breakers | ||
![]() NC1V-2121F-0.1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2121F-0.1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | 125 VDC | NC1V | Magnetic | compliant | 100 mA | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 0.1A | Circuit Protectors | ||
![]() NC1V-2121-1AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2121-1AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | 125 VDC | NC1V | Magnetic | compliant | 1 A | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 1A | Circuit Protectors | ||
![]() NC1V-2121-3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2121-3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | 125 VDC | NC1V | Magnetic | compliant | 3 A | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | ||
![]() NC1V-2111F-30AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V DC/250V AC | NC1V-2111F-30AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | 125 VDC | NC1V | Magnetic | compliant | 30 A | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 30A | Circuit Protectors | ||
![]() NC1V-3112F-0.5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3112F-0.5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | - | NC1V | Magnetic | compliant | 500 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 0.5A | Circuit Protectors | ||
![]() NC1V-3131-5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3131-5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | - | NC1V | Magnetic | compliant | 5 A | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | 240 s | 3A | Circuit Protectors | ||
![]() NC1V-3131-1AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3131-1AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Non-Compliant | - | - | NC1V | Magnetic | - | 1 A | - | Lever | 3 Pole | Screw | - | - | 240 s | 1A | Circuit Protectors | ||
![]() NC1V-3121-0.1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3121-0.1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | - | NC1V | Magnetic | compliant | 100 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 0.1A | Circuit Protectors | ||
![]() NC1V-3111F-5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111F-5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | NC1V | Magnetic | - | 5 A | - | Lever | 3 Pole | Screw | - | - | - | 3A | Circuit Protectors | ||
![]() NC1V-2111F-15AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2111F-15AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 125 VDC | NC1V | Magnetic | - | 15 A | - | Lever | 2 Pole | Screw | - | - | - | 15A | Circuit Protectors | ||
![]() NC1V-2131F-1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2131F-1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 125 VDC | NC1V | Magnetic | - | 1 A | - | Lever | 2 Pole | Screw | - | - | - | 1A | Circuit Protectors | ||
![]() NC1V-2100-3AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V DC/250V AC | NC1V-2100-3AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | Yes | 125 VDC | NC1V | Magnetic | compliant | 3 A | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 0.3A | Circuit Protectors | ||
![]() NC1V-3112F-3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3112F-3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | NC1V | Magnetic | - | 3 A | - | Lever | 3 Pole | Screw | - | - | - | 3A | Circuit Protectors | ||
![]() NC1V-3121F-0.5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3121F-0.5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | - | NC1V | Magnetic | compliant | 500 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 0.5A | Circuit Protectors | ||
![]() NC1V-3111F-7AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3111F-7AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | - | NC1V | Magnetic | compliant | 7 A | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 7A | Circuit Protectors | ||
![]() NC1V-3121-3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3121-3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | - | NC1V | Magnetic | compliant | 3 A | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | ||
![]() NC1V-2121-5AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2121-5AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 125 VDC | NC1V | Magnetic | - | 5 A | - | Lever | 2 Pole | Screw | - | - | - | 3A | Circuit Protectors |