- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Voltage Rating AC
- Termination Style
- Mounting Styles
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Type | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Number of Poles | Terminal Type | Circuit Protection Type | Time to Trip | Trip Current | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC1V-1111-3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | NC1V-1111-3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | - | 250 VAC | 65 VDC | - | NC1V | Magnetic | compliant | 3 A | - | Lever | 1 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 600 s | 3A | Circuit Protectors | - | - | - | ||
![]() NC1V-2100-30AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V DC/250V AC | NC1V-2100-30AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | compliant | 30 A | - | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 30A | Circuit Protectors | - | - | - | ||
![]() NC1V-2111-7AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2111-7AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 7 A | - | Lever | 2 Pole | Screw | - | - | 7A | Circuit Protectors | - | - | - | ||
![]() NC1V-2112F-30AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2112F-30AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 30 A | - | Lever | 2 Pole | Screw | - | - | 30A | Circuit Protectors | - | - | - | ||
![]() NC1V-2121-5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2121-5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | compliant | 5 A | - | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | - | - | - | ||
![]() NC1V-2112-3AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-3AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 3 A | - | Lever | 2 Pole | Screw | - | - | 3A | Circuit Protectors | - | - | - | ||
![]() NC1V-3100F-10AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3100F-10AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Details | - | 250 VAC | - | - | NC1V | Magnetic | - | 10 A | - | Lever | 3 Pole | Screw | - | - | 10A | Circuit Protectors | - | - | - | ||
![]() NC1V-3100-2AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3100-2AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | - | 250 VAC | - | - | NC1V | Magnetic | compliant | 2 A | - | Lever | 3 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 2A | Circuit Protectors | - | - | - | ||
![]() NC1V-2100-0.1AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2100-0.1AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Details | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 100 mA | - | Lever | 2 Pole | Screw | - | - | 0.1A | Circuit Protectors | - | - | - | ||
![]() NC1V-2112-25AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-25AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 25 A | - | Lever | 2 Pole | Screw | - | - | 25A | Circuit Protectors | - | - | - | ||
![]() NC1V-1100-0.3AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | NC1V-1100-0.3AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | Yes | 250 VAC | 65 VDC | 250 VAC, 65 VDC | NC1V | Hydraulic-Magnetic | compliant | 300 mA | Screw | Lever | 1 Pole | Screw | MAGNETIC CIRCUIT BREAKER | 100 ms | 0.3A | Circuit Protectors | 72.5 mm | 66 mm | 17.5 mm | ||
![]() NC1V-1121-1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121-1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | - | 250 VAC | 65 VDC | - | NC1V | Magnetic | - | 1 A | - | Lever | 1 Pole | Screw | - | 600 s | 1A | Circuit Protectors | - | - | - | ||
![]() NC1V-2100F-5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V DC/250V AC | NC1V-2100F-5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.52 | Details | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | compliant | 5 A | - | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | - | - | - | ||
![]() NC1V-2112-3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2112-3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 3 A | - | Lever | 2 Pole | Screw | - | - | 3A | Circuit Protectors | - | - | - | ||
![]() NC1V-2100-1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V DC/250V AC | NC1V-2100-1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Details | Yes | 250 VAC | 125 VDC | - | NC1V | Magnetic | compliant | 1 A | - | Lever | 2 Pole | Screw | MAGNETIC CIRCUIT BREAKER | - | 1A | Circuit Protectors | - | - | - | ||
![]() NC1V-1121-2AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121-2AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | - | 250 VAC | 65 VDC | - | NC1V | Magnetic | - | 2 A | - | Lever | 1 Pole | Screw | - | 600 s | 2A | Circuit Protectors | - | - | - | ||
![]() NC1V-3100F-2AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3100F-2AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Details | - | 250 VAC | - | - | NC1V | Magnetic | - | 2 A | - | Lever | 3 Pole | Screw | - | - | 2A | Circuit Protectors | - | - | - | ||
![]() NC1V-3112-10AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3112-10AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 250 VAC | - | - | NC1V | Magnetic | - | 10 A | - | Lever | 3 Pole | Screw | - | - | 10A | Circuit Protectors | - | - | - | ||
![]() NC1V-1121-5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121-5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 250 VAC | 65 VDC | - | NC1V | Magnetic | - | 5 A | - | Lever | 1 Pole | Screw | - | - | 3A | Circuit Protectors | - | - | - | ||
![]() NC1V-3111F-2AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111F-2AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | 250 VAC | - | - | NC1V | Magnetic | - | 2 A | - | Lever | 3 Pole | Screw | - | - | 2A | Circuit Protectors | - | - | - |