- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Termination Style
- Mounting Styles
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating DC | Voltage, Rating | Series | Type | Subcategory | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Body Length or Diameter | Physical Dimension | Actuator Type | Environmental Characteristics | Number of Poles | Terminal Type | Product Type | Rated Current | Circuit Protection Type | Blow Characteristic | Time to Trip | Trip Current | Rated Voltage(DC) | Rated Breaking Capacity | Rated Voltage(AC) | Circuit Function | Product | Product Category | Height | Length | Width | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRLT1100-15A-AA IDEC | In Stock | - | - | - | - | - | - | - | - | - | Not Illuminated | - | - | - | + 60 C | - 40 C | - | - | - | - | - | - | - | - | - | 24 VDC | - | NRL | Magnetic | - | - | 15 A | - | Solder | - | - | Lever | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Not Illuminated | - | - | - | + 85 C | - 40 C | - | Din Rail | - | - | - | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | - | 30 A | - | Quick Connect | - | - | Lever | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Not Illuminated | - | - | - | + 85 C | - 40 C | - | Din Rail | - | - | - | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | - | 500 mA | - | Quick Connect | - | - | Lever | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Illuminated | - | - | - | + 60 C | - 40 C | - | Screw | - | - | - | - | - | - | - | 24 VDC | - | NRL | Magnetic | - | - | 10 A | - | Solder | - | - | Rocker | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Not Illuminated | - | - | - | + 85 C | - 40 C | - | Din Rail | - | - | - | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | - | 300 mA | - | Quick Connect | - | - | Lever | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() NRAN3100-F-3A-AA IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC CORP | Not Illuminated | - | - | NRAN3100-F-3A-AA | + 85 C | - 40 C | - | Panel Mount | - | - | - | Active | 5.57 | - | - | 65 VDC | - | NRA | Electromagnetic | - | compliant | 3 A | - | Quick Connect | - | - | Lever | - | 3 Pole | - | - | - | MAGNETIC CIRCUIT BREAKER | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() NRAN4100-15A-AA IDEC | In Stock | - | - | - | - | - | - | - | - | - | Not Illuminated | - | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | - | 15 A | - | Quick Connect | - | - | Lever | - | 4 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() NRAS2100-15A-AAM IDEC | In Stock | - | - | - | - | - | - | - | - | - | Not Illuminated | - | - | - | + 85 C | - 40 C | - | Din Rail | - | - | - | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | - | 15 A | - | Quick Connect | - | - | Lever | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() NRAN1100-F-1A-MD IDEC | In Stock | - | - | - | - | - | - | - | - | - | Not Illuminated | - | - | - | + 85 C | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | - | 1 A | - | Quick Connect | - | - | Lever | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Not Illuminated | - | - | - | + 85 C | - 40 C | - | Din Rail | - | - | - | - | - | - | - | 65 VDC | - | NRA | Electromagnetic | - | - | 300 mA | - | Quick Connect | - | - | Lever | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() NRBM2111-5A-BA IDEC | In Stock | - | - | - | - | - | cURus;VDE;UL | - | 1 | - | Not Illuminated | 250V AC | - | NRBM2111-5A-BA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | - | - | - | 65 VDC | - | NRB | Electromagnetic | - | - | 5 A | - | Stud | - | - | Lever | - | 2 Pole | Quick Connect Blade | Series Trip | - | - | - | - | 5A | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() NRPS10-1A IDEC | In Stock | - | - | - | - | - | - | - | 1 | - | Not Illuminated | - | - | NRPS10-1A | + 50 C | - 10 C | - | PCB Mount | - | - | - | - | - | - | - | 32 VDC | 250 VAC, 32 VDC | NRP | Thermal | - | - | 1 A | - | Solder Pin | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | 10.7 mm | 22 mm | 7 mm | - | ||
![]() NRF110-10A IDEC | In Stock | - | - | NO | QUICK CONNECT | PANEL MOUNT | - | - | 1 | IDEC CORP | Not Illuminated | - | - | NRF110-10A | + 60 C | - 10 C | - | Snap In | 60 °C | -10 °C | LEAD FREE | Contact Manufacturer | 5.56 | Details | - | 32 VDC | - | NRF | Thermal | - | compliant | 10 A | CCC; CSA; UL | Quick Connect | 15.6 mm | 15.6mm x 39mm | - | MOISTURE RESISTANT; IP40 | 1 Pole | - | - | 10 A | THERMAL CIRCUIT BREAKER | 1 HOUR | - | - | 32 V | 100 A | 250 V | SERIES TRIP | Circuit Protectors | - | - | - | - | 39 mm | ||
![]() NC1V-3111-25AA Idec | In Stock | - | - | - | - | - | CCC, CE, CSA, TUV, UL | IDEC | 1 | - | Not Illuminated | 125V AC | IDEC | NC1V-3111-25AA | + 60 C | - 10 C | DIN Rail | DIN Rail Mount | - | - | - | - | - | - | - | - | - | NC1V | Magnetic | Circuit Breakers | - | 25 A | - | - | - | - | Lever | - | 3 | Screw | Series Trip | - | - | - | - | 25A | - | - | - | - | Circuit Protectors | Circuit Breakers | - | - | - | - | ||
![]() NC1V-3111-0.1AA Idec | In Stock | - | - | - | - | - | CCC, CE, CSA, TUV, UL | IDEC | 1 | IDEC CORP | Not Illuminated | 125V AC | IDEC | NC1V-3111-0.1AA | + 60 C | - 10 C | DIN Rail | DIN Rail Mount | - | - | - | Active | 5.57 | - | - | - | - | NC1V | Magnetic | Circuit Breakers | compliant | 0.1 A | - | - | - | - | Lever | - | 3 | Screw | Series Trip | - | MAGNETIC CIRCUIT BREAKER | - | - | 0.1A | - | - | - | - | Circuit Protectors | Circuit Breakers | - | - | - | - | ||
![]() NC1V-1121-0.3AM IDEC | In Stock | - | - | - | - | - | CCC, CE, CSA, TUV, UL | - | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | - | NC1V-1121-0.3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | Active | 5.57 | Compliant | - | 65 VDC | - | NC1V | Magnetic | - | compliant | 300 mA | - | - | - | - | Lever | - | 1 Pole | Screw | - | - | MAGNETIC CIRCUIT BREAKER | - | 600 s | 0.3A | - | - | - | - | Circuit Protectors | - | - | - | - | - | ||
![]() NRF110-0.5A IDEC | In Stock | - | - | - | - | - | - | - | 1 | - | Not Illuminated | - | - | NRF110-0.5A | + 60 C | - 10 C | - | Snap In | - | - | - | - | - | - | - | 32 VDC | - | NRF | Thermal | - | - | 500 mA | - | Quick Connect | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | Circuit Protectors | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | cURus;VDE;UL | - | 1 | - | Not Illuminated | 250V AC | - | NRBM1111-F-30A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | - | - | - | - | Non-Compliant | - | 65 VDC | - | NRB | Electromagnetic | - | - | 30 A | - | Stud | - | - | Lever | - | 1 Pole | Quick Connect Blade | Series Trip | - | - | - | - | 30A | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() NRAR1111-2A-AD IDEC | In Stock | - | - | - | - | - | cURus, VDE | - | 1 | - | Not Illuminated | 65V DC | - | NRAR1111-2A-AD | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | Non-Compliant | - | 65 VDC | - | NRA | Electromagnetic | - | - | 2 A | - | Quick Connect | - | - | Rocker | - | 1 Pole | Quick Connect Blade | Series Trip | - | - | - | - | 2A | - | - | - | - | Circuit Breakers | - | - | - | - | - | ||
![]() NC1V-1100-0.5AS IDEC | In Stock | - | - | - | - | - | CCC, CE, CSA, TUV, UL | - | 1 | IDEC CORP | Not Illuminated | 250V AC/65V DC | - | NC1V-1100-0.5AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | Active | 5.57 | Details | Yes | 65 VDC | 250 VAC, 65 VDC | NC1V | Hydraulic-Magnetic | - | compliant | 500 mA | - | Screw | - | - | Lever | - | 1 Pole | Screw | - | - | MAGNETIC CIRCUIT BREAKER | - | 100 ms | 0.5A | - | - | - | - | Circuit Protectors | - | 72.5 mm | 66 mm | 17.5 mm | - |