- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Voltage Rating AC
- Termination Style
- Mounting Styles
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Part Life Cycle Code | Risk Rank | RoHS | Usage Level | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Type | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Number of Poles | Terminal Type | Product Type | Circuit Protection Type | Screening Level | Time to Trip | Trip Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC1V-3111-5AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111-5AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | 250 VAC | - | - | NC1V | Magnetic | - | 5 A | - | Lever | 3 Pole | Screw | - | - | - | - | 3A | Circuit Protectors | ||
![]() NRAN2100-30A-AA IDEC | In Stock | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAN2100-30A-AA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | - | 30 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | - | - | 30A | Circuit Breakers | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 65V DC | NRAN2100-F-7.5A-AD | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | Non-Compliant | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | - | 7.5 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | - | - | 7.5A | Circuit Breakers | ||
![]() NC1V-3112F-0.3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3112F-0.3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | Active | 5.57 | - | - | 250 VAC | - | - | NC1V | Magnetic | compliant | 300 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | - | 0.3A | Circuit Protectors | ||
![]() NRAN1121-3A-AA IDEC | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAN1121-3A-AA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | - | 3 A | Quick Connect | Lever | 1 Pole | Quick Connect Blade | Series Trip | - | - | - | 3A | Circuit Breakers | ||
![]() NRAN1100-3A-AA IDEC | 34 |
| - | cURus, VDE | 1 | IDEC CORP | Not Illuminated | 250V AC | NRAN1100-3A-AA | + 85 C | - 40 C | Panel | Panel Mount | - | Active | 5.57 | - | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | compliant | 3 A | Quick Connect | Lever | 1 Pole | - | Series Trip | MAGNETIC CIRCUIT BREAKER | - | - | 3A | Circuit Breakers | ||
![]() NC1V-2100F-0.5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2100F-0.5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | Details | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 500 mA | - | Lever | 2 Pole | Screw | - | - | - | - | 0.5A | Circuit Protectors | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAN1100-F-10A-MA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | - | 10 A | Quick Connect | Lever | 1 Pole | - | Series Trip | - | - | - | 10A | Circuit Breakers | ||
![]() NC1V-2131F-20AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2131F-20AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 20 A | - | Lever | 2 Pole | Screw | - | - | - | - | 20A | Circuit Protectors | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAN1100-F-10A-BA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | - | 10 A | Quick Connect | Lever | 1 Pole | - | Series Trip | - | - | - | 10A | Circuit Breakers | ||
![]() NRAR1100-30A-AA IDEC | In Stock | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAR1100-30A-AA | + 85 C | - 40 C | Panel | Panel Mount | -40C to 85C | - | - | - | Industrial grade | 250 VAC | 65 VDC | 250VAC | NRA | Electromagnetic | - | 30 A | Quick Connect | Rocker | 1 Pole | - | Series Trip | - | Industrial | - | 30A | Circuit Breakers | ||
![]() NRAN1111-30A-AD IDEC | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 65V DC | NRAN1111-30A-AD | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | - | 30 A | Quick Connect | Lever | 1 Pole | Quick Connect Blade | Series Trip | - | - | - | 30A | Circuit Breakers | ||
![]() NC1V-2131-2AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2131-2AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 2 A | - | Lever | 2 Pole | Screw | - | - | - | - | 2A | Circuit Protectors | ||
![]() NRAN3100-20A-AA IDEC | In Stock | - | - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAN3100-20A-AA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | - | 20 A | Quick Connect | Lever | 3 Pole | - | Series Trip | - | - | - | 20A | Circuit Breakers | ||
![]() NC1V-2131-5AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2131-5AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | Active | 5.57 | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | compliant | 5 A | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | - | 3A | Circuit Protectors | ||
![]() NC1V-3113-0.1AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3113-0.1AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | 250 VAC | - | - | NC1V | Magnetic | - | 100 mA | - | Lever | 3 Pole | Screw | - | - | - | - | 0.1A | Circuit Protectors | ||
![]() NRAN1100-2A-MA IDEC | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 250V AC | NRAN1100-2A-MA | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | - | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | - | 2 A | Quick Connect | Lever | 1 Pole | - | Series Trip | - | - | - | 2A | Circuit Breakers | ||
![]() NC1V-2131-25AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2131-25AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | - | 25 A | - | Lever | 2 Pole | Screw | - | - | - | - | 25A | Circuit Protectors | ||
![]() NC1V-2121F-15AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2121F-15AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | Active | 5.57 | - | - | 250 VAC | 125 VDC | - | NC1V | Magnetic | compliant | 15 A | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | - | 15A | Circuit Protectors | ||
![]() NC1V-3132-0.3AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132-0.3AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | Active | 5.57 | Non-Compliant | - | 250 VAC | - | - | NC1V | Magnetic | compliant | 300 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 240 s | 0.3A | Circuit Protectors |