- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Voltage Rating AC
- Termination Style
- Mounting Styles
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Series | Type | Current Rating | Termination Style | Actuator Type | Number of Poles | Terminal Type | Product Type | Trip Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS3100-F-20A-AA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | 20 A | Quick Connect | Lever | 3 Pole | Spring-up Screw | Series Trip | 20A | Circuit Breakers | ||
![]() NRBM1111-15A-AA IDEC | 34 |
| - | - | 1 | Not Illuminated | 250V AC | - | + 85 C | - 40 C | - | Panel Mount | - | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 15 A | Stud | Lever | 1 Pole | - | Series Trip | 15A | Circuit Breakers | ||
![]() NRBM1100-F-1A-AA IDEC | In Stock | - | - | cURus;VDE;UL | 1 | Not Illuminated | - | NRBM1100-F-1A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 1 A | Stud | Lever | 1 Pole | Spring-up Screw | - | - | Circuit Breakers | ||
![]() NRBM1111-30A-AA IDEC | 34 |
| - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM1111-30A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 30 A | Stud | Lever | 1 Pole | Quick Connect Blade | Series Trip | 30A | Circuit Breakers | ||
![]() NRBM1111-F-5A-AA IDEC | In Stock | - | - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM1111-F-5A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | Non-Compliant | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 5 A | Stud | Lever | 1 Pole | Quick Connect Blade | Series Trip | 5A | Circuit Breakers | ||
![]() NRF110-2A IDEC | In Stock | - | - | - | - | Not Illuminated | - | - | + 60 C | - 10 C | - | Snap In | - | 250 VAC | 32 VDC | 250 VAC, 32 VDC | NRF | Thermal | 2 A | Quick Connect | - | 1 Pole | - | - | - | Circuit Protectors | ||
![]() NRBM3121-25A-AA IDEC | In Stock | - | - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM3121-25A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | Non-Compliant | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 25 A | Stud | Lever | 3 Pole | Spring-up Screw | Series Trip | 25A | Circuit Breakers | ||
![]() NRBM2100-25A-AA IDEC | In Stock | - | - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM2100-25A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 25 A | Stud | Lever | 2 Pole | Spring-up Screw | Series Trip | 25A | Circuit Breakers | ||
![]() NRAS3100-3A-AA IDEC | 34 |
| - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS3100-3A-AA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | 3 A | Quick Connect | Lever | 3 Pole | Spring-up Screw | Series Trip | 3A | Circuit Breakers | ||
Tiny WHSL | In Stock | - | - | cURus, VDE | 1 | Not Illuminated | - | NRAS2100-F-15A-MA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | 15 A | Quick Connect | Lever | 2 Pole | - | - | - | Circuit Breakers | ||
![]() NRBM1100-3A-AA IDEC | 34 |
| - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM1100-3A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 3 A | Stud | Lever | 1 Pole | Spring-up Screw | Series Trip | 3A | Circuit Breakers | ||
![]() NRBM1121-2A-AA IDEC | 34 |
| - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM1121-2A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | Non-Compliant | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 2 A | Stud | Lever | 1 Pole | Quick Connect Blade | Series Trip | 2A | Circuit Breakers | ||
![]() NRBM3100-40A-MA IDEC | In Stock | - | - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM3100-40A-MA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | Non-Compliant | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 40 A | Stud | Lever | 3 Pole | Spring-up Screw | Series Trip | 40A | Circuit Breakers | ||
![]() NRAS3121-30A-BA IDEC | In Stock | - | - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS3121-30A-BA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | 30 A | Quick Connect | Lever | 3 Pole | Quick Connect Blade | Series Trip | 30A | Circuit Breakers | ||
![]() NRBM3100-50A-MA IDEC | 2711 |
| - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM3100-50A-MA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | Non-Compliant | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 50 A | Stud | Lever | 3 Pole | Spring-up Screw | Series Trip | 50A | Circuit Breakers | ||
Tiny WHSL | 34 |
| - | cURus;VDE;UL | 1 | Not Illuminated | - | NRBM1100-F-7.5A-AA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 7.5 A | Stud | Lever | 1 Pole | Spring-up Screw | - | - | Circuit Breakers | ||
![]() NRBM1100-30A-AD IDEC | 34 |
| - | cURus;VDE;UL | 1 | Not Illuminated | 65V DC | NRBM1100-30A-AD | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 30 A | Stud | Lever | 1 Pole | Spring-up Screw | Series Trip | 30A | Circuit Breakers | ||
![]() NRAS2111-3A-MA IDEC | 34 |
| - | cURus, VDE | 1 | Not Illuminated | - | NRAS2111-3A-MA | + 85 C | - 40 C | - | Din Rail | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | 3 A | Quick Connect | Lever | 2 Pole | - | - | - | Circuit Breakers | ||
![]() NRBM1111-15A-AD IDEC | 34 |
| - | cURus;VDE;UL | 1 | Not Illuminated | - | NRBM1111-15A-AD | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | - | NRB | Electromagnetic | 15 A | Stud | Lever | 1 Pole | Spring-up Screw | - | - | Circuit Breakers | ||
Tiny WHSL | In Stock | - | - | cURus, VDE | 1 | Not Illuminated | - | NRAS2111-0.50A-MA | + 85 C | - 40 C | - | Din Rail | - | 250 VAC | 65 VDC | - | NRA | Electromagnetic | 500 mA | Quick Connect | Lever | 2 Pole | - | - | - | Circuit Breakers |