- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Voltage Rating AC
- Termination Style
- Mounting Styles
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | RoHS | Voltage Rating AC | Voltage Rating DC | Series | Type | Current Rating | Termination Style | Actuator Type | Number of Poles | Terminal Type | Product Type | Time to Trip | Trip Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NRAS1111-F-1A-BA IDEC | 34 |
| - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS1111-F-1A-BA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 1 A | Quick Connect | Lever | 1 Pole | Quick Connect Blade | Series Trip | - | 1A | Circuit Breakers | ||
Tiny WHSL | In Stock | - | - | cURus, VDE | 1 | Not Illuminated | - | NRAR1121-10A-AD-5 | + 85 C | - 40 C | - | Panel Mount | Non-Compliant | 250 VAC | 65 VDC | NRA | Electromagnetic | 10 A | Quick Connect | Rocker | 1 Pole | - | - | - | - | Circuit Breakers | ||
![]() NRAS1111-F-1A-AD IDEC | In Stock | - | - | cURus, VDE | 1 | Not Illuminated | 65V DC | NRAS1111-F-1A-AD | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 1 A | Quick Connect | Lever | 1 Pole | Quick Connect Blade | Series Trip | - | 1A | Circuit Breakers | ||
![]() NRAS2100-10A-AA IDEC | 34 |
| - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS2100-10A-AA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 10 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | 10A | Circuit Breakers | ||
![]() NRAS1100-30A-MA IDEC | 34 |
| - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS1100-30A-MA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 30 A | Quick Connect | Lever | 1 Pole | - | Series Trip | - | 30A | Circuit Breakers | ||
![]() NRAS1100-9.5A-AA IDEC | 34 |
| - | cURus, VDE | 1 | Not Illuminated | - | NRAS1100-9.5A-AA | + 85 C | - 40 C | - | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 9.5 A | Quick Connect | Lever | 1 Pole | - | - | - | - | Circuit Breakers | ||
![]() NRBM1100-50A-AD IDEC | 34 |
| - | cURus;VDE;UL | 1 | Not Illuminated | 65V DC | NRBM1100-50A-AD | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | NRB | Electromagnetic | 50 A | Stud | Lever | 1 Pole | Spring-up Screw | Series Trip | - | 50A | Circuit Breakers | ||
![]() NRAS2100-30A-MA IDEC | 34 |
| - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS2100-30A-MA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 30 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | 30A | Circuit Breakers | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS1100-F-15A-BA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 15 A | Quick Connect | Lever | 1 Pole | - | Series Trip | - | 15A | Circuit Breakers | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | Not Illuminated | 65V DC | NRAS1100-F-15A-AD | + 85 C | - 40 C | Panel | Din Rail | Non-Compliant | 250 VAC | 65 VDC | NRA | Electromagnetic | 15 A | Quick Connect | Lever | 1 Pole | - | Series Trip | - | 15A | Circuit Breakers | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | Not Illuminated | - | NRAS1100-F-15A-MA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 15 A | Quick Connect | Lever | 1 Pole | - | - | - | - | Circuit Breakers | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | Not Illuminated | - | NRAS2100-5A-AA-02 | + 85 C | - 40 C | - | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 5 A | Quick Connect | Lever | 2 Pole | - | - | - | - | Circuit Breakers | ||
Tiny WHSL | In Stock | - | - | - | - | Illuminated | - | - | + 85 C | - 40 C | - | Panel Mount | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 5 A | Quick Connect | Rocker | 1 Pole | - | - | - | - | Circuit Breakers | ||
Tiny WHSL | In Stock | - | - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS2100-F-15A-AA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 15 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | 15A | Circuit Breakers | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | Not Illuminated | - | NRAS2111-F-7.5A-AA | + 85 C | - 40 C | - | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 7.5 A | Quick Connect | Lever | 2 Pole | - | - | - | - | Circuit Breakers | ||
![]() NC1V-3132F-25AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | Not Illuminated | 125V AC | NC1V-3132F-25AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Non-Compliant | 250 VAC | - | NC1V | Magnetic | 25 A | - | Lever | 3 Pole | Screw | - | 240 s | 25A | Circuit Protectors | ||
![]() NRAR1111-30A-AA IDEC | 34 |
| - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAR1111-30A-AA | + 85 C | - 40 C | Panel | Panel Mount | Non-Compliant | 250 VAC | 65 VDC | NRA | Electromagnetic | 30 A | Quick Connect | Rocker | 1 Pole | Quick Connect Blade | Series Trip | - | 30A | Circuit Breakers | ||
![]() NRBM1100-20A-BA IDEC | 34 |
| - | cURus;VDE;UL | 1 | Not Illuminated | 250V AC | NRBM1100-20A-BA | + 85 C | - 40 C | ,Panel Mount | Panel Mount | - | 250 VAC | 65 VDC | NRB | Electromagnetic | 20 A | Stud | Lever | 1 Pole | Spring-up Screw | Series Trip | - | 20A | Circuit Breakers | ||
Tiny WHSL | In Stock | - | - | cURus, VDE | 1 | Not Illuminated | 250V AC | NRAS3100-F-20A-AA | + 85 C | - 40 C | Panel | Din Rail | - | 250 VAC | 65 VDC | NRA | Electromagnetic | 20 A | Quick Connect | Lever | 3 Pole | Spring-up Screw | Series Trip | - | 20A | Circuit Breakers | ||
![]() NRBM1111-15A-AA IDEC | 34 |
| - | - | 1 | Not Illuminated | 250V AC | - | + 85 C | - 40 C | - | Panel Mount | - | 250 VAC | 65 VDC | NRB | Electromagnetic | 15 A | Stud | Lever | 1 Pole | - | Series Trip | - | 15A | Circuit Breakers |