- Current Rating
- Illuminated
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Poles
- Product
- Series
- Type
- Voltage Rating DC
- Termination Style
- Mounting Styles
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Circuit Breakers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Load Voltage (Max) | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating DC | Series | Type | Reach Compliance Code | Current Rating | Termination Style | Actuator Type | Number of Poles | Terminal Type | Product Type | Circuit Protection Type | Time to Trip | Trip Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC1V-1100F-5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1100F-5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | 65 VDC | NC1V | Magnetic | - | 5 A | - | Lever | 1 Pole | Screw | - | - | 600 s | 3A | Circuit Protectors | ||
![]() NC1V-2121F-0.5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2121F-0.5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 500 mA | - | Lever | 2 Pole | Screw | - | - | - | 0.5A | Circuit Protectors | ||
![]() NC1V-3112-0.1AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3112-0.1AS | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 100 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 0.1A | Circuit Protectors | ||
![]() NC1V-2112F-15AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2112F-15AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 15 A | - | Lever | 2 Pole | Screw | - | - | - | 15A | Circuit Protectors | ||
![]() NC1V-1121-20AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/65V DC | NC1V-1121-20AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Compliant | 65 VDC | NC1V | Magnetic | - | 20 A | - | Lever | 1 Pole | Screw | - | - | 100 ms | 20A | Circuit Protectors | ||
Tiny WHSL | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 65V DC | NRAN1100-F-0.50A-AD | + 85 C | - 40 C | - | Panel Mount | - | - | - | 65 VDC | NRA | Electromagnetic | - | 500 mA | Quick Connect | Lever | 1 Pole | - | Series Trip | - | - | 50A | Circuit Breakers | ||
![]() NC1V-3112F-0.5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3112F-0.5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 500 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 0.5A | Circuit Protectors | ||
![]() NC1V-2131-2AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 250V AC/125V DC | NC1V-2131-2AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 2 A | - | Lever | 2 Pole | Screw | - | - | - | 2A | Circuit Protectors | ||
![]() NC1V-2131-1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 250V AC/125V DC | NC1V-2131-1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | 125 VDC | NC1V | Magnetic | compliant | 1 A | - | Lever | 2 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 1A | Circuit Protectors | ||
![]() NC1V-3121F-15AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3121F-15AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Non-Compliant | - | NC1V | Magnetic | - | 15 A | - | Lever | 3 Pole | Screw | - | - | 600 s | 15A | Circuit Protectors | ||
![]() NC1V-3121F-15AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3121F-15AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | Non-Compliant | - | NC1V | Magnetic | - | 15 A | - | Lever | 3 Pole | Screw | - | - | 240 s | 15A | Circuit Protectors | ||
![]() NC1V-3132F-0.3AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3132F-0.3AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 300 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | 600 s | 0.3A | Circuit Protectors | ||
![]() NC1V-3113F-5AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3113F-5AA | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 5 A | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 3A | Circuit Protectors | ||
![]() NC1V-2111F-20AA IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V DC/250V AC | NC1V-2111F-20AA | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | 125 VDC | NC1V | Magnetic | - | 20 A | - | Lever | 2 Pole | Screw | - | - | - | 20A | Circuit Protectors | ||
![]() NC1V-3112-2AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3112-2AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 2 A | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 2A | Circuit Protectors | ||
![]() NC1V-3111-25AS IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3111-25AS | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 25 A | - | Lever | 3 Pole | Screw | - | - | - | 25A | Circuit Protectors | ||
![]() NC1V-3131F-25AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3131F-25AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | Non-Compliant | - | NC1V | Magnetic | compliant | 25 A | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | 600 s | 25A | Circuit Protectors | ||
![]() NRAN2100-3A-AD IDEC | 34 |
| - | cURus, VDE | 1 | - | Not Illuminated | 65V DC | NRAN2100-3A-AD | + 85 C | - 40 C | Panel | Panel Mount | - | - | - | 65 VDC | NRA | Electromagnetic | - | 3 A | Quick Connect | Lever | 2 Pole | - | Series Trip | - | - | 3A | Circuit Breakers | ||
![]() NC1V-3112F-0.1AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | - | Not Illuminated | 125V AC | NC1V-3112F-0.1AM | + 60 C | - 10 C | DIN Rail | DIN Rail | - | - | - | - | NC1V | Magnetic | - | 100 mA | - | Lever | 3 Pole | Screw | - | - | - | 0.1A | Circuit Protectors | ||
![]() NC1V-3111F-0.5AM IDEC | In Stock | - | - | CCC, CE, CSA, TUV, UL | 1 | IDEC CORP | Not Illuminated | 125V AC | NC1V-3111F-0.5AM | + 60 C | - 10 C | DIN Rail | DIN Rail | Active | 5.57 | - | - | NC1V | Magnetic | compliant | 500 mA | - | Lever | 3 Pole | Screw | - | MAGNETIC CIRCUIT BREAKER | - | 0.5A | Circuit Protectors |