- Current-UL
- Features
- Height (Max)
- Housing Color
- Length
- Material - Insulation
- Material Flammability Rating
- Mfr
- Mounting Type
- Number of Levels
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
IDEC Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Current-UL | For Use With/Related Products | Illuminated | Mfr | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Subcategory | Current Rating | Termination Style | Housing Color | Number of Levels | Accessory Type | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Product | Features | IP Rating | Length | Height (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTBH50-H10 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 50 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 10 | Terminal Blocks | 50 A | Screw | Black | 1 | - | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 182.0mm | - | ||
![]() BTBH15L-H8 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 8 | Terminal Blocks | 15 A | Screw | Black | 1 | - | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 109.0mm | - | ||
![]() BTBH15-H23 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | - | - | IDEC | - | Box | Active | - | - | 600 V | - | - | -25°C ~ 55°C | BTBH-H | Middle | 23 | - | - | Screw | Black | 1 | - | 14-22 AWG | 1.25mm² | - | - | - | - | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 236.3mm | - | ||
![]() BTBH15-H30 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | - | No | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 30 | Terminal Blocks | 10 A | Screw | Black | 1 | - | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | IP20 | 1.339 (34.00mm) | 1.102 (28.00mm) | 295.8mm | - | ||
![]() BTBH15L-H26 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | PCB Mount | Box | Active | Non-Compliant | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 26 | Terminal Blocks | 15 A | Screw | Black | 1 | - | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 313.8mm | - | ||
![]() BTBH15-H13 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | - | - | IDEC | - | Box | Active | - | - | 600 V | - | - | -25°C ~ 55°C | BTBH-H | Middle | 13 | - | - | Screw | Black | 1 | - | 14-22 AWG | 1.25mm² | - | - | - | - | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 135.5mm | - | ||
![]() BTBH30-H8 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | - | - | IDEC | - | Box | Active | - | - | 600 V | - | - | -25°C ~ 55°C | BTBH-H | Middle | 8 | - | - | Screw | Black | 1 | - | 10-18 AWG | 5.5mm² | - | - | - | - | - | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 121.0mm | - | ||
![]() BTBH15-H27 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 27 | Terminal Blocks | 10 A | Screw | Black | 1 | - | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 270.3mm | - | ||
![]() BTBH15L-H25 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 25 | Terminal Blocks | 15 A | Screw | Black | 1 | - | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 303.8mm | - | ||
![]() BTBH30-H20 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | Contura V Series | - | Carling Technologies | PCB Mount | Bulk | Active | - | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | V-Series Contura | Middle | 20 | Terminal Blocks | 30 A | Screw | Black | 1 | Actuator | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 280.8mm | - | ||
![]() BTBH15L-H20 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 20 | Terminal Blocks | 15 A | Screw | Black | 1 | - | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 235.0mm | - | ||
![]() BTBH15L-H23 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 23 | Terminal Blocks | 15 A | Screw | Black | 1 | - | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 282.3mm | - | ||
![]() BTBH30-H7 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 7 | Terminal Blocks | 30 A | Screw | Black | 1 | - | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 109.0mm | - | ||
![]() BTBH15-H26 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | - | - | IDEC | - | Box | Active | - | - | 600 V | - | - | -25°C ~ 55°C | BTBH-H | Middle | 26 | - | - | Screw | Black | 1 | - | 14-22 AWG | 1.25mm² | - | - | - | - | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 291.8mm | - | ||
![]() BTBH15-H9 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 9 | Terminal Blocks | 10 A | Screw | Black | 1 | - | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 101.5mm | - | ||
![]() BTBH15L-H14 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 14 | Terminal Blocks | 15 A | Screw | Black | 1 | - | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 172.0mm | - | ||
![]() BTBH15L-H19 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 19 | Terminal Blocks | 15 A | Screw | Black | 1 | - | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 224.5mm | - | ||
![]() BTBH15-H12 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 12 | Terminal Blocks | 10 A | Screw | Black | 1 | - | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 127.0mm | - | ||
![]() BTBH15L-H16 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | - | Box | Active | - | - | 600 V | - | - | -25°C ~ 55°C | BTBH-H | Middle | 16 | - | - | Screw | Black | 1 | - | 14-22 AWG | 2mm² | - | - | - | - | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 193.0mm | - | ||
![]() BTBH15L-H12 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | - | - | IDEC | PCB Mount | Box | Active | - | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 12 | Terminal Blocks | 15 A | Screw | Black | 1 | - | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 151.0mm | - |