- Current-UL
- Features
- Height (Max)
- Housing Color
- Length
- Material - Insulation
- Material Flammability Rating
- Mfr
- Mounting Type
- Number of Levels
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
IDEC Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Current-UL | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Subcategory | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Product | Features | Length | Height (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTBH15-H19 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 19 | Terminal Blocks | 10 A | Screw | Black | 1 | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 186.5mm | - | ||
![]() BTBH30-H13 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 13 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 181.0mm | - | ||
![]() BTBH50-H2 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 50 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 2 | Terminal Blocks | 50 A | Screw | Black | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 58.0mm | - | ||
![]() BTBH15-H25 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 25 | Terminal Blocks | 10 A | Screw | Black | 1 | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 253.5mm | - | ||
![]() BTBH30-HPN IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 1 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | - | - | ||
![]() BTBH50-H13 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 50 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 13 | Terminal Blocks | 50 A | Screw | Black | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 228.5mm | - | ||
![]() BTBH30-H28 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 28 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 376.8mm | - | ||
![]() BTBH15L-H30 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 30 | Terminal Blocks | 15 A | Screw | Black | 1 | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 355.8mm | - | ||
![]() BTBH15L-HPN IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 1 | Terminal Blocks | 15 A | Screw | Black | 1 | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | - | - | ||
![]() BTBH50-H9 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 50 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 9 | Terminal Blocks | 50 A | Screw | Black | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 166.5mm | - | ||
![]() BTBH15L-H21 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | IDEC | - | Box | Active | - | 600 V | - | - | -25°C ~ 55°C | BTBH-H | Middle | 21 | - | - | Screw | Black | 1 | 14-22 AWG | 2mm² | - | - | - | - | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 261.3mm | - | ||
![]() BTBH50-H15 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 50 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 15 | Terminal Blocks | 50 A | Screw | Black | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 259.5mm | - | ||
![]() BTBH30-H2 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 2 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 49.0mm | - | ||
![]() BTBH30-H26 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 26 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 352.8mm | - | ||
![]() BTBH30-H16 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 16 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 232.8mm | - | ||
![]() BTBH15-H5 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 5 | Terminal Blocks | 10 A | Screw | Black | 1 | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 67.5mm | - | ||
![]() BTBH50-H5 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 50 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 5 | Terminal Blocks | 50 A | Screw | Black | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 104.5mm | - |