- Connection Method
- Current Rating
- Current-UL
- Features
- Height (Max)
- Housing Color
- Length
- Material - Insulation
- Material Flammability Rating
- Mfr
- Mounting Styles
- Mounting Type
Attribute column
Manufacturer
IDEC Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Current-UL | Mfr | Mounting Styles | Package | Product Status | Voltage, Rating | Voltage-UL | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Series | Type | Number of Positions | Subcategory | Current Rating | Termination Style | Housing Color | Number of Levels | Wire Gauge or Range - AWG | Wire Gauge or Range - mm² | Product Type | Stripping Length | Connection Method | Product | Features | Length | Height (Max) | Terminal Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTBH30-H5 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 5 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 85.0mm | - | ||
![]() BTBH15L-H7 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 7 | Terminal Blocks | 15 A | Screw | Black | 1 | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 98.5mm | - | ||
![]() BTBH30-H21 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 30 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 10 AWG | 18 AWG | -25°C ~ 55°C | BTBH-H | Middle | 21 | Terminal Blocks | 30 A | Screw | Black | 1 | 10-18 AWG | 5.5mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.496 (38.00mm) | 1.220 (31.00mm) | 292.8mm | - | ||
![]() BTBH15L-H11 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 11 | Terminal Blocks | 15 A | Screw | Black | 1 | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 140.5mm | - | ||
![]() BTBH15L-H27 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 27 | Terminal Blocks | 15 A | Screw | Black | 1 | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 324.3mm | - | ||
![]() BTBH15-H4 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 10 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 4 | Terminal Blocks | 10 A | Screw | Black | 1 | 14-22 AWG | 1.25mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 59.0mm | - | ||
![]() BTBH50-H12 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 50 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 6 AWG | 16 AWG | -25°C ~ 55°C | BTBH-H | Middle | 12 | Terminal Blocks | 50 A | Screw | Black | 1 | 6-16 AWG | 14mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.890 (48.00mm) | 1.496 (38.00mm) | 213.0mm | - | ||
![]() BTBH15L-H3 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 3 | Terminal Blocks | 15 A | Screw | Black | 1 | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 56.5mm | - | ||
![]() BTBH15L-H18 IDEC | In Stock | - | - | Direct Mount | Modified Polyphenylene Ether (M-PPE) | 15 A | IDEC | PCB Mount | Box | Active | 600 V | 600 V | 14 AWG | 22 AWG | -25°C ~ 55°C | BTBH-H | Middle | 18 | Terminal Blocks | 15 A | Screw | Black | 1 | 14-22 AWG | 2mm² | Fixed Terminal Blocks | - | Screw | Fixed Terminal Blocks | - | 1.339 (34.00mm) | 1.102 (28.00mm) | 214.0mm | - |