- Approval Agency
- Detection Capability
- Factory Lead Time
- Ingress Protection
- Moisture Sensitivity Level (MSL)
- Number of Monitor Fields
- Number of Outputs and Type
- Operating Temperature
- Output Current
- Part Status
- Protection Range
- Response Time
Attribute column
Manufacturer
IDEC Machine Safety - Laser Scanners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Ingress Protection | Approval Agency | Output Current | Response Time | Detection Capability | Number of Outputs and Type | Safety Category | Protection Range | Sensing Angle | Warning Range | Number of Monitor Fields | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SE2L-H05LP IDEC | In Stock | - | Datasheet | 4 Weeks | -10°C~50°C | 2016 | SE2L | Active | Not Applicable | IP65 - Dust Tight, Water Resistant | CE, cULus, TUV | 500mA | 60ms | 30mm, 50mm, 70mm, 150mm | 6 - Safety (2), Warning (2), Auxiliary (2) | SIL2 | 5m | 270° | 20m | 32 | ROHS3 Compliant | ||
![]() SE2L-H05LPC IDEC | In Stock | - | Datasheet | 4 Weeks | -10°C~50°C | - | SE2L | Active | Not Applicable | IP65 - Dust Tight, Water Resistant | CE, cULus, TUV | 500mA | 60ms | 30mm, 50mm, 70mm, 150mm | 6 - Safety (2), Warning (2), Auxiliary (2) | SIL2 | 5m | 270° | 20m | 32 | ROHS3 Compliant |