- Approvals
- Input Frequency
- Manufacturer
- Manufacturer Part Number
- Mounting
- Nominal Input Voltage (AC)
- Number of Outputs
- Operating Temperature
- Output Current
- Overload Protection
- Power
- Power Factor Correction
Attribute column
Manufacturer
IDEC DC to AC (Power) Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Approvals | Input Frequency | Manufacturer | Manufacturer Part Number | Mounting | Power Factor Correction | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage-Output 1 | Operating Temperature | Max Operating Temperature | Min Operating Temperature | Power Rating | Current Rating | Frequency | Number of Outputs | Output Voltage | Max Output Current | Max Voltage Rating (AC) | Output Current | Output Power | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Nominal Output Voltage | Power | Overload Protection | Min Input Voltage (AC) | Nominal Input Voltage (AC) | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS5R-B05 Idec | In Stock | - | - | - | CE, cULus, TUV, UL508 | 47-63 Hz | IDEC | PS5R-B05 | DIN Rail, Panel | No | No | - | - | - | 14-140 °F | - | - | - | - | - | 1 | - | - | - | 2.5 A | - | - | - | - | - | - | 12.5 W | Yes | - | 120 VAC, 208 VAC, 240 VAC | - | - | - | - | ||
![]() PS5R-A05 Idec | In Stock | - | - | DIN Rail, Panel | CE, cULus, TUV, UL508 | 47-63 Hz | IDEC | PS5R-A05 | DIN Rail, Panel | No | No | 240 V | 340 V | 5 V | 14-140 °F | 60 °C | -10 °C | 7.5 W | 1.5 A | 833 MHz | 1 | 5 V | 1.5 A | 264 V | 1.5 A | 7.5 W | 85 V | 264 V | 1.5 A | 7.5 W | 5 V | 7.5 W | Yes | 85 V | 120 VAC, 208 VAC, 240 VAC | 74.93 mm | 70 mm | 44.958 mm | No SVHC |