- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- Touch Panel
- Manufacturer Part Number
- RoHS
- Mounting Styles
- Maximum Operating Temperature
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Adjustment range undelayed short-circuit release | Brand | Breaking capacity | Colour outer sheath | Conductor category | Conductor surface | Core identification | Degree of protection (IP) | Device construction | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting Styles | Nominal cross section conductor | Nominal current | Nominal voltage U | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Outer diameter approx. | Overload release current setting | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Phase failure sensitive | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Surface protection | Switch off technique | Touch Panel | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Type of fastening | Viewing Area - W x H | Voltage type | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Packaging | Series | Resistance | Color | Subcategory | Depth | Inductance | DC Resistance (DCR) | Size | Product Type | Operating Temperature Range | Inductance Tolerance | RMS Current (Irms) | Character Size | Product | Saturation Current | Product Category | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLC-JP30 IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC-JP30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | SLC30N-0302-TS12FB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HG9Z-XR2 IDEC | In Stock | - | - | Polyamide with Thermoplastic Elastomer | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | HG9Z-XR2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | HG9Z | - | Beige | Displays | - | - | - | - | LCD Character Displays | - | - | - | - | - | - | LCD Character Display Modules & Accessories | - | - | - | - | ||
![]() SLC-3A38-K IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EF1A-121WTC-M32 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | 23 Ω | - | - | - | 330 µH | 23 Ω | - | - | - | 20 % | 95 mA | - | - | 100 mA | - | - | - | - | Unknown | ||
![]() SLC-4PH-WL-(UL) IDEC | In Stock | - | - | - | 78 - 78 | IDEC | - | - | - | - | - | IP20 | Built-in device fixed built-in technique | 1 | - | - | - | - | IDEC | SLC-4PH-WL-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | 220 - 690 | 1.1 | 2.2 | 6 | 100 | - | - | - | - | - | Magnetic | Without Touch Panel | - | Turn button | Frame clamp | - | - | - | Yes | Yes | No | - | SLC40 | - | - | Displays | 99.6 | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | 94 | - | 45 | - | ||
Tiny WHSL | In Stock | - | - | Stainless steel | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC40N-0709-TD12FB | - | - | Other | + 40 C | - | - | - | - 20 C | Longitudinal joint | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Other | - | Without Touch Panel | - | - | - | - | 40 mm x 40 mm | - | - | - | - | - | SLC40 | - | - | Displays | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | 40 mm x 40 mm | Display Lights | - | LED Displays & Accessories | - | 225 | - | - | ||
![]() SLC-4WG-BL IDEC | In Stock | - | - | - | 150 - 2500 | IDEC | - | - | - | - | - | IP30 | Built-in device fixed built-in technique | 1 | - | - | - | - | IDEC | SLC-4WG-BL | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 0 | - | 100 - 250 | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | Without Touch Panel | - | Toggle | Screw connection | - | - | - | - | Yes | - | - | SLC40 | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | IDEC | - | Grey | Class 5 = flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | + 40 C | - | - | 68.4 | - 20 C | - | Panel Mount | 2.5 | - | 500 | - | - | 11.4 | - | -40 - 70 | -5 - 90 | - | - | - | - | - | - | - | Braiding | None | No | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | Displays | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | - | Display Lights | - | LED Displays & Accessories | - | - | - | - | ||
![]() SLC-H6L IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
![]() SLC-3A19-B IDEC | In Stock | - | - | - | - | IDEC | - | Grey | Class E = very flexible | Bare | Numbers | - | - | - | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 174 | 174 | 92.8 | - | - | - | 1 | - | 500 | - | - | 23.2 | - | -40 - 80 | 0 - 70 | - | - | - | - | - | - | - | Braiding | None | No | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
![]() SLCN-4PF-R IDEC | In Stock | - | - | - | - | IDEC | - | Black | Class 5 = flexible | Bare | Numbers | - | - | 1 | No | No | No | No | IDEC | SLCN-4PF-R | - | Other | - | - | - | - | 109.2 | - | - | - | 1.5 | - | 500 | - | - | 18.2 | - | -50 - 80 | -40 - 80 | - | - | - | - | - | - | Non-Compliant | Braiding | None | No | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
![]() SLCN-4PF-G IDEC | In Stock | - | - | - | - | IDEC | - | Grey | Class E = very flexible | Bare | Numbers | - | - | 1 | According to IEC/EN 60332-1-2 | No | No | No | IDEC | SLCN-4PF-G | Polyvinyl chloride (PVC) | Polyurethane (PUR) | - | - | 172.5 | 172.5 | 92 | - | - | - | 1.5 | - | 500 | - | - | 23 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | Non-Compliant | None | None | No | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
![]() SLC-4S10-K IDEC | In Stock | - | - | - | - | IDEC | - | Grey | Class 5 = flexible | Bare | Colour | - | - | - | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | - | - | 37.6 | - | - | - | 0.75 | - | - | - | - | 9.4 | - | -40 - 80 | -5 - 70 | - | - | - | - | - | - | - | None | None | No | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
![]() SLC-4DF IDEC | In Stock | - | - | - | - | IDEC | - | Black | Class 5 = flexible | Tinned | - | - | - | - | - | No | - | No | IDEC | - | - | - | - | - | - | - | 25.6 | - | - | - | 1 | - | - | - | - | 6.4 | - | -45 - 120 | -35 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
![]() SLC-4S13-K IDEC | In Stock | - | - | - | - | IDEC | 120 | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | Ceramic fuse | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | AC/DC | - | - | - | - | - | - | - | Displays | - | - | - | 22x58 mm | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Plastic | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC30N-0206-DD2MLB | - | - | Polyamide (PA) | + 40 C | - | - | - | - 20 C | Hook-and-loop fastener tape | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | Without Touch Panel | - | - | - | Other | - | - | - | - | - | - | SLC30 | - | - | Displays | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | - | Display Lights | - | LED Displays & Accessories | - | - | - | - | ||
![]() SLC30N-0107-MLB IDEC | In Stock | - | - | Steel | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC30N-0107-MLB | - | - | - | + 40 C | - | - | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | 150 | - | - | - | LED Displays | - 20 C to + 40 C | - | - | - | Display Lights | - | LED Displays & Accessories | 25 | - | 401 | - | ||
Tiny WHSL | In Stock | - | - | Steel | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC30N-0404-DD2MLB | - | - | - | + 40 C | - | - | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | Displays | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | - | Display Lights | - | LED Displays & Accessories | 300 | - | 600 | - | ||
![]() SLC-3LG IDEC | In Stock | - | - | - | - | IDEC | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC-3LG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | Other | - | - | - | - | - | - | - | - | - | SLC30 | - | - | Displays | 100 | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | 125 | - | 56 | - |