- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- Touch Panel
- Manufacturer Part Number
- RoHS
- Mounting Styles
- Maximum Operating Temperature
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Shell Material | Material | Weight | Insert Material | Backshell Material, Plating | Adjustment range undelayed short-circuit release | Base Product Number | Brand | Category | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Contact Finish Mating | Contact Materials | Core identification | Degree of protection (IP) | Degree of protection (NEMA) | Device construction | Diameter conductor | Factory Pack QuantityFactory Pack Quantity | Fibre type | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | NVP value | Outer diameter approx. | Overload release current setting | Overvoltage category | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Phase failure sensitive | Primary Material | Product Status | Protective sheath | Rated current In | Rated operating voltage | Rated operation power at AC-3, 230 V | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Rated short-circuit breaking capacity lcu at 400 V, AC | RoHS | Screen over stranding | Screen over stranding element | SNMP | Specification material outer sheath | Stranding element | Surface protection | Switch off technique | Temperature measurement | Touch Panel | Type of control element | Type of electric connection | Type of electrical accessory/spare part | Type of electrical connection of main circuit | Type of mechanical accessory/spare part | Viewing Area - W x H | Voltage, Rating | With integrated auxiliary switch | With integrated under voltage release | With thermal protection | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Shell Size, MIL | Cable Opening | Product Type | Operating Temperature Range | Stranding | Character Size | Product | Features | Product Category | UV resistant | Height | Length | Width | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLC-3DF IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | Black | Class 6 = very flexible | Tinned | - | - | Colour | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Other | Polyurethane (PUR) | - | - | - | 80 | 80 | 32 | - | - | - | 0.25 | 49.9 | - | - | 8 | - | - | - | -50 - 80 | -40 - 80 | - | - | - | - | - | - | - | - | - | - | - | Braiding | None | - | - | Pairs | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | - | - | ||
![]() SLCN-4PF-S IDEC | 11 |
| - | - | - | - | - | - | - | - | - | - | IDEC | - | - | Grey | Class 5 = flexible | Bare | - | - | Numbers | - | - | - | - | 1 | - | According to IEC/EN 60332-3-24 | No | Yes | Yes | IDEC | SLCN-4PF-S | Other | Other | - | - | - | - | - | 48 | - | - | - | 0.5 | 500 | - | - | 8 | - | - | - | -40 - 80 | -30 - 70 | - | - | - | - | - | - | - | - | - | - | Non-Compliant | Braiding | None | - | - | No | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | - | - | ||
![]() SLC-3WV-KL IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | - | - | No | - | No | IDEC | - | - | Polyvinyl chloride (PVC) | - | - | - | - | - | 83.4 | - | - | - | - | - | - | - | 13.9 | - | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC-4S10-B IDEC | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Galvanized | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | 38 | - | 350 | - | - | ||
Tiny WHSL | 596 |
| - | - | - | - | - | 39 | - | - | - | - | IDEC | 5E | None | Grey | Class 1 = solid | Bare | - | - | Colour | - | - | - | 0.51 | 1 | - | According to IEC/EN 60332-1-2 | No | No | No | IDEC | SLC30N-0206-DD2FB/TD12FB | Other | Polyvinyl chloride (PVC) | - | + 40 C | - | 48 | - | 24 | - 20 C | - | Panel Mount | 0.2 | - | 4 | 66 | 6 | - | - | - | -20 - 60 | 0 - 50 | - | - | - | None | - | - | - | - | - | - | - | Foil | None | - | Polyethylene (PE) | Pairs | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - 20 C to + 40 C | Bundle | - | Display Lights | - | LED Displays & Accessories | No | - | - | - | - | - | ||
![]() SLC30N-0205-MLB IDEC | 505 |
| - | - | - | - | Steel | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | SLC30N-0205-MLB | - | - | - | + 40 C | - | - | - | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lacquered | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | Display Lights | - | LED Displays & Accessories | - | 300 | - | 600 | - | - | ||
![]() SLC-3LG-M-(UL) IDEC | 11 |
| - | - | - | - | - | - | - | - | - | - | IDEC | OS2 | - | - | - | - | - | - | - | - | - | - | - | 1 | Single mode | - | - | - | - | IDEC | SLC-3LG-M-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | Cable pigtail | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | - | 2 | - | - | - | ||
Tiny WHSL | 573 |
| - | - | - | - | Steel | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | SLC30N-0510-DD2MLB | - | - | - | + 40 C | - | - | - | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | Display Lights | - | LED Displays & Accessories | - | 600 | - | 850 | - | - | ||
Tiny WHSL | 786 |
| - | - | - | - | - | - | - | - | 2.1 - 2.1 | - | IDEC | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | 1 | - | - | - | - | - | IDEC | SLC30N-0407-DHM2FB | - | - | - | + 40 C | - | - | - | - | - 20 C | - | Panel Mount | - | - | - | - | - | 0.1 - 0.16 | - | - | - | - | No | - | - | - | - | 220 - 690 | - | 0.02 | 0.16 | 100 | Non-Compliant | - | - | - | - | - | - | Thermomagnetic | - | Without Touch Panel | Rocker lever | - | - | Frame clamp | - | 30 mm x 30 mm | - | Yes | Yes | Yes | - | SLC30 | - | - | - | - | - | - | - | Displays | - | - | - | - | 75 | - | - | - | - | LED Displays | - 20 C to + 40 C | - | 30 mm x 30 mm | Display Lights | - | LED Displays & Accessories | - | 94 | - | 45 | - | - | ||
Tiny WHSL | 771 |
| - | - | - | - | - | - | - | - | 8.2 - 8.2 | - | IDEC | - | - | - | - | - | - | - | - | IP20 | - | Built-in device fixed built-in technique | - | 1 | - | - | - | - | - | IDEC | SLC30N-0306-DD2MLB | - | - | - | + 40 C | - | - | - | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 220 - 690 | 0.09 | 0.12 | 0.63 | 100 | - | - | - | - | - | - | - | Magnetic | - | Without Touch Panel | Turn button | - | - | Frame clamp | - | - | - | Yes | Yes | No | - | SLC30 | - | - | - | - | - | - | - | Displays | - | - | - | - | 99.6 | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | Display Lights | - | LED Displays & Accessories | - | 94 | - | 45 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | SLC30N-0602-DD2MLB | - | - | Other | + 40 C | - | - | - | - | - 20 C | C-profile | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | Display Lights | - | LED Displays & Accessories | - | - | 1000 | - | - | - | ||
Tiny WHSL | 2742 |
| - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Multi mode 50/125 | - | - | - | - | IDEC | SLC30N-0601-DD2MLB | - | - | - | + 40 C | - | - | - | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | - | - | - | - | - | Displays | - | - | - | - | 129 | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | Display Lights | - | LED Displays & Accessories | - | 12 | - | 96 | - | - | ||
Tiny WHSL | 550 |
| - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | SLC30N-0620-DD2MLB | - | - | - | + 40 C | - | - | - | - | - 20 C | Flat | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1600 | - | - | - | - | - | - | - | - | - | - | - | Untreated | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | SLC30 | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | Display Lights | - | LED Displays & Accessories | - | - | - | - | - | - | ||
![]() SLC-4PH-G-(UL) IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | SLC-4PH-G-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | No | Without Touch Panel | - | Protective contact (type F) | - | - | - | - | - | - | - | - | - | SLC40 | - | - | - | - | - | - | - | Displays | - | - | - | - | 50 | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | 44.3 | 482.6 | 0 | - | - | ||
![]() SLC-4LG IDEC | 11 |
| - | - | - | - | Steel | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | IP40 | Other | - | - | 1 | - | - | - | - | - | IDEC | SLC-4LG | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | SLC40 | - | - | - | - | - | - | - | Displays | - | - | - | - | 600 | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | 2200 | - | 600 | - | - | ||
![]() SLC-3PH-WL-(UL) IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | SLC-3PH-WL-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | Other | - | Other | - | - | - | - | - | - | SLC30 | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | IP44 | - | - | - | 1 | - | - | - | - | - | IDEC | SLC-4PF-WM-ENGRAVED-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - | - | - | - | - | LED Displays & Accessories | - | - | - | - | - | - | ||
Tiny WHSL | 710 |
| - | - | - | - | - | - | - | - | - | PDTC12 | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | SLC40N-0316-DD2HB/DD2FB | - | - | - | + 40 C | NXP USA Inc. | - | - | - | - 20 C | - | Panel Mount | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Displays | - | - | - | - | - | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | Display Light | - | LED Displays & Accessories | - | - | - | - | - | - | ||
![]() HG1H-SA12JH-A3 IDEC | 577 |
| - | Panel Mount | Bulkhead - Front Side Nut | Aluminum | - | - | - | - | - | D38999/24FJ | IDEC | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Crimp | Receptacle, Female Sockets | - | 46 (44 + 2 Twinax) | Silver | Aviation, Marine, Military | Threaded | Displays | - | N (Normal) | Shielded | Environment Resistant | - | Electroless Nickel | 25-90 | J | - | LCD Character Displays | - | - | - | - | - | LCD Character Display Modules & Accessories | - | - | - | - | 50.0µin (1.27µm) | - |