- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Series
- Touch Panel
- Manufacturer Part Number
- RoHS
- Mounting Styles
- Maximum Operating Temperature
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Brand | Case Code - in | Case Code - mm | Colour outer sheath | Conductor category | Conductor surface | Core identification | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Touch Panel | Unit Weight | Viewing Area - W x H | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Subcategory | Power Rating | Technology | Termination Style | Voltage | Product Type | Operating Temperature Range | Power Consumption | Luminous Flux | Character Size | Product | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLCN-4PF-A IDEC | 11 |
| - | - | IDEC | - | - | Black | Class 5 = flexible | Bare | Numbers | 1 | No | No | No | No | IDEC | SLCN-4PF-A | - | Other | - | - | - | - | 39.6 | - | - | 0.75 | 500 | 6.6 | - | - | -50 - 80 | -40 - 80 | - | Non-Compliant | Braiding | None | No | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
![]() SLC-3DF IDEC | In Stock | - | - | - | IDEC | - | - | Black | Class 6 = very flexible | Tinned | Colour | - | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Other | Polyurethane (PUR) | - | - | 80 | 80 | 32 | - | - | 0.25 | 49.9 | 8 | - | - | -50 - 80 | -40 - 80 | - | - | Braiding | None | Pairs | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
![]() SLCN-4PF-S IDEC | 11 |
| - | - | IDEC | - | - | Grey | Class 5 = flexible | Bare | Numbers | 1 | According to IEC/EN 60332-3-24 | No | Yes | Yes | IDEC | SLCN-4PF-S | Other | Other | - | - | - | - | 48 | - | - | 0.5 | 500 | 8 | - | - | -40 - 80 | -30 - 70 | - | Non-Compliant | Braiding | None | No | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
![]() SLC-3WV-KL IDEC | In Stock | - | - | - | IDEC | - | - | Black | Class 5 = flexible | Bare | - | - | - | No | - | No | IDEC | - | - | Polyvinyl chloride (PVC) | - | - | - | - | 83.4 | - | - | - | - | 13.9 | - | - | -40 - 80 | -5 - 80 | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
![]() EF1A-121W1TS-N1 IDEC | In Stock | - | - | - | ABRACON | - | - | - | - | - | - | 1000 | - | - | - | - | ABRACON | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | O1HS | - | - | - | - | - | Crystals | - | - | - | - | Crystals | - | - | - | - | - | - | Crystals | - | - | - | ||
Tiny WHSL | 2266 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | SLC30N-0209-TS1FB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HG4G-CJT22MF-W IDEC | 992 |
| - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | With Touch Panel | - | - | - | - | - | HG4G | - | - | - | - | - | Displays | - | - | - | - | TFT Displays | - | - | - | - | - | - | TFT Displays & Accessories | - | - | - | ||
![]() LF1D-H2F-2N-3B0 IDEC | In Stock | - | - | Box | TE Connectivity / Holsworthy | 0603 | 1608 | - | - | - | - | 1000 | - | - | - | - | TE Connectivity | LF1D-H2F-2N-3B0 | - | - | + 155 C | IDEC | - | - | - | - 55 C | PCB Mount | - | - | - | Bulk | 7-1676481-6 | - | - | Obsolete | Details | - | - | - | - | 0.000071 oz | - | 24 V | 50 V | Cut Tape | CPF | 0.1 % | 25 PPM / C | High Stability Thin Film Precision Resistor | 9.1 kOhms | White | Resistors | 62.5 mW (1/16 W) | Thin Film | SMD/SMT | 24 VDC | Thin Film Resistors | - 55 C to + 155 C | 18.4 W | 560 lm | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | 1.55 mm | 0.8 mm | ||
![]() SLC-6SHN-A IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 514 |
| - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC30N-1002-DD2GB | - | - | + 40 C | - | - | - | - | - 20 C | Panel Mount | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | Without Touch Panel | - | 60 mm x 60 mm | - | - | - | SLC30 | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - 20 C to + 40 C | - | - | 60 mm x 60 mm | Display Lights | - | LED Displays & Accessories | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC-3PH2-R IDEC | 22 |
| - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC-3PH2-R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | SLC30 | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
Tiny WHSL | 22 |
| - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC-4PH-W-ENGRAVED-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | - | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
![]() SLC-4PL-WL-(UL) IDEC | In Stock | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC-4PL-WL-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | SLC40 | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
![]() SLC-4WF-BL-(UL) IDEC | 42 |
| - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC-4WF-BL-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | SLC40 | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | SLC30N-0713-TS1FB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 848 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | SLC30N-0416-DE3FB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLC-3PH-A-(UL) IDEC | In Stock | - | - | - | IDEC | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | SLC-3PH-A-(UL) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Without Touch Panel | - | - | - | - | - | SLC30 | - | - | - | - | - | Displays | - | - | - | - | LED Displays | - | - | - | - | - | - | LED Displays & Accessories | - | - | - |