- Manufacturer
- Brand
- Product Category
- Product Type
- Subcategory
- Series
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- RoHS
- Model
- Material
- Length
Attribute column
Manufacturer
IDEC LED Lighting - COBs, Engines, Modules, Strips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Material | Housing Material | Angle | Approvals | Brand | Built-in depth | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Core identification | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material outer sheath | Material quality | Mfr | Min. permitted bending radius, stationary application/permanent installation | Model | Nominal cross section conductor | Nominal voltage U | Number of Outlets | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pollution degree | Product Status | Rated current In | RoHS | Screen over stranding | Screen over stranding element | Stranding element | Surface protection | Transparent | Type of electrical connection of main circuit | Type of fastening | Voltage Rating (DC) | Voltage type | Operating Temperature | Series | Color | Subcategory | Power Rating | Depth | Current Rating | Frequency | Voltage | Product Type | Power Consumption | Luminous Flux | Product Category | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 2471 |
| - | - | - | - | - | CE, UL | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | LF1B-NF3P-2SHY2-3M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | -22-158 °F | LF1BN | Yellow | LED Indication | - | - | 480 mA | - | 24 VDC | LED Bars and Arrays | 11.6 W | - | LED Bars and Arrays | - | - | 42.519 | - | ||
![]() LF1D-J2F-2N-4B0 IDEC | In Stock | - | - | Box | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | LF1D-J2F-2N-4B0 | - | - | - | IDEC | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | No | - | - | - | - | - | - | - | 24 V | - | - | - | White | - | 27.6 W | - | - | - | 24 VDC | - | 27.6 W | 840 lm | - | - | - | 509.778 mm | - | ||
Tiny WHSL | 702 |
| - | - | Plastic | - | - | - | IDEC | - | - | - | - | - | - | - | Other | 1 | - | - | - | - | IDEC | - | - | - | Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Untreated | No | - | Engage (snap) | - | - | - | 00 EF1A | - | LED Lighting | - | 9 | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | 82 | - | 295 | ||
Tiny WHSL | 799 |
| - | - | - | - | - | - | IDEC | 44 | - | - | - | 0.75 - 35 | 0.75 - 50 | - | IP20 | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | AC | - | 00 EF1A | - | LED Lighting | - | - | - | 50 Hz | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-12WP-M32-A2 IDEC | 572 |
| - | - | Stainless steel | - | 90° | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | Other | - | - | Integrated connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-111W1TB-M25 IDEC | 759 |
| - | - | Stainless steel | - | Adjustable | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | Other | - | - | Integrated connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-12W1SA-N1 IDEC | 544 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 63 | - | - | - | - | - | - | Spring clamp connection | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-11W1SB-N2 IDEC | 501 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | IP55 | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | 97 | 150 | 160 | ||
![]() EF1A-111W1CB-M32 IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | Black | Class 5 = flexible | Tinned | - | - | - | - | - | - | No | - | No | IDEC | - | - | - | - | - | 113.4 | - | 1.5 | - | - | 18.9 | - | -45 - 120 | -35 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-111W1C-N1 IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-11W1SA-N2 IDEC | 532 |
| - | - | - | - | - | - | IDEC | - | Black | Class 5 = flexible | Bare | - | - | - | - | 1 | - | No | - | Yes | IDEC | - | - | - | - | - | 222 | - | - | - | - | 55.5 | - | -40 - 90 | -15 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-121WTS-N2 IDEC | 842 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | 8.4 | - | 2.3 | ||
![]() EF1A-111WTS-N2 IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | Grey | Class 5 = flexible | - | - | - | Numbers | - | 1 | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 72.6 | - | 1.5 | 500 | - | 10.9 | - | -40 - 70 | -5 - 70 | - | - | - | - | Braiding | None | No | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
Tiny WHSL | 746 |
| - | - | - | - | - | - | IDEC | - | Grey | Class 5 = flexible | Bare | - | - | Numbers | - | 1 | According to IEC/EN 60332-1-2 | No | No | No | IDEC | - | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | - | - | 72 | - | 1.5 | 500 | - | 18 | - | -40 - 70 | -5 - 70 | - | - | - | - | None | None | No | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
Tiny WHSL | 934 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Murrelektronik | 7000-05161-9550020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
Tiny WHSL | 657 |
| - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-12WT-M32 IDEC | In Stock | - | - | - | - | Aluminum | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Grace Technologies | P-P3P5P11R2-M3RX | - | - | - | - | - | - | - | - | None | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | IP65 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-11W1TSB-M32 IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - | ||
![]() EF1A-111WTA-N2 IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 00 EF1A | - | LED Lighting | - | - | - | - | - | LED Lighting Fixtures | - | - | LED Lighting Fixtures | - | - | - | - |