- Approvals
- Color
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Length
- Manufacturer Part Number
- Operating Temperature
- Power Consumption
- RoHS
- Series
- Voltage
- Brand
Attribute column
Manufacturer
IDEC LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approvals | Brand | Color Temperature | Colour temperature type | Connections | Degree of protection (IP) | Dim | Dominant Wave Length | Emitting Color | Energy efficiency rating | Factory colour | Factory Pack QuantityFactory Pack Quantity | High Brightness | LED features | LEDs | Luminous flux (Φ) | Main Category | Manufacturer | Manufacturer Part Number | Material of contact surface | Max. temperature | Min. temperature | Model | Mounting | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Depth (mm) | Rad Hardened | Rated current In | RoHS | Shape Type | Standards Met | Voltage Rating (DC) | Voltage, Rating | Wavelength/Color Temperature | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Power Rating | Depth | Current Rating | Lead Length | Operating Supply Voltage | Voltage | Product Type | Illumination Color | Rated Current | Power Consumption | Luminous Flux | Number of LEDs | Power | Rated Voltage | Peak Wavelength | Product | Lamp Type | Wattage | Product Category | Product Length (mm) | Height | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | CE, UL | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LF1B-ND3P-2TLWW2-3M | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 24 V | - | - | -22-158 °F | LF1BN | - | 50 °C | -30 °C | White | LED Indication | - | - | 360 mA | 3 m | - | 24 VDC | LED Bars and Arrays | - | - | 8.7 W | 450 lm | 31 | - | - | - | - | - | - | LED Bars and Arrays | - | 16 mm | 580 mm | 27.5 mm | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | LF1B-NE3P-2SHY2-3M | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | 590 nm | -22-158 °F | LF1BN | - | - | - | Yellow | - | 8.7 W | - | 360 mA | - | 24 V | 24 VDC | - | Yellow | - | 8.7 W | - | - | - | - | - | LED Light Bars | - | - | - | - | - | 830 mm | 27.5 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | IDEC | - | - | - | IP67 | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LF1B-ND4P-2TLWW2-3M | Gold | - | - | - | - | -40 - 90 | -25 - 90 | - | - | 4 | Compliant | - | - | 24 V | - | - | -22-158 °F | LF1BN | - | 50 °C | -30 °C | White | LED Indication | - | - | 360 mA | 3 m | - | 24 VDC | LED Bars and Arrays | - | - | 8.7 W | 450 lm | 31 | - | - | - | - | - | - | LED Bars and Arrays | - | 16 mm | 580 mm | 27.5 mm | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LF1B-NE4P-2SHY2-3M | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | -22-158 °F | LF1BN | - | - | - | Yellow | LED Indication | - | - | 360 mA | - | - | 24 VDC | LED Bars and Arrays | - | - | 8.7 W | - | - | - | - | - | - | - | - | LED Bars and Arrays | - | - | 32.677 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | IDEC | - | - | - | IP67 | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LF1B-NA3P-2TLWW2-3M | Gold | - | - | - | - | -30 - 80 | -5 - 80 | - | - | 4 | No | - | - | - | - | - | -22-158 °F | LF1BN | - | - | - | Warm White | LED Indication | - | - | 60 mA | - | - | 24 VDC | LED Bars and Arrays | - | - | 1.5 W | - | - | - | - | - | - | - | - | LED Bars and Arrays | - | - | 5.275 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | LF1B-NF4P-2TLWW2-3M | - | - | - | - | - | - | - | - | - | - | No | - | - | 24 V | - | 3000K | -22-158 °F | LF1BN | - | 50 °C | -30 °C | Warm White | - | 17.3 W | - | 720 mA | 3 m | 24 V | 24 VDC | - | Warm White | - | 17.3 W | 900 lm | 63 | - | - | - | LED Light Bars | - | - | - | - | 16 mm | 1080 mm | 27.5 mm | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | IDEC | - | - | - | IP67 | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LF1B-NC3P-2SHY2-3M | Gold | - | - | - | - | -40 - 80 | -20 - 70 | - | - | 4 | No | - | - | - | - | - | -22-158 °F | LF1BN | - | - | - | Yellow | LED Indication | - | - | 120 mA | - | - | 24 VDC | LED Bars and Arrays | - | - | 2.9 W | - | - | - | - | - | - | - | - | LED Bars and Arrays | - | - | 12.992 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Polycarbonate | CE, UL | - | 5500(K) | 5500K | Open end cable | - | (L x W x H) 580 x 27.5 x 16 mm | Not Required(nm) | White | n.rel. | White | 1 | No | Frame (satinised) | 31 | 600lm | Light Strip | - | LF1B-ND4P-2THWW2-3M | - | 50°C | -30°C | LF1B-ND4P-2THWW2-3M | Screw | - | - | 27.5(mm) | No | - | Compliant | Circular | CE, cULus Lisited | 24 V | 24 V dc | 6500K | -22-158 °F | LF1BN | LF1B-ND4P-2THWW2-3M | 50 °C | -30 °C | White | - | 8.7 W | 16 mm | 360 mA | 3 m | 24 V | 24 VDC | - | Cool White | 360(TYP)(mA) | 8.7 W | 600 lm | 31 | 8.7W | 24(V) | Not Required(nm) | LED Light Bars | LED | 8.7 W | - | 580(mm) | 16 mm | 580 mm | 27.5 mm | 16(mm) | IP65 | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LF1B-NE3P-2TLWW2-3M | - | - | - | - | - | - | - | - | - | - | No | - | - | 24 V | - | - | -22-158 °F | LF1BN | - | 50 °C | -30 °C | Warm White | LED Indication | - | - | 540 mA | 3 m | - | 24 VDC | LED Bars and Arrays | - | - | 13 W | 675 lm | 47 | - | - | - | - | - | - | LED Bars and Arrays | - | 16 mm | 32.677 | 27.5 mm | - | IP65 | ||
Tiny WHSL | In Stock | - | - | - | CE, UL | IDEC | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | LF1B-NA4P-2SHY2-3M | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | -22-158 °F | LF1BN | - | - | - | Yellow | LED Indication | - | - | 40 mA | - | - | 24 VDC | LED Bars and Arrays | - | - | 1 W | - | - | - | - | - | - | - | - | LED Bars and Arrays | - | - | 5.275 | - | - | - |