- Applications
- Approval Agency
- Current - Output 1
- Efficiency
- Features
- Mfr
- Minimum Load Required
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package
- Power (Watts)
Attribute column
Manufacturer
IDEC AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Open Frame/Enclosed | Package | Product Status | Standard Number | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Subcategory | Number of Outputs | Approval Agency | Efficiency | Output Power | Voltage - Output 2 | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Product | Features | Input Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS3V-050AF24C IDEC | In Stock | - | - | Chassis Mount | IDEC | 1 | IDEC | PS3V-050AF24C | + 70 C | IDEC | - 25 C | Panel | Enclosed | Bulk | Active | 61010-1; 62368-1 | - | - | 24V | -25°C ~ 70°C (With Derating) | - | 3.90" L x 1.42" W x 3.15" H (99.0mm x 36.0mm x 80.0mm) | Enclosed | ITE (Commercial), Laboratory | 55W | AC-DC Power Supply | 1 | CE, cURus, TUV | 87% | 55.2 W | - | 2.3 A | Switching Power Supplies | - | - | - | Switching Supplies | Adjustable Output | 100 VAC to 240 VAC | Switching Power Supplies | ||
![]() PS3V-015AF05C IDEC | In Stock | - | - | Chassis Mount | - | - | IDEC | PS3V-015AF05C | + 70 C | IDEC | - 25 C | Panel | Enclosed | Bulk | Active | 61010-1; 62368-1 | - | - | 5V | -25°C ~ 70°C (With Derating) | - | 2.56" L x 1.34" W x 2.00" H (65.0mm x 34.0mm x 50.8mm) | Enclosed | ITE (Commercial), Laboratory | 15W | - | 1 | CE, cURus, TUV | 77% | 15 W | - | 3 A | - | - | - | - | Switching Supplies | Adjustable Output | 100 VAC to 240 VAC | - | ||
![]() PS3V-030AF05C IDEC | In Stock | - | - | Chassis Mount | - | - | IDEC | PS3V-030AF05C | - | IDEC | - | - | - | Bulk | Active | 61010-1; 62368-1 | - | - | 5V | -25°C ~ 70°C (With Derating) | - | 3.76" L x 1.36" W x 2.70" H (95.5mm x 34.5mm x 68.5mm) | Enclosed | ITE (Commercial), Laboratory | 30W | - | 1 | CE, cURus, TUV | 77% | - | - | 6 A | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3V-100AF24C IDEC | In Stock | - | - | Chassis Mount | - | - | - | - | + 70 C | IDEC | - 25 C | Panel | Enclosed | Bulk | Active | 61010-1; 62368-1 | - | - | 24V | -25°C ~ 70°C (With Derating) | - | 4.25" L x 1.54" W x 3.66" H (108.0mm x 39.0mm x 93.0mm) | Enclosed | ITE (Commercial), Laboratory | 108W | - | 1 | CE, cURus, TUV | 88% | 108 W | - | 4.5 A | - | - | - | - | Switching Supplies | Adjustable Output | 100 VAC to 240 VAC | - | ||
![]() PS3V-030AF24C IDEC | In Stock | - | - | Chassis Mount | IDEC | 1 | IDEC | PS3V-030AF24C | + 70 C | IDEC | - 25 C | Panel | Enclosed | Bulk | Active | 61010-1; 62368-1 | - | - | 24V | -25°C ~ 70°C (With Derating) | - | 3.76" L x 1.36" W x 2.70" H (95.5mm x 34.5mm x 68.5mm) | Enclosed | ITE (Commercial), Laboratory | 31W | AC-DC Power Supply | 1 | CE, cURus, TUV | 85% | 31.2 W | - | 1.3 A | Switching Power Supplies | - | - | - | Switching Supplies | Adjustable Output | 100 VAC to 240 VAC | Switching Power Supplies | ||
![]() PS3V-015AF12C IDEC | In Stock | - | - | Chassis Mount | - | - | IDEC | PS3V-015AF12C | + 70 C | IDEC | - 25 C | Panel | Enclosed | Bulk | Active | 61010-1; 62368-1 | - | - | 12V | -25°C ~ 70°C (With Derating) | - | 2.56" L x 1.34" W x 2.00" H (65.0mm x 34.0mm x 50.8mm) | Enclosed | ITE (Commercial), Laboratory | 16W | - | 1 | CE, cURus, TUV | 82% | 15.6 W | - | 1.3 A | - | - | - | - | Switching Supplies | Adjustable Output | 100 VAC to 240 VAC | - | ||
![]() PS3V-030AF12C IDEC | In Stock | - | - | Chassis Mount | - | - | IDEC | PS3V-030AF12C | - | IDEC | - | - | - | Bulk | Active | 61010-1; 62368-1 | - | - | 12V | -25°C ~ 70°C (With Derating) | - | 3.76" L x 1.36" W x 2.70" H (95.5mm x 34.5mm x 68.5mm) | Enclosed | ITE (Commercial), Laboratory | 30W | - | 1 | CE, cURus, TUV | 83% | - | - | 2.5 A | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3V-015AF24C IDEC | In Stock | - | - | Chassis Mount | - | - | IDEC | PS3V-015AF24C | + 70 C | IDEC | - 25 C | Panel | Enclosed | Bulk | Active | 61010-1; 62368-1 | - | - | 24V | -25°C ~ 70°C (With Derating) | - | 2.56" L x 1.34" W x 2.00" H (65.0mm x 34.0mm x 50.8mm) | Enclosed | ITE (Commercial), Laboratory | 15W | - | 1 | CE, cURus, TUV | 84% | 15.1 W | - | 630 mA | - | - | - | - | Switching Supplies | Adjustable Output | 100 VAC to 240 VAC | - | ||
![]() PS3V-050AF12C IDEC | In Stock | - | - | Chassis Mount | - | - | IDEC | PS3V-050AF12C | + 70 C | IDEC | - 25 C | Panel | Enclosed | Bulk | Active | 61010-1; 62368-1 | - | - | 12V | -25°C ~ 70°C (With Derating) | - | 3.90" L x 1.42" W x 3.15" H (99.0mm x 36.0mm x 80.0mm) | Enclosed | ITE (Commercial), Laboratory | 54W | - | 1 | CE, cURus, TUV | 84% | 54 W | - | 4.5 A | - | - | - | - | Switching Supplies | Adjustable Output | 100 VAC to 240 VAC | - |