- Number of Outputs
- Series
- Operating Temperature
- Efficiency
- Mfr
- Package
- Product Status
- Features
- Type
- Applications
- Mounting Type
- Approval Agency
Attribute column
Manufacturer
IDEC AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Surface Mount | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Standard Number | Usage Level | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Output Power | Voltage - Output 2 | Current - Output 1 | Voltage - Output 3 | Max Output Power | Voltage - Output 4 | Minimum Load Required | Nominal Output Voltage | Min Input Voltage (AC) | Features | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS6R-F24 IDEC | In Stock | - | Datasheet | 4 Weeks | DIN Rail | DIN Rail | - | - | - | - | - | - | - | Commercial grade | - | - | - | -10°C~70°C With Derating | 2005 | PS6R (120W) | 4.92Lx1.46W x 4.92 H 125.0mmx37.0mmx125.0mm | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | 120W | - | - | - | - | - | - | 1 | CE, cULus, TUV | 90% | 3kV | - | 5A | - | - | - | 120W | - | - | - | 120W | - | - | 24V | - | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VC24 IDEC | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | NO | - | - | - | - | - | - | Commercial grade | - | - | - | -25°C~70°C With Derating | 2015 | PS5R-V (30W) | 3.74Lx0.89W x 3.54 H 95.0mmx22.5mmx90.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 31W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 87% | 3kV | 24V | - | 100V | YES | 264V | 30W | - | 1.3A | - | 30W | - | - | - | 85V | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VF24 IDEC | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | NO | - | - | - | - | - | - | Commercial grade | - | - | - | -25°C~65°C With Derating | 2015 | PS5R-V (120W) | 4.76Lx1.81W x 4.53 H 121.0mmx46.0mmx115.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 89% | 3kV | 24V | - | 100V | YES | 264V | 120W | - | 5A | - | 120W | - | - | - | 85V | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VB05 IDEC | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | NO | - | - | - | - | - | - | Commercial grade | - | - | - | -25°C~75°C With Derating | 2015 | PS5R-V (10W) | 3.74Lx0.89W x 3.54 H 95.0mmx22.5mmx90.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 77% | 3kV | 5V | - | 100V | YES | 264V | 10W | - | 2A | - | 10W | - | - | - | 85V | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VB24 IDEC | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | NO | - | - | - | - | - | - | Commercial grade | - | - | - | -25°C~75°C With Derating | 2015 | PS5R-V (15W) | 3.74Lx0.89W x 3.54 H 95.0mmx22.5mmx90.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 16W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 84% | 3kV | 24V | - | 100V | YES | 264V | 15W | - | 650mA | - | 15W | - | - | - | 85V | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VD24 IDEC | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | NO | - | - | - | - | - | - | Commercial grade | - | - | - | -25°C~70°C With Derating | 2015 | PS5R-V (60W) | 4.25Lx1.42W x 3.74 H 108.0mmx36.0mmx95.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 86% | 3kV | 24V | - | 100V | YES | 264V | 60W | - | 2.5A | - | 60W | - | - | - | 85V | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VB12 IDEC | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | NO | - | - | - | - | - | - | Commercial grade | - | - | - | -25°C~75°C With Derating | 2015 | PS5R-V (15W) | 3.74Lx0.89W x 3.54 H 95.0mmx22.5mmx90.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 16W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 82% | 3kV | 12V | - | 100V | YES | 264V | 15W | - | 1.3A | - | 15W | - | - | - | 85V | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VC12 IDEC | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | NO | - | - | - | - | - | - | - | - | - | - | -25°C~70°C With Derating | 2015 | PS5R-V (30W) | 3.74Lx0.89W x 3.54 H 95.0mmx22.5mmx90.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 85% | 3kV | 12V | - | 100V | YES | 264V | 30W | - | 2.5A | - | 30W | - | - | - | 85V | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VG24 IDEC | In Stock | - | Datasheet | 4 Weeks | - | DIN Rail | NO | - | - | - | - | - | - | Commercial grade | - | - | - | -25°C~65°C With Derating | 2016 | PS5R-V (240W) | 4.92Lx2.36W x 4.92 H 125.0mmx60.0mmx125.0mm | Active | Not Applicable | 9 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X9 | 1 | CE, cULus, TUV | 90% | 3kV | 24V | - | 100V | YES | 264V | 240W | - | 10A | - | 240W | - | - | - | 85V | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS3N-E05A1AN IDEC | In Stock | - | - | - | - | Chassis Mount | - | - | - | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 5V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 5.91 L x 1.36 W x 3.66 H (150.0mm x 34.5mm x 93.0mm) | - | - | - | Open Frame | ITE (Commercial) | 100W | - | - | - | - | - | - | 1 | FCC, VCCI | 79% | 2 kV | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3X-D24AFC IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS3N-C05A2N IDEC | In Stock | - | - | - | - | Chassis Mount | - | IDEC | PS3N-C05A2N | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 5V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 3.76 L x 1.20 W x 2.70 H (95.5mm x 30.5mm x 68.5mm) | - | - | - | Open Frame | ITE (Commercial) | 25W | - | - | - | - | - | - | 1 | FCC, VCCI | 71% | 2 kV | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3N-C05A1CN IDEC | In Stock | - | - | - | - | Chassis Mount | - | IDEC | PS3N-C05A1CN | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 5V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 3.76 L x 1.20 W x 2.70 H (95.5mm x 30.5mm x 68.5mm) | - | - | - | Enclosed | ITE (Commercial) | 25W | - | - | - | - | - | - | 1 | FCC, VCCI | 71% | 2 kV | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3N-E24A2DN IDEC | In Stock | - | - | - | - | Chassis Mount | - | - | - | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 24V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 5.91 L x 1.36 W x 3.66 H (150.0mm x 34.5mm x 93.0mm) | - | - | - | Enclosed | ITE (Commercial) | 108W | - | - | - | - | - | - | 1 | FCC, VCCI | 85% | 2 kV | - | - | - | - | - | - | - | 4.5 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3N-E05A2AN IDEC | In Stock | - | - | - | - | Chassis Mount | - | - | - | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 5V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 5.91 L x 1.36 W x 3.66 H (150.0mm x 34.5mm x 93.0mm) | - | - | - | Open Frame | ITE (Commercial) | 100W | - | - | - | - | - | - | 1 | FCC, VCCI | 79% | 2 kV | - | - | - | - | - | - | - | 20 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3N-D12A2DN IDEC | In Stock | - | - | - | - | Chassis Mount | - | - | - | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 12V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 4.67 L x 1.30 W x 3.35 H (118.5mm x 33.0mm x 85.0mm) | - | - | - | Enclosed | ITE (Commercial) | 54W | - | - | - | - | - | - | 1 | FCC, VCCI | 80% | 2 kV | - | - | - | - | - | - | - | 4.5 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3N-E24A2AN IDEC | In Stock | - | - | - | - | Chassis Mount | - | - | - | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 24V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 5.91 L x 1.36 W x 3.66 H (150.0mm x 34.5mm x 93.0mm) | - | - | - | Open Frame | ITE (Commercial) | 108W | - | - | - | - | - | - | 1 | FCC, VCCI | 85% | 2 kV | - | - | - | - | - | - | - | 4.5 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3N-F12A2AN IDEC | In Stock | - | - | - | - | Chassis Mount | - | - | - | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 12V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 6.69 L x 1.56 W x 3.66 H (170.0mm x 39.5mm x 93.0mm) | - | - | - | Open Frame | ITE (Commercial) | 156W | - | - | - | - | - | - | 1 | FCC, VCCI | 82% | 2 kV | - | - | - | - | - | - | - | 13 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3N-E12A1AN IDEC | In Stock | - | - | - | - | Chassis Mount | - | - | - | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 12V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 5.91 L x 1.36 W x 3.66 H (150.0mm x 34.5mm x 93.0mm) | - | - | - | Open Frame | ITE (Commercial) | 102W | - | - | - | - | - | - | 1 | FCC, VCCI | 82% | 2 kV | - | - | - | - | - | - | - | 8.5 A | - | - | - | - | - | - | Adjustable Output | - | - | ||
![]() PS3N-B24A1AN IDEC | In Stock | - | - | - | - | Chassis Mount | - | - | - | IDEC | Bulk | Obsolete | 60950-1 | - | - | - | 24V | -10°C ~ 60°C (With Derating) | - | PS3N (150W) | 2.99 L x 1.18 W x 2.72 H (76.0mm x 30.0mm x 69.0mm) | - | - | - | Open Frame | ITE (Commercial) | 17W | - | - | - | - | - | - | 1 | FCC, VCCI | 79% | 2 kV | - | - | - | - | - | - | - | 700 mA | - | - | - | - | - | - | Adjustable Output | - | - |