- Number of Outputs
- Series
- Operating Temperature
- Efficiency
- Mfr
- Package
- Product Status
- Features
- Type
- Applications
- Mounting Type
- Approval Agency
Attribute column
Manufacturer
IDEC AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Max Voltage Rating (AC) | Output Power | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Nominal Output Voltage | Min Input Voltage (AC) | Features | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS5R-VA12 IDEC | In Stock | - | - | 4 Weeks | - | DIN Rail | - | NO | Commercial grade | -25°C~75°C With Derating | 2016 | PS5R-V (7.5W) | 2.76Lx1.77W x 2.95 H 70.0mmx45.0mmx75.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 7.2W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 79% | 3kV | 12V | - | 100V | YES | - | 7.5W | 85V | 264V | 600mA | 7.5W | - | - | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS5R-VA24 IDEC | In Stock | - | - | 4 Weeks | - | DIN Rail | - | NO | Commercial grade | -25°C~75°C With Derating | 2016 | PS5R-V (7.5W) | 2.76Lx1.77W x 2.95 H 70.0mmx45.0mmx75.0mm | Active | Not Applicable | 6 | Enclosed | Hazardous Locations, Industrial, ITE (Commercial) | 7.2W | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XXMA-X6 | 1 | CE, cULus, TUV | 80% | 3kV | 24V | - | 100V | YES | - | 7.5W | 85V | 264V | 300mA | 7.5W | - | - | Adjustable Output, IP20, Universal Input | Unknown | ROHS3 Compliant | ||
![]() PS6R-J24 IDEC | In Stock | - | - | 4 Weeks | DIN Rail | DIN Rail | 100 | - | - | -10°C~70°C With Derating | 2013 | PS6R (480W) | 4.92Lx3.35W x 4.92 H 125.0mmx85.0mmx125.0mm | Active | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | CE, cULus, TUV | 93% | 3kV | - | - | - | - | - | 480W | - | - | - | - | - | - | Adjustable Output, IP20, Universal Input | - | ROHS3 Compliant | ||
![]() PS5R-TJ24 IDEC | In Stock | - | - | 2 Weeks | DIN Rail | DIN Rail | - | - | - | -25°C~70°C | 2005 | - | 6.00Lx4.53W x 5.12 H 152.5mmx115.0mmx130.0mm | Obsolete | Not Applicable | - | Enclosed | Industrial, ITE (Commercial) | - | - | - | - | - | - | - | 1 | CE, cULus | 91% | 2kV | - | 20A | - | - | 575V | 480W | - | - | 20A | 480W | 24V | 320V | Adjustable Output, IP20 | - | RoHS Compliant |