- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Manufacturer Part Number
- RoHS
- Product
- Input Voltage
- Accessory Type
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Weight | Approvals | Brand | Capacitance Tolerance | Category | Circuit integrity | CoilResistance | Colour outer sheath | Conductor category | Conductor surface | Contact Current | Contact Materials | Core identification | Degree of protection (IP) | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | LED Indicator | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material of contact surface | Material outer sheath | Maximum Power Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Operating Temp Range | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pick-up Voltage (Max) | Product Depth (mm) | Protective sheath | Rad Hardened | Rated current In | Relay Construction | Reset Type | RoHS | Screen over stranding | Screen over stranding element | Seal | Specification material outer sheath | Stranding element | Voltage Rating (VDC) | Series | Termination | Type | Capacitance | Subcategory | Current Rating | Pin Count | Termination Style | Ripple Current | Accessory Type | Throw Configuration | Manufacturer Size Code | Contact Current Rating | Contact Form | Terminal Type | Product Type | ESR | Coil Voltage | Coil Type | Coil Current | Coil Voltage (DC) | Duplex | Stranding | Contact Arrangement | Contact Configuration | Product | Connection Type | Input Voltage | Coil Suppression Diode | Product Category | Contacts | Product Length | Product Width | UV resistant | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FL1F-KW1 IDEC | 9 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | FL1F SmartRelay | - | - | - | Controllers | - | - | - | - | - | - | - | - | - | - | Controllers | - | - | - | - | - | - | - | - | - | - | - | - | - | Specialty Controllers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV8H-S-D24-C1D2 IDEC | 9 |
| - | SIP | - | - | IDEC | - | - | - | 2270(ohm) | - | - | - | - | Gold Silver Alloy on Silver | - | - | 1.68VDC | Plastic | 1 | - | - | Yes | - | - | IDEC | RV8H-S-D24-C1D2 | - | - | - | 180W/1.5KVA | - | - | - | DIN Rail | Socket | - | - | - | -25C to 55C | - | - | - | 21.6VDC | 6.1(mm) | - | No | - | Non-Latching | - | Yes | - | - | Unsealed | - | - | 30(V) | RV8H | Screw Terminals | INTERFACE RELAY | - | Relays | - | 5 | SPRING TERMINAL | - | - | - | - | 6(A) | 1 Form C | Spring Clamp | C1D2 6mm Relay & Socket Assembled | - | - | - | 10.6(mA) | 24 | - | - | SPDT | SPDT | Power Relays | - | DC 24V | No | Industrial Relays | SPDT | - | - | - | 250(V) | 93.4(mm) | - | - | - | 74.2(mm) | - | ||
![]() EB3C-R06DN IDEC | In Stock | - | - | - | - | - | IDEC | 10% | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3C | - | - | 3.3 uF | Relays | - | - | - | 210 mA | - | - | C | - | - | - | Industrial Relays | 2.5 mOhm | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | 6 mm | 6 x 3.2 x 2.6 mm | - | - | - | - | - | - | - | - | ||
![]() YC9Z-LCU38A480 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | YC9Z-LCU38A480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | YC1U | - | - | - | Contactors | - | - | - | - | Replacement Coils | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | 480VAC | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHU5AP5 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | YC9Z-RHU5AP5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1U | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3L-S10SDN IDEC | 631 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | EB3L | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3C-T16CSDN IDEC | 805 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | EB3C | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC9Z-LCN125A208 IDEC | 50 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | YC9Z-LCN125A208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | YC1N | - | - | - | Contactors | - | - | - | - | Replacement Coils | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | 208VAC | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC9Z-LCN180A480 IDEC | 50 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | YC9Z-LCN180A480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | YC1N | - | - | - | Contactors | - | - | - | - | Replacement Coils | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | 480VAC | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN5A6P0 IDEC | In Stock | - | - | - | - | - | IDEC | - | 6A (IEC) | - | - | Yellow | - | - | - | - | - | IP20 | - | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | 1.3 | - | - | - | ||
![]() YC9Z-RHN5AP67 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | IDEC | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV8H-L-D6-C1D2 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | Gold Plated | - | IP67 | - | Plastic | 1 | - | - | - | - | - | IDEC | RV8H-L-D6-C1D2 | - | Gold | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | -30 - 80 | -5 - 80 | - | - | - | - | 4 | - | - | Details | - | - | - | - | - | - | RV8H | Spring Clamp | - | - | Relays | - | - | - | - | - | - | - | - | - | Screw Type | C1D2 6mm Relay & Socket Assembled | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | DC6V | - | Industrial Relays | SPDT | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3LS10KDN IDEC | 2187 |
| - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | EB3L | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC9Z-SS1HS IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | YC9Z-SS1HS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1N Mini | - | - | - | Contactors | - | - | - | - | Surge Suppresser | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN100A95P IDEC | In Stock | - | - | - | - | CE, UL | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | YC9Z-RHN100A95P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automatic, Manual | Yes | - | - | - | - | - | - | YC1N | - | Bimetallic | - | Contactors | - | - | - | - | - | - | - | - | - | - | Overload | - | - | - | - | - | - | - | - | - | - | Screw Terminals | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RV8H-S-D18 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | 1.55 kΩ | - | - | - | 6A | Gold Silver Alloy on Silver | - | - | - | Plastic | 1 | - | - | - | - | - | IDEC | RV8H-S-D18 | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | RV8H | Spring Clamp | - | - | Relays | - | - | - | - | - | SPDT | - | 6 A | - | Spring Clamp | 6mm Relay & Socket Assembled | - | 18VDC | Non-Latching | - | 18 V | - | - | - | SPDT | Power Relays | - | DC 18V | - | Industrial Relays | SPDT | - | - | - | - | - | 93.4 mm | - | 6.1 mm | - | Unknown | ||
![]() YC9Z-RHN5A5P0 IDEC | In Stock | - | - | - | 104 | - | IDEC | - | None | None | - | Black | Class 6 = very flexible | Bare | - | - | Numbers | - | - | - | - | According to IEC/EN 60332-1-2 | Yes | - | No | No | IDEC | - | Polyurethane (PUR) | - | Polyurethane (PUR) | - | 72 | 72 | 54 | - | - | 1.5 | 1000 | 1 | - | 7.2 | -50 - 80 | -25 - 80 | - | - | Polyurethane (PUR) | - | - | - | - | - | Foil | None | - | Other | No | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | Yes | Bundle | - | - | Thermal Overloads | - | - | - | Contactor Accessories | - | - | - | No | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN5A2P1 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | IDEC | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 90 | -25 - 90 | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | Thermal Overloads | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3S-BT06D IDEC | In Stock | - | - | - | - | - | IDEC | - | - | - | - | Other | Class 5 = flexible | Tinned | - | - | Colour | - | - | - | 1 | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | EB3S-BT06D | - | - | - | - | - | - | 30.4 | - | - | 0.75 | 500 | - | - | 7.6 | -50 - 180 | 0 - 0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3C-R05DN IDEC | 2141 |
| - | - | - | - | IDEC | - | - | - | - | Black | Class 5 = flexible | Bare | - | - | - | - | - | - | 1 | - | No | - | - | Yes | IDEC | - | - | - | - | - | - | - | 176.8 | - | - | - | - | - | - | 44.2 | -40 - 90 | -15 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3C | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - |