- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Manufacturer Part Number
- RoHS
- Product
- Input Voltage
- Accessory Type
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Shell Material | Housing Material | Weight | Approvals | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Category | Circuit integrity | Coil Voltage AC | CoilResistance | Colour outer sheath | Conductor category | Conductor surface | Contact Current | Contact Materials | Core identification | Degree of protection (IP) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Housing Gender | Insert Arrangement | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Material of contact surface | Material outer sheath | Mating Style | Maximum Operating Temperature | Mfr | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Number of stranding elements | Outer diameter approx. | Package | Pd - Power Dissipation | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Protective sheath | Qualification | Rated current In | RoHS | Screen over stranding | Screen over stranding element | Shell Sizes | Shell Style# | Specification material outer sheath | Stranding element | Temperature Coefficient / Code | Tradename | Unit Weight | Voltage Rating DC | Voltage Temperature Coefficient | Voltage, Rating | Vz - Zener Voltage | Zz - Zener Impedance | Packaging | Series | Tolerance | Termination | Type | Resistance | Number of Positions | Color | Capacitance | Subcategory | Technology | Current Rating | Termination Style | Contact Gender | Output Type | Dielectric | Wire Gauge | Configuration | Max Current Rating | Accessory Type | Throw Configuration | Contact Current Rating | Mating Cycles | Test Current | Terminal Type | Product Type | Operating Temperature Range | Coil Voltage | Coil Type | Voltage Tolerance | Coil Voltage (DC) | Duplex | Zener Current | Shell Plating | Stranding | Contact Configuration | Product | Mounting Angle | Features | Operating Voltage | Vf - Forward Voltage | Input Voltage | Product Category | Contacts | UV resistant | IP Rating | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC9Z-RHU10A38P IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | YC9Z-RHU10A38P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC9Z-LCN300A24 IDEC | 2221 |
| - | - | - | - | - | - | - | Cornell Dubilier - CDE | 0.27 nF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | - | Cornell Dubilier | YC9Z-LCN300A24 | - | - | - | - | + 125 C | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No -RoHS Version Available | - | - | - | - | - | - | 0 PPM / C, 70 PPM / C | - | - | - | - | 50 V | - | - | Bulk | CD5 | 2 % | - | - | - | - | - | 270 pF | Capacitors | - | - | Radial | - | - | - | - | - | - | Replacement Coils | - | - | - | - | - | Mica Capacitors | - 55 C to + 125 C | - | - | - | - | - | - | - | - | - | Mica Standard Dipped Capacitors | - | - | - | - | 24VAC | Mica Capacitors | - | - | - | 5.8 mm | 6.9 mm | 4.1 mm | - | ||
![]() YC9ZLCN180A208 IDEC | 50 |
| - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0805 | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | TT Electronics | YC9Z-LCN180A208 | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | - | - | - | - | 0.000194 oz | - | - | - | - | - | Reel | PCF | - | - | - | 5.62 Ohms | - | - | - | Resistors | Thin Film | - | - | - | - | - | - | - | - | Replacement Coils | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 208VAC | Thin Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() RV8H-S-D6 IDEC | 31 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 170 Ω | - | - | - | - | Gold Silver Alloy on Silver | - | - | Plastic | 1 | - | - | - | - | - | - | - | - | IDEC | RV8H-S-D6 | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RV8H | - | Spring Clamp | - | - | - | - | - | Relays | - | 6 A | - | - | - | - | - | - | - | - | SPDT | 6 A | - | - | Spring Clamp | 6mm Relay & Socket Assembled | - | - | Non-Latching | - | 6 V | - | - | - | - | SPDT | Power Relays | - | - | - | - | DC 6V | Industrial Relays | SPDT | - | - | 93.4 mm | - | 6.1 mm | Unknown | ||
![]() EB3NM2R5D IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3N | - | - | - | - | - | - | - | Relays | - | - | - | - | 2 Safety IO Manual start reset 5 Auxiliary IO | - | - | - | - | - | - | - | - | - | - | Discrete input isolator Redundant output 2 Safety IO Manual start reset DC24V 5 Auxiliary IO | - | - | - | - | - | - | - | - | - | - | - | - | - | DC24V | - | - | Industrial Relays | - | - | - | - | - | - | - | ||
![]() YC9Z-LCN125A120 IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | YC9Z-LCN125A120 | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | Replacement Coils | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | Contactor Accessories | - | - | - | - | - | - | - | ||
![]() EB3C-T08AN IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3C | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | ||
![]() EB3C-T10AN IDEC | 2865 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EB3C | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN5A5P0 IDEC | In Stock | - | - | - | - | - | - | 104 | - | IDEC | - | - | - | None | None | - | - | Black | Class 6 = very flexible | Bare | - | - | Numbers | - | - | - | According to IEC/EN 60332-1-2 | Yes | - | - | - | - | No | No | IDEC | - | Polyurethane (PUR) | - | Polyurethane (PUR) | - | - | - | 72 | 72 | 54 | - | - | - | 1.5 | 1000 | 1 | 7.2 | - | - | -50 - 80 | -25 - 80 | - | Polyurethane (PUR) | - | - | - | Foil | None | - | - | Other | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | Yes | - | - | Bundle | - | Thermal Overloads | - | - | - | - | - | Contactor Accessories | - | No | - | - | - | - | - | ||
![]() YC9Z-RHN5A2P1 IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 - 90 | -25 - 90 | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | Thermal Overloads | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | ||
![]() RV8H-S-D18 IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1.55 kΩ | - | - | - | 6A | Gold Silver Alloy on Silver | - | - | Plastic | 1 | - | - | - | - | - | - | - | - | IDEC | RV8H-S-D18 | - | - | - | - | - | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RV8H | - | Spring Clamp | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | SPDT | 6 A | - | - | Spring Clamp | 6mm Relay & Socket Assembled | - | 18VDC | Non-Latching | - | 18 V | - | - | - | - | SPDT | Power Relays | - | - | - | - | DC 18V | Industrial Relays | SPDT | - | - | 93.4 mm | - | 6.1 mm | Unknown | ||
![]() YC9Z-RHU10A7P5 IDEC | In Stock | - | - | DIN Rail | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | Cadmium, Silver | - | - | - | 1 | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1U | - | Screw | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | 7.5 A | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | ||
![]() YC9Z-RHU10A1P6 IDEC | 44 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | YC9Z-RHU10A1P6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1U | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | ||
![]() HR5S-C2D-T100 IDEC | 2106 |
| - | - | Quadro Mini-Melf-2 | - | - | - | - | Taiwan Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | 0.1 uA | 0.1 uA | - | - | Taiwan Semiconductor | - | - | - | - | - | + 175 C | - | - | - | - | - 65 C | - | SMD/SMT | - | - | - | - | - | 500 mW | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 0.001023 oz | - | - | - | 47 V | 110 Ohms | MouseReel | BZT55C | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | Single | - | - | - | - | - | 2.5 mA | - | Zener Diodes | - | - | - | 5 % | - | - | 0.1 uA | - | - | - | - | - | - | - | 1 V | - | Zener Diodes | - | - | - | 1.6 mm | 3.7 mm | 1.8 mm | - | ||
![]() YC9Z-LCU38A240 IDEC | 50 |
| - | - | 1111 (2828 metric) | - | - | - | - | Vishay / Vitramon | - | 1111 | 2828 | - | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | Vishay | YC9Z-LCU38A240 | - | - | - | - | + 125 C | - | - | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 0.001446 oz | 1 kVDC | - | - | - | - | Reel | VJ QUAD HIFREQ | 0.5 pF | Standard | - | - | - | - | 2.2 pF | Capacitors | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | Replacement Coils | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | - | - | - | - | - | RF Microwave / High Q | - | - | - | - | 240VAC | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 2.59 mm | 2.98 mm | 2.79 mm | - | ||
![]() RV8H-S-AD60 IDEC | 48 |
| - | DIN Rail | - | Zinc Alloy | Zinc | - | - | Amphenol SINE Systems | - | - | - | - | - | 60 V | - | - | - | - | - | Gold Silver Alloy on Silver | - | - | Plastic | 25 | - | - | Male | 24-16 | - | - | - | - | Amphenol | RV8H-S-AD60 | - | - | - | Bayonet | - | - | - | - | - | - | DIN Rail | Free Hanging | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 24 | Plug | - | - | - | DuraMate | - | - | - | - | - | - | - | AHDM | - | Spring Clamp | - | - | 16 Position | Black | - | Circular Connectors | - | 25 A | Crimp | Socket (Female) | - | - | 14 AWG - 10 AWG | - | - | - | SPDT | - | 100 Cycle | - | Spring Clamp | Standard Circular Connector | - | - | - | - | 60 V | - | - | Nickel | - | SPDT | Connectors | Straight | - | - | - | AC/DC 60V | Standard Circular Connector | SPDT | - | IP67, IP69K | - | - | - | - | ||
![]() YC9Z-CNA413M IDEC | 11 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | IDEC | YC9Z-CNA413M | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1N Mini | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | ||
![]() YC9Z-CNA220M IDEC | 11 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 1 | - | - | - | - | - | - | - | - | IDEC | YC9Z-CNA220M | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30 - 70 | -5 - 70 | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1N Mini | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | Auxiliary Contacts | - | - | - | - | - | Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | ||
![]() YC9Z-RHN27A50P IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | 5 | - | - | - | Green | - | - | - | - | - | IP67 | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | 28 | - | - | ||
![]() YC9Z-RHN180A185 IDEC | In Stock | - | - | - | - | - | - | - | CE, UL | IDEC | - | - | - | 5E | - | - | - | Green | - | - | - | - | - | IP20 | - | 1 | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | IDEC | YC9Z-RHN180A185 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1N | - | - | Thermal | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Overload | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | 30 | - | - |