- Manufacturer
- Brand
- Product Category
- Subcategory
- Product Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Manufacturer Part Number
- RoHS
- Product
- Input Voltage
- Accessory Type
Attribute column
Manufacturer
IDEC Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Approvals | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Category | Class | Coil Voltage AC | CoilResistance | Colour outer sheath | Conductor category | Conductor surface | Contact Current | Contact Materials | Core identification | Degree of protection (IP) | Enclosure | Factory Pack QuantityFactory Pack Quantity | Flame retardant | For Use With | Halogen free according to IEC 60754-2 | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material quality | Maximum Operating Temperature | Mfr | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Outer diameter approx. | Package | Part # Aliases | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | RoHS | Surface protection | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Capacitance | Subcategory | Power Rating | Max Power Dissipation | Technology | Current Rating | Frequency | Termination Style | Case Code (Metric) | Case Code (Imperial) | Number of Contacts | Operating Supply Voltage | Voltage | Max Supply Voltage | Min Supply Voltage | Termination Type | Max Current Rating | Test Frequency | Operating Supply Current | Nominal Supply Current | Number of Poles | Throw Configuration | Contact Current Rating | Response Time | Fuse Type | Breaking Capacity @ Rated Voltage | Terminal Type | Product Type | Operating Temperature Range | ESR | Coil Voltage | Coil Type | Gain | Max Frequency | Coil Voltage (DC) | Noise Figure | P1dB | Contact Configuration | Product | Features | Input Voltage | Product Category | Contacts | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC9Z-RHU80A325 IDEC | In Stock | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | 0805 | 2012 | - | - | - | - | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | TE Connectivity | YC9Z-RHU80A325 | - | + 155 C | - | - | - 55 C | - | PCB Mount | - | - | - | - | 1676156-1 | - | - | - | - | - | 0.000194 oz | - | - | 200 V | - | Cut Tape | RN73 | - | 0.1 % | - | - | - | 10 PPM / C | SMD High Power Precision Resistor | 113 kOhms | - | - | - | Resistors | 100 mW (1/10 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to + 155 C | - | - | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | - | 0.55 mm | 2 mm | 1.25 mm | - | ||
![]() YC9Z-RHU10A225 IDEC | 48 |
| - | - | - | - | - | - | - | Amphenol Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | Positronic | YC9Z-RHU10A225 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1U | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | ||
![]() EB3C-T16CSDCN IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | - | 200 V | - | - | EB3C | - | 1 % | - | - | - | 100 ppm/°C | - | 1.62 kΩ | Thick Film | - | - | Relays | 125 mW | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | ||
![]() RV8H-S-D9 IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 485 Ω | - | - | - | 6A | Gold Silver Alloy on Silver | - | - | Plastic | 1 | - | - | - | - | - | - | IDEC | RV8H-S-D9 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | RV8H | - | - | - | - | Spring Clamp | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 6 A | - | - | - | Spring Clamp | 6mm Relay & Socket Assembled | - | - | 9VDC | Non-Latching | - | - | 9 V | - | - | SPDT | Power Relays | - | DC 9V | Industrial Relays | SPDT | 93.4 mm | - | 6.1 mm | Unknown | ||
![]() YC9Z-RHU10A7P5 IDEC | In Stock | - | - | DIN Rail | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | Cadmium, Silver | - | - | - | 1 | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | YC1U | - | - | - | - | Screw | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | ||
![]() EB3L-S16CSDN IDEC | 983 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | Bulk | - | - | - | Active | Non-Compliant | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | ||
![]() EB3C-T06DN IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | EB3C | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | ||
![]() YC9Z-RHU10A12P IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Miscellaneous | D215FA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | YC1U | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | ||
![]() RV8H-S-D9-C1D2 IDEC | 14 |
| - | - | Through Hole | Radial Bend Cylinder | - | - | CCC, CSA, UL | IDEC | - | - | - | - | - | -- | - | - | - | - | - | - | Gold Silver Alloy on Silver | - | - | Plastic | 1 | - | - | - | -- | - | - | IDEC | RV8H-S-D9-C1D2 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 1kV | - | -40°C ~ 90°C | Bulk | PV | 0.406 Dia x 1.496 L (10.30mm x 38.00mm) | - | Active | -- | Screw Terminals | - | - | 485 Ω | - | Solar (Photovoltaic) | - | Relays | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Cartridge | 50kA | Spring Clamp | C1D2 6mm Relay & Socket Assembled | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | -- | DC 9V | Industrial Relays | SPDT | - | - | - | - | ||
![]() EB3L-S16CKDN IDEC | 820 |
| - | Surface Mount | - | - | 32 | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | EB3L | - | - | - | - | - | - | - | - | - | - | - | Relays | - | 1.5 W | - | - | 250 MHz | - | - | - | - | 5 V | - | 5.25 V | 4.75 V | - | - | 50 MHz | 245 mA | 240 mA | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | 19.5 dB | 250 MHz | - | 6 dB | 17 dBm | - | - | - | - | Industrial Relays | - | - | - | - | - | ||
![]() GT5P-N3SAD24 IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | GT5P-N3SAD24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Time Delay & Timing Relays | - | - | - | - | - | ||
![]() RV8H-L-D9-C1D2 IDEC | 48 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | Gold Plated | - | - | Plastic | 1 | - | - | - | - | - | - | IDEC | RV8H-L-D9-C1D2 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | RV8H | - | - | - | - | Spring Clamp | - | - | 485 Ω | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Type | C1D2 6mm Relay & Socket Assembled | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | DC18V | Industrial Relays | SPDT | - | - | - | - | ||
![]() SU2S-21L IDEC | 17 | - | - | - | DIN Rail | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | RU2 | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SU | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | 12A | - | - | - | - | 8 | - | 300V ac | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | ||
![]() RV8H-S-D12 IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | 820 Ω | - | - | - | 6A | Gold Silver Alloy on Silver | - | - | Plastic | 1 | - | - | - | - | - | - | IDEC | RV8H-S-D12 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | RV8H | - | - | - | - | Spring Clamp | - | - | - | - | - | - | Relays | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | 6 A | - | - | - | Spring Clamp | 6mm Relay & Socket Assembled | - | - | 12VDC | Non-Latching | - | - | 12 V | - | - | SPDT | Power Relays | - | DC 12V | Industrial Relays | SPDT | 93.4 mm | - | 6.1 mm | No SVHC | ||
![]() YC9Z-RHN5A2P5 IDEC | In Stock | - | - | - | - | - | - | Steel | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactor Accessories | - | - | - | - | - | ||
![]() RV8H-S-AD18 IDEC | 44 |
| - | - | Lead Size - 16AWG | - | - | - | - | IDEC | - | - | - | - | - | - | 18 V | 1.345 kΩ | - | - | - | 6A | Gold Plated | - | - | Plastic | 1 | - | - | - | - | - | - | ELECTROCUBE | RV8H-S-AD18 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | Protective clear wrap avail on all wrap&fill caps | RV8H | 1.73mm x 1.28mm x .96mm | +/-5 | - | - | Spring Clamp | - | - | - | - | - | 2.5uF | Relays | - | - | - | 6 A | - | - | - | - | - | - | 700VDC | - | - | - | - | - | - | - | - | SPDT | 6 A | - | - | - | Spring Clamp | 6mm Relay & Socket Assembled | - | 4.5mOhm | 18V | Non-Latching | - | - | 18 V | - | - | SPDT | Power Relays | - | AC/DC 18V | Industrial Relays | SPDT | 93.4 mm | - | 6.1 mm | Unknown | ||
![]() SJ1S-21L IDEC | 26 | - | - | - | DIN Rail | - | - | - | - | Cornell Dubilier - CDE | 2.4 nF | 0.0024 uF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 | - | RJ & RF2S | - | - | - | - | Cornell Dubilier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | Bulk | CDV30 | - | - | - | - | - | - | - | - | - | - | 2400 pF | Capacitors | - | - | - | 8A | - | Push-In | - | - | 5 | - | 300V ac | - | - | Push In | - | - | - | - | 1 Pole | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | - | - | - | - | - | ||
![]() RV8H-L-AD18-C1D2 IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 5E | - | - | - | Blue | - | - | - | Gold Plated | - | IP67 | Plastic | 1 | According to IEC/EN 60332-3-24 | - | - | - | - | - | IDEC | RV8H-L-AD18-C1D2 | - | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | RV8H | - | - | - | - | Screw Terminals | - | - | 1.345 kΩ | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Type | C1D2 6mm Relay & Socket Assembled | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | AC/DC 18V | Industrial Relays | SPDT | - | 2 | - | - | ||
![]() EB3C-T05AN IDEC | In Stock | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Tinned | - | - | Colour | - | - | 1 | According to IEC/EN 60332-1-2 | - | No | - | No | No | IDEC | - | - | - | - | 58.2 | - | - | - | 1 | 500 | 9.7 | - | - | -50 - 180 | -25 - 180 | - | - | - | - | - | - | - | - | - | EB3C | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | ||
![]() EB3L-S08CSDN IDEC | 2784 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | Black | Class 5 = flexible | Tinned | - | - | - | - | - | 1 | - | - | No | - | - | No | IDEC | - | - | - | - | 45 | - | - | - | 2.5 | - | 9 | - | - | -45 - 120 | -35 - 90 | - | Non-Compliant | - | - | - | - | - | - | - | EB3L | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial Relays | - | - | - | - | - |