- Manufacturer
- Product Type
- Brand
- Product Category
- Subcategory
- Product
- Factory Pack QuantityFactory Pack Quantity
- Series
- Auxiliary Contacts
- Input Voltage
- RoHS
- Manufacturer Part Number
Attribute column
Manufacturer
IDEC Contactors (Electromechanical)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Weight | Shape | Package Cooled | Material Finish | Ambient temperature | Brand | Category | Circuit integrity | Colour outer sheath | Conductor category | Conductor surface | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connection 1 | Connection 2 | Core identification | Degree of protection (IP) | Degree of protection (IP), mounted | Diameter conductor | Diameter plug-in contact | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | Inflammability class of insulation material according to with UL94 | Locking mechanism | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material contact | Material core insulation | Material housing | Material of contact surface | Material outer sheath | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Model | Mounting Styles | Nominal cross section conductor | Nominal current | Nominal voltage | Nominal voltage U | Number of stranding elements | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Protective sheath | RoHS | Screen over stranding | Screen over stranding element | Specification material outer sheath | Spiralized cable | Stranding element | Temperature resistance | Type of electric connection | With cord switch | With protective conductor | Packaging | Series | Tolerance | Part Status | Type | Capacitance | Subcategory | Technology | Depth | Frequency | Voltage | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Product Type | Duplex | Stranding | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Product | Input Voltage | Product Category | Auxiliary Contacts | UV resistant | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YC9Z-CAA431 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | Electromechanical Contactors | - | - | - | - | - | - | Contactors - Electromechanical | - | - | - | - | - | - | ||
![]() YC1U-18A110 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1U | - | - | - | - | Contactors | - | - | - | - | - | - | - | Contactor | - | - | - | - | Contactors | 110VAC | Contactors - Electromechanical | 1NO-1NC | - | - | - | - | - | ||
![]() YC1U-16BA240 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1U | - | - | - | - | Contactors | - | - | - | - | - | - | - | Contactor | - | - | - | - | Contactors | 240VAC | Contactors - Electromechanical | 1NO | - | - | - | - | - | ||
![]() YC9Z-RHN10AP45 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YC1N-125A208 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | 5E | - | Green | - | - | - | - | - | - | - | IP67 | - | - | - | 1 | No | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | YC1N | - | - | - | - | Contactors | - | - | - | - | - | - | - | Contactor | - | - | - | - | Contactors | 208VAC | Contactors - Electromechanical | 2NO-2NC | - | - | - | 25 | - | ||
![]() YC1U-16BA480 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | Black | - | - | - | - | Other | Free conductor end | - | IP67 | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | Polyurethane (PUR) | - | - | - | - | - | 2.5 | 16 | 0 - 600 | - | - | 8.8 | - | - | - | - | - | - | - | No | - | -50 - 80 | - | No | Yes | - | YC1U | - | - | - | - | Contactors | - | - | 0 - 300 | - | - | - | - | Contactor | - | - | - | - | Contactors | 480VAC | Contactors - Electromechanical | 1NO | - | - | - | 30 | - | ||
![]() YC1N-125A220 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | YC1N | - | - | - | - | Contactors | - | - | - | - | - | - | - | Contactor | - | - | - | - | Contactors | 220VAC | Contactors - Electromechanical | 2NO-2NC | - | - | - | - | - | ||
![]() YC1U-11BA120 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | 1 | - | - | Other | Double locking levers | - | - | IDEC | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | YC1U | - | - | - | - | Contactors | - | 93.5 | - | - | - | - | - | Contactor | - | - | - | - | Contactors | 120VAC | Contactors - Electromechanical | 1NO | Yes | - | 76 | - | 43 | ||
![]() YC1N-6BA24 IDEC | In Stock | - | - | Brass/Phosphour Bronze Contact Pin | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | PINREX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | Insulation Resistance - 5000mOhm Min. | YC1N Mini | Contact Resistance - 15mOhm Max. | - | - | - | Contactors | - | - | - | 0.75 Amp | - | - | - | Contactor | - | - | - | - | Contactors | 24VAC | Contactors - Electromechanical | 1NO | - | - | - | - | - | ||
![]() YC1U-38A208 IDEC | In Stock | - | - | - | - | 104 | - | - | - | - | IDEC | None | None | Black | Class 6 = very flexible | Bare | - | - | - | - | Colours and numbers | - | - | - | - | 1 | According to IEC/EN 60332-1-2 | Yes | - | - | No | No | IDEC | - | - | Polyurethane (PUR) | - | - | Polyurethane (PUR) | 72 | 72 | 54 | - | - | 1.5 | - | - | 1000 | 1 | 7.2 | -50 - 80 | -20 - 80 | Polyurethane (PUR) | - | Foil | None | Other | - | No | - | - | - | - | - | YC1U | - | - | - | - | Contactors | - | - | - | - | - | - | - | Contactor | Yes | Bundle | - | - | Contactors | 208VAC | Contactors - Electromechanical | 1NO-1NC | No | - | - | - | - | ||
![]() YC1U-11BA220 IDEC | In Stock | - | - | - | - | - | - | - | - | -40 - 125 | IDEC | - | - | - | - | - | 4 - 4 | 4 - 4 | - | - | - | - | - | - | 4 | 1 | - | - | - | - | - | - | IDEC | - | Other copper alloys | - | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp connection | - | - | - | YC1U | - | - | - | - | Contactors | - | - | - | - | - | - | - | Contactor | - | - | - | - | Contactors | 220VAC | Contactors - Electromechanical | 1NO | - | - | - | - | - | ||
![]() YC1U-16BA208 IDEC | In Stock | - | - | - | - | 41 | - | - | - | - | IDEC | None | - | Black | Class 5 = flexible | Bare | - | - | - | - | Numbers | - | - | 1.42 | - | 1 | - | Yes | - | - | - | Yes | IDEC | - | - | Polyurethane (PUR) | - | - | Other | 35 | 35 | 62 | - | - | 0.5 | - | - | 300 | 1 | 5.3 | -50 - 120 | -25 - 90 | Polyurethane (PUR) | - | Foil | Foil | Other | - | No | - | - | - | - | - | YC1U | - | - | - | - | Contactors | - | - | - | - | - | - | - | Contactor | Yes | Bundle | - | - | Contactors | 208VAC | Contactors - Electromechanical | 1NO | Yes | - | - | - | - | ||
![]() YC1U-16BA120 IDEC | In Stock | - | - | - | - | - | - | - | - | - | Royalohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | Royalohm | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | General Purpose Thick Film | - | - | - | - | Resistors | Thick Film | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Contactors | 120VAC | Thick Film Resistors - SMD | 1NO | - | - | - | - | - | ||
![]() YC1A-22D24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | Cornell Dubilier - CDE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | Cornell Dubilier | YC1A-22D24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | SLPX | - | - | - | 270 uF | Capacitors | - | - | - | - | - | - | - | Electrolytic Capacitors | - | - | - | - | Contactors | - | Aluminum Electrolytic Capacitors - Snap In | - | - | - | - | - | - | ||
![]() YC1U-65RA24 IDEC | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | YC1U-65RA24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | Contactors | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | Electromechanical Contactors | - | - | -- | -- | Contactors | - | Contactors - Electromechanical | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() YC1U-65RA480 IDEC | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | YC1U-65RA480 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | Contactors | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | Electromechanical Contactors | - | - | -- | -- | Contactors | - | Contactors - Electromechanical | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() YC1U-22A120 IDEC | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | YC1U-22A120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | Contactors | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | Electromechanical Contactors | - | - | -- | -- | Contactors | - | Contactors - Electromechanical | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() YC1U-22A208 IDEC | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | YC1U-22A208 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | Contactors | - | - | - | - | Push Pin | 1.181 (30.00mm) | 3.93°C/W @ 100 LFM | Electromechanical Contactors | - | - | -- | -- | Contactors | - | Contactors - Electromechanical | - | - | -- | - | 1.378 (35.00mm) | 1.378 (35.00mm) | ||
![]() YC1U-65RA220 IDEC | In Stock | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | YC1U-65RA220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | pushPIN™ | - | Active | Top Mount | - | Contactors | - | - | - | - | Push Pin | 0.394 (10.00mm) | 20.30°C/W @ 100 LFM | Electromechanical Contactors | - | - | -- | -- | Contactors | - | Contactors - Electromechanical | - | - | -- | - | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() YC1N-6BA120 IDEC | In Stock | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | YC1N Mini | - | - | - | - | Contactors | - | - | - | - | - | - | - | Contactor | - | - | - | - | Contactors | 120VAC | Contactors - Electromechanical | 1NO | - | - | - | - | - |