- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Weight | Number of Terminals | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | RoHS | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Subcategory | Power Rating | Voltage - Rated DC | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Must Release Voltage | Coil Voltage (DC) | Product | Features | Product Category | Coil Termination | Contacts | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU4S-D24 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | 14 | 35g | - | - | - | - | 605Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2005 | RU | Active | Not Applicable | Solder | EAR99 | - | - | 1W | - | 6A | Plug In | 250V | CE, CSA, TUV, cULus | 250V | 6A | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 44.7mA | - | 19.2VDC | 2.4VDC | 24V | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | 35mm | - | 27.5mm | Unknown | ROHS3 Compliant | ||
![]() RJ1S-CL-A24 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | 5 | 19g | - | - | - | 24V | 243Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2005 | RJ | Active | Not Applicable | PC Pin | EAR99 | - | - | 900mW | 30V | 12A | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | CE, CSA, UL, VDE | 250V | 12A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 24VAC | Non Latching | 250VAC - Nom | 41.1mA | 10ms | 19.2VAC | 7.2VAC | - | - | Lighted Indicator | - | - | - | 28mm | - | 12.7mm | Unknown | ROHS3 Compliant | ||
![]() SY4S-51 Idec | In Stock | - | - | - | - | - | - | - | 14 | - | IDEC | - | - | - | - | 1 | IDEC | - | - | - | Details | 300V | - | - | - | RYRM | - | - | - | - | - | Relays | - | - | 7A | - | - | - | - | - | - | - | - | - | - | - | Solder Terminal/Quick Connect | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | ||
![]() RU2S-D24 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | 8 | 35g | - | - | - | - | 605Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2005 | RU | Active | Not Applicable | Solder | - | - | - | 1W | - | 10A | Plug In | 250V | CE, CSA, TUV, cULus | 250V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 20ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 44.7mA | - | 19.2VDC | 2.4VDC | 24V | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | 35mm | - | 27.5mm | Unknown | ROHS3 Compliant | ||
![]() RL2B-T-D24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 303 Ohms | Silver Alloy (Ag) | - | 1 | - | RL2B-T-D24 | - | Flange Mount | Details | - | - | - | - | RL | - | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | 25 A | Quick Connect | - | - | - | - | - | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 79 mA | - | - | - | - | Power Relays | - | - | Quick Connect | - | 35 mm | 67 mm | 33 mm | - | - | ||
![]() RJ1S-C-A24 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | 5 | - | - | - | - | 24V | 243Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2005 | RJ | Active | Not Applicable | Plug | EAR99 | - | - | - | 30V | 12A | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | CE, CSA, UL, VDE | 250V | 12A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 24VAC | Non Latching | 250VAC - Nom | 37.5mA | 10ms | 19.2VAC | 7.2VAC | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RL1B-D-D12 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | Silver Alloy (Ag) | - | 1 | - | RL1B-D-D12 | - | DIN Rail Mount | Details | - | - | - | - | RL | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | 30 A | Screw | - | - | - | - | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 160 mA | - | - | - | - | Power Relays | - | - | Screw | - | 39.5 mm | 50 mm | 54 mm | - | - | ||
![]() RL2B-D-A200 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | 1 | - | RL2B-D-A200 | - | DIN Rail Mount | Details | - | - | - | - | RL | - | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | 25 A | Screw | - | - | - | - | - | 200 VAC to 240 VAC | Non-Latching | 250 VAC, 30 VDC | 8.1 mA | - | - | - | - | Power Relays | - | - | Screw | - | 39.5 mm | 50 mm | 54 mm | - | - | ||
![]() RJ2S-CLD1-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 47.2 Ohms | Silver Nickel (AgNi) | - | 1 | - | RJ2S-CLD1-D5 | - | Panel Mount | - | - | - | - | - | RJ | - | - | - | - | Slim | - | - | - | - | - | - | - | - | - | - | - | 8 A | Plug In | - | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | Plug In | - | 25.3 mm | 28.8 mm | 12.7 mm | - | - | ||
![]() RJ1S-CLD1-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 47.2 Ohms | Silver Nickel (AgNi) | - | 1 | - | RJ1S-CLD1-D5 | - | Panel Mount | - | - | - | - | - | RJ | - | - | - | - | Slim | - | - | - | - | - | - | - | - | - | - | - | 16 A | Plug In | - | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | Plug In | - | 28 mm | 31 mm | 12.7 mm | - | - | ||
![]() RJ2S-CL-D12 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | 8 | 19g | - | - | - | - | 271Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2005 | RJ | Active | Not Applicable | PC Pin | EAR99 | - | - | 530mW | 30V | 8A | Plug In | 250V | CE, CSA, UL, VDE | 250V | 8A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC - Nom | 48mA | 10ms | 8.4VDC | 1.2VDC | 12V | - | Lighted Indicator | - | - | - | 27mm | - | 12.7mm | - | ROHS3 Compliant | ||
![]() RJ1V-AH-D100 Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA | IDEC | - | 18.87 kOhms | Silver Nickel Alloy | Plastic | 1 | IDEC | RJ1V-AH-D100 | DIN Rail | PCB Mount | Yes | - | - | - | - | RJ | - | - | Screw Terminals | - | Slim | Relays | - | - | - | - | - | - | - | - | - | - | 16 A | Solder Pin | - | - | - | General Purpose Relays | - | 100 VDC to 110 VDC | Non-Latching | 250 VAC, 30 VDC | 5.3 mA to 5.8 mA | - | - | - | - | Power Relays | - | General Purpose Relays | Solder Pin | 1NO | 25.5 mm | 29 mm | 12.7 mm | - | - | ||
![]() RH4B-ULAC200V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | 1 | - | RH4B-ULAC200V | - | PCB Mount | - | - | - | - | - | RH | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | 200 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | Solder Pin | - | 35.6 mm | 41 mm | 27.5 mm | - | - | ||
![]() RJ2S-CD1-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 47.2 Ohms | Silver Nickel (AgNi) | - | 1 | - | RJ2S-CD1-D5 | - | Panel Mount | - | - | - | - | - | RJ | - | - | - | - | Slim | - | - | - | - | - | - | - | - | - | - | - | 8 A | Plug In | - | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | 106 mA | - | - | - | - | Power Relays | - | - | Plug In | - | 25.3 mm | 28.8 mm | 12.7 mm | - | - | ||
![]() RL1N-D-A200 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | 1 | - | RL1N-D-A200 | - | DIN Rail Mount | Details | - | - | - | - | RL | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | 30 A | Screw | - | - | - | - | - | 200 VAC to 240 VAC | Non-Latching | 250 VAC, 30 VDC | 8.1 mA | - | - | - | - | Power Relays | - | - | Screw | - | 53.4 mm | 50 mm | 54 mm | - | - | ||
![]() RJ2S-C-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 47.2 Ohms | Silver Nickel (AgNi) | - | 1 | - | RJ2S-C-D5 | - | Panel Mount | - | - | - | - | - | RJ | - | - | - | - | Slim | - | - | - | - | - | - | - | - | - | - | - | 8 A | Plug In | - | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | 106 mA | - | - | - | - | Power Relays | - | - | Plug In | - | 25.3 mm | 28.8 mm | 12.7 mm | - | - | ||
![]() RL2N-T-A100 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | 1 | - | RL2N-T-A100 | - | Flange Mount | Details | - | - | - | - | RL | - | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | 25 A | Quick Connect | - | - | - | - | - | 100 VAC to 120 VAC | Non-Latching | 250 VAC, 30 VDC | 16.6 mA | - | - | - | - | Power Relays | - | - | Quick Connect | - | 49 mm | 67 mm | 33 mm | - | - | ||
![]() RH1B-ULCAC220V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 25892 Ohms | Silver Cadmium Oxide (AgCdO) | - | 1 | - | RH1B-ULCAC220V | - | PCB Mount | Details | - | - | - | - | RH | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | 220 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 4.1 mA | - | - | - | - | Power Relays | - | - | Solder Pin | - | 35.6 mm | 27.5 mm | 14 mm | - | - | ||
![]() RJ1S-CD1-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 47.2 Ohms | Silver Nickel (AgNi) | - | 1 | - | RJ1S-CD1-D5 | - | Panel Mount | - | - | - | - | - | RJ | - | - | - | - | Slim | - | - | - | - | - | - | - | - | - | - | - | 16 A | Plug In | - | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | 106 mA | - | - | - | - | Power Relays | - | - | Plug In | - | 28 mm | 31 mm | 12.7 mm | - | - | ||
![]() RH3B-D-DC125V IDEC | In Stock | - | - | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | Silver Cadmium Oxide (AgCdO) | - | 1 | - | RH3B-D-DC125V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | - | - | - | - | RH | - | - | .187 in. Flat Blade | - | Compact | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | Solder Pin | 3PDT | 35.6 mm | 31 mm | 27.5 mm | - | - |