- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Maximum Switching Current | Mounting | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Pin Count | Termination Style | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Coil Voltage (DC) | Contact Arrangement | Contact Configuration | Product | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RH1V2-UAC100V IDEC | In Stock | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | - | RH1V2-UAC100V | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | Yes | - | - | RH | PCB Pin | Compact | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 100 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | - | Solder Pin | SPDT | - | - | 35.6 mm | 27.5 mm | 14 mm | - | ||
![]() RJ1S-CLD-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | 47.2 Ohms | Silver Nickel (AgNi) | - | - | 1 | - | - | RJ1S-CLD-D5 | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | RJ | - | Slim | - | - | - | - | - | - | - | - | - | 16 A | Plug In | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | - | Plug In | - | - | - | 28 mm | 31 mm | 12.7 mm | - | ||
![]() RU2V-NF-D24 IDEC | In Stock | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | 605 Ohms | Silver Alloy (Ag) | - | - | 1 | - | - | RU2V-NF-D24 | - | 10 A | PCB | PCB Mount | - | - | - | - | - | - | - | - | RU | PCB Pin | Universal | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 44.7 mA | 1 W | - | - | - | Power Relays | - | - | - | - | DPDT | - | - | 35 mm | 27.5 mm | 21 mm | - | ||
![]() RU42S-A24 IDEC | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | Gold Plated, Silver Nickel | - | Plastic | 1 | - | - | RU42S-A24 | - | - | Plug In | - | - | - | - | - | - | Details | - | - | RU | .110 in. Flat Blade | Universal | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | - | - | - | - | - | - | - | - | - | 4PDT | Power Relays | 24VAC | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() RH3B-UAC32V IDEC | In Stock | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | - | RH3B-UAC32V | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | Yes | - | - | RH | .187 in. Flat Blade | Compact | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 32 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | - | Solder Pin | 3PDT | - | - | 35.6 mm | 31 mm | 27.5 mm | - | ||
![]() RH4B-UAC50V IDEC | In Stock | - | - | Socket | - | 14 | CE, CSA, cURus, TUV | - | 50 V | - | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | - | RH4B-UAC50V | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | Yes | - | - | RH | .187 in. Flat Blade | Compact | 40 °C | -25 °C | - | - | - | 110 V | 10 A | 4PDT | 30 V | 10 A | Solder Pin | - | - | - | - | 50 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | - | Solder Pin | 4PDT | - | - | 35.6 mm | 41 mm | 27.5 mm | - | ||
![]() RU42V-NF-D24 IDEC | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | Gold Plated, Silver Nickel | - | Plastic | 1 | - | - | RU42V-NF-D24 | - | - | PCB, Thru-Hole | - | - | - | - | - | - | Details | - | - | RU | PCB Pin | Universal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() RY2S-ULDC12V IDEC | In Stock | - | - | - | Dust Cover | - | - | - | - | 188 mOhms | Silver (Ag) | 1.2VDC | - | 1 | Yes | - | - | 90W/660VA | 3 A | - | Panel Mount | -25C to 55C | 9.6VDC | 14(mm) | No | Non-Latching | - | Unsealed | 30(V) | RYRM | - | Miniature | - | - | - | 8 | QUICK CONNECT/PC PIN | - | - | - | - | 3 A | Plug In | 2 Form C | Blade Plug-In | - | 20(ms) | 12 VDC | Non-Latching | 220 VAC, 30 VDC | 64 mA | 800 mW | 12 | DPDT | DPDT | Power Relays | 12VDC | No | - | - | - | 220(V) | 27.5(mm) | 35.6 mm | 27.5 mm | 14 mm | 41(mm) | ||
![]() RY2KS-UAC24V IDEC | In Stock | - | - | - | - | - | - | - | - | 132 Ohms | Silver (Ag) | - | - | 1 | - | - | - | - | 3 A | - | Panel Mount | - | - | - | - | - | - | - | - | RY2KS | - | Miniature | - | - | - | - | - | - | - | - | - | 3 A | Plug In | - | Blade Plug-In | - | - | 24 VAC | Dual Coil Latching | 250 VAC, 125 VDC | 58 mA | - | - | - | DPDT | Power Relays | 24VAC | - | - | - | - | - | - | 55.3 mm | 27.5 mm | 21 mm | - | ||
![]() RU42S-CD-D110 IDEC | In Stock | - | - | - | - | - | CE, CSA, UL | - | - | - | Gold Plated, Silver Nickel | - | Plastic | 1 | - | - | RU42S-CD-D110 | - | - | Plug In | - | - | - | - | - | - | Details | - | - | RU | .110 in. Flat Blade | Universal | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | - | - | - | - | - | - | - | - | - | 4PDT | Power Relays | 110VDC | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() RY2S-UCAC12V IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | - | IDEC | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | RYRM | - | Miniature | - | - | Relays | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | DPDT | Power Relays | 12VAC | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() RY2S-ULDC48V IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | - | IDEC | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | RYRM | - | Miniature | - | - | Relays | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | DPDT | Power Relays | 48VDC | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() RL2N-D-D12 IDEC | In Stock | - | - | - | - | - | - | - | - | 75 Ohms | Silver Alloy (Ag) | - | - | 1 | - | - | RL2N-D-D12 | - | - | - | DIN Rail Mount | - | - | - | - | - | Details | - | - | RL | - | 2 Poles Power Relay | - | - | - | - | - | - | - | - | - | 25 A | Screw | - | - | - | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 160 mA | - | - | - | - | Power Relays | - | - | - | Screw | - | - | - | 53.4 mm | 50 mm | 54 mm | - | ||
Tiny WHSL | In Stock | - | - | - | Dust Cover | - | - | - | - | 12250(ohm) | Silver/Gold Plated | 11VDC | - | - | Yes | - | - | 150W/1.2KVA | - | - | Socket | -25C to 55C | 88VDC | 21(mm) | No | Non-Latching | - | Unsealed | 30(V) | - | - | Miniature Relay | - | - | - | 14 | QUICK CONNECT/PC PIN | - | - | - | - | 5(A) | - | 4 Form C | - | - | 20(ms) | - | - | - | 9(mA) | - | 100/110 | 4PDT | - | - | - | No | - | - | - | 240(V) | 27.5(mm) | - | - | - | 42(mm) | ||
![]() RY4S-U-DC12 IDEC | In Stock | - | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Plastic | - | - | IDEC | RY4S-UDC12V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | ||
![]() RY2V-ULAC12V IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | - | IDEC | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | RYRM | - | Miniature | - | - | Relays | - | - | - | - | - | - | - | - | - | PCB | PCB Mount Relay | - | - | - | - | - | - | - | - | DPDT | Power Relays | 12VAC | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() RR2BA-ULC-DC110 IDEC | In Stock | - | - | - | - | - | - | - | - | - | Silver | - | Plastic | - | - | IDEC | RR2BA-ULCDC110V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR3P-UDC32V IDEC | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Midget | - | - | Relays | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | ||
![]() RR3PA-UL-DC48 IDEC | In Stock | - | - | - | - | - | - | - | - | - | Silver | - | Plastic | - | - | IDEC | RR3PA-ULDC48V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | ||
![]() RY42S-U-DC12 IDEC | In Stock | - | - | - | - | - | - | - | - | - | Silver Palladium Alloy | - | Plastic | - | - | IDEC | RY42S-U-DC12 | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - |