- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | CoilResistance | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | RoHS | Series | Termination | Type | Subcategory | Current Rating | Throw Configuration | Contact Current Rating | Contact Termination | Terminal Type | Product Type | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Contact Configuration | Product | Input Voltage | Product Category | Coil Termination | Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR1BA-ULC-AC240 IDEC | In Stock | - | - | - | - | - | Silver | Plastic | - | IDEC | RR1BA-ULC-AC240-IDEC | Plug In | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RR2BA-ULC-AC24 IDEC | In Stock | - | - | - | - | - | Silver | Plastic | - | IDEC | RR2BA-ULCAC24V | Plug In | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RR2BA-ULC-AC240 IDEC | In Stock | - | - | - | - | - | Silver | Plastic | - | IDEC | RR2BA-ULCAC240V | Plug In | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RR2P-D-DC24 IDEC | In Stock | - | - | CE, CSA | - | - | Silver | Plastic | - | IDEC | RR2P-D-DC24V | DIN Rail | - | No | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RR2P-UL-DC12 IDEC | In Stock | - | - | - | - | - | Silver | Plastic | - | IDEC | RR2P-ULDC12V | Plug In | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RR3B-UL-AC6 IDEC | In Stock | - | - | - | - | - | Silver | Plastic | - | IDEC | RR3B-ULAC6V | Plug In | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RR3PA-UC-DC110 IDEC | In Stock | - | - | - | - | - | Silver | Plastic | - | IDEC | RR3PA-UCDC110V | Plug In | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RY2S-UT-DC12 IDEC | In Stock | - | - | - | - | - | Silver Gold Plated | Plastic | - | IDEC | RY2S-UTDC12V | Top Flange | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RR3PA-UCAC50V IDEC | In Stock | - | - | - | IDEC | - | - | - | - | IDEC | - | - | - | - | - | - | Midget | Relays | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | Power Relays | - | General Purpose Relays | - | - | - | - | - | ||
![]() RY22S-ULD-DC24V IDEC | In Stock | - | - | - | IDEC | - | - | - | - | IDEC | - | - | - | - | - | - | Miniature | Relays | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | Power Relays | - | General Purpose Relays | - | - | - | - | - | ||
![]() RH2B-UD-CDC24V IDEC | In Stock | - | - | - | - | 650 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | PCB Mount | - | RH | - | Compact | - | - | - | 10 A | Solder Pin | - | - | 24 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 36.9 mA | - | Power Relays | - | - | Solder Pin | - | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH4V2-D-DC12V IDEC | In Stock | - | - | - | - | 96 Ohms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | PCB Mount | - | RH | - | Compact | - | - | - | 10 A | Solder Pin | - | - | 12 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 125 mA | - | Power Relays | - | - | Solder Pin | - | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RH4B-LD-DC48V IDEC | In Stock | - | - | - | - | 1.55 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | PCB Mount | - | RH | - | Compact | - | - | - | 10 A | Solder Pin | - | - | 48 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 31 mA | - | Power Relays | - | - | Solder Pin | - | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RH2B-ULC-DC125V IDEC | In Stock | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | PCB Mount | - | RH | - | Compact | - | - | - | 10 A | Solder Pin | - | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | Power Relays | - | - | Solder Pin | - | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH1B-UDC48V IDEC | In Stock | - | - | - | - | 2660 Ohms | Silver Cadmium Oxide (AgCdO) | - | 1 | - | - | - | PCB Mount | Details | RH | - | Compact | - | - | - | 10 A | Solder Pin | Blade Plug-In | - | 48 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 18 mA | SPDT | Power Relays | 48VDC | - | Solder Pin | - | 35.6 mm | 27.5 mm | 14 mm | ||
![]() RH3B-ULAC230V IDEC | 34 |
| - | CE, CSA, cURus, TUV | - | - | Silver Cadmium Oxide (AgCdO) | - | 1 | - | RH3B-ULAC230V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | RH | .187 in. Flat Blade | Compact | - | - | - | 10 A | Solder Pin | - | - | 230 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | Power Relays | - | - | Solder Pin | 3PDT | 35.6 mm | 31 mm | 27.5 mm | ||
![]() RH4B-UAC200V IDEC | 34 |
| - | CE, CSA, cURus, TUV | - | - | Silver Cadmium Oxide (AgCdO) | - | 1 | - | RH4B-UAC200V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | RH | .187 in. Flat Blade | Compact | - | - | - | 10 A | Solder Pin | - | - | 200 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | Power Relays | - | - | Solder Pin | 4PDT | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RH2B-UDC125V IDEC | 34 |
| - | CE, CSA, cURus, TUV | - | - | Silver Cadmium Oxide (AgCdO) | - | 1 | - | RH2B-UDC125V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | RH | .187 in. Flat Blade | Compact | - | 10 A | DPDT | 10 A | Solder Pin | - | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | Power Relays | - | - | Solder Pin | DPDT | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH4B-UAC110V IDEC | In Stock | - | - | CE, CSA, cURus, TUV | - | 1.8 kOhms | Silver Cadmium Oxide (AgCdO) | - | 1 | - | RH4B-UAC110V | DIN Rail, PCB, Thru-Hole | PCB Mount | Details | RH | .187 in. Flat Blade | Compact | - | - | - | 10 A | Solder Pin | - | - | 110 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 18.2 mA | - | Power Relays | - | - | Solder Pin | 4PDT | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RU42V-NF-D12 IDEC | 34 |
| - | CE, CSA, UL | - | - | Gold Plated, Silver Nickel | Plastic | 1 | - | RU42V-NF-D12 | PCB, Thru-Hole | - | Details | RU | PCB Pin | Universal | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | 4PDT | - | - | - |