- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Brand | CoilResistance | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | RoHS | Series | Termination | Type | Subcategory | Contact Current Rating | Contact Termination | Product Type | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Product | Product Category | Coil Termination | Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RJ1S-CR-A12 IDEC | In Stock | - | - | - | - | 62.5 Ohms | Silver Nickel (AgNi) | 1 | - | RJ1S-CR-A12 | - | Panel Mount | - | RJ | - | Slim | - | 16 A | Plug In | - | 12 VAC | Non-Latching | 250 VAC, 30 VDC | 75 mA | - | Power Relays | - | Plug In | - | 28 mm | 31 mm | 12.7 mm | ||
![]() RL1B-D-A24 IDEC | In Stock | - | - | - | - | - | Silver Alloy (Ag) | 1 | - | RL1B-D-A24 | - | DIN Rail Mount | Details | RL | - | 1 Pole | - | 30 A | Screw | - | 24 VAC | Non-Latching | 250 VAC, 30 VDC | 69.5 mA | - | Power Relays | - | Screw | - | 39.5 mm | 50 mm | 54 mm | ||
![]() RL2B-D-D12 IDEC | In Stock | - | - | - | - | 75 Ohms | Silver Alloy (Ag) | 1 | - | RL2B-D-D12 | - | DIN Rail Mount | Details | RL | - | 2 Pole | - | 25 A | Screw | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 160 mA | - | Power Relays | - | Screw | - | 39.5 mm | 50 mm | 54 mm | ||
![]() RL1B-D-A200 IDEC | In Stock | - | - | - | - | - | Silver Alloy (Ag) | 1 | - | RL1B-D-A200 | - | DIN Rail Mount | Details | RL | - | 1 Pole | - | 30 A | Screw | - | 200 VAC to 240 VAC | Non-Latching | 250 VAC, 30 VDC | 8.1 mA | - | Power Relays | - | Screw | - | 39.5 mm | 50 mm | 54 mm | ||
![]() RL1B-T-D24 IDEC | In Stock | - | - | - | - | 303 Ohms | Silver Alloy (Ag) | 1 | - | RL1B-T-D24 | - | Flange Mount | Details | RL | - | 1 Pole | - | 30 A | Quick Connect | - | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 79 mA | - | Power Relays | - | Quick Connect | - | 35 mm | 67 mm | 33 mm | ||
![]() RL2B-T-A24 IDEC | In Stock | - | - | - | - | - | Silver Alloy (Ag) | 1 | - | RL2B-T-A24 | - | Flange Mount | Details | RL | - | 2 Pole | - | 25 A | Quick Connect | - | 24 VAC | Non-Latching | 250 VAC, 30 VDC | 69.5 mA | - | Power Relays | - | Quick Connect | - | 35 mm | 67 mm | 33 mm | ||
![]() RH3B-DC125V IDEC | In Stock | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | PCB Mount | - | RH | - | Compact | - | 10 A | Solder Pin | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | Power Relays | - | Solder Pin | - | 35.6 mm | 31 mm | 27.5 mm | ||
![]() RL1B-T-D12 IDEC | In Stock | - | - | - | - | 75 Ohms | Silver Alloy (Ag) | 1 | - | RL1B-T-D12 | - | Flange Mount | Details | RL | - | 1 Pole | - | 30 A | Quick Connect | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 160 mA | - | Power Relays | - | Quick Connect | - | 35 mm | 67 mm | 33 mm | ||
![]() RL1B-T-A24 IDEC | In Stock | - | - | - | - | - | Silver Alloy (Ag) | 1 | - | RL1B-T-A24 | - | Flange Mount | Details | RL | - | 1 Pole | - | 30 A | Quick Connect | - | 24 VAC | Non-Latching | 250 VAC, 30 VDC | 69.5 mA | - | Power Relays | - | Quick Connect | - | 35 mm | 67 mm | 33 mm | ||
![]() RL2B-D-A24 IDEC | In Stock | - | - | - | - | - | Silver Alloy (Ag) | 1 | - | RL2B-D-A24 | - | DIN Rail Mount | Details | RL | - | 2 Pole | - | 25 A | Screw | - | 24 VAC | Non-Latching | 250 VAC, 30 VDC | 69.5 mA | - | Power Relays | - | Screw | - | 39.5 mm | 50 mm | 54 mm | ||
![]() RL2B-T-D12 IDEC | In Stock | - | - | - | - | 75 Ohms | Silver Alloy (Ag) | 1 | - | RL2B-T-D12 | - | Flange Mount | Details | RL | - | 2 Pole | - | 25 A | Quick Connect | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 160 mA | - | Power Relays | - | Quick Connect | - | 35 mm | 67 mm | 33 mm | ||
![]() RH1B-ULAC220V IDEC | In Stock | - | - | - | - | 25892 Ohms | Silver Cadmium Oxide (AgCdO) | 1 | - | RH1B-ULAC220V | - | PCB Mount | Details | RH | - | Compact | - | 10 A | Solder Pin | - | 220 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 4.1 mA | - | Power Relays | - | Solder Pin | - | 35.6 mm | 27.5 mm | 14 mm | ||
![]() RH1B-ULAC50V IDEC | In Stock | - | - | CE, CSA, cURus, TUV | - | - | Silver Cadmium Oxide (AgCdO) | 1 | - | RH1B-ULAC50V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | RH | .187 in. Flat Blade | Compact | - | 10 A | Solder Pin | - | 50 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | Power Relays | - | Solder Pin | SPDT | 35.6 mm | 27.5 mm | 14 mm | ||
![]() RH2B-UD1-DC24V IDEC | In Stock | - | - | CE, CSA, cURus, TUV | - | 650 Ohms | Silver Cadmium Oxide (AgCdO) | 1 | - | RH2B-UD1-DC24V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | RH | .187 in. Flat Blade | Compact | - | 10 A | Solder Pin | - | 24 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 36.9 mA | - | Power Relays | - | Solder Pin | DPDT | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH1B-ULAC230V IDEC | In Stock | - | - | CE, CSA, cURus, TUV | - | - | Silver Cadmium Oxide (AgCdO) | 1 | - | RH1B-ULAC230V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | RH | .187 in. Flat Blade | Compact | - | 10 A | Solder Pin | - | 230 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | Power Relays | - | Solder Pin | SPDT | 35.6 mm | 27.5 mm | 14 mm | ||
![]() RH4V2-UDC60V IDEC | In Stock | - | - | CE, CSA, cURus, TUV | - | - | Silver Cadmium Oxide (AgCdO) | 1 | - | RH4V2-UDC60V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | RH | PCB Pin | Compact | - | 10 A | Solder Pin | - | 60 VDC | Non-Latching | 220 VAC, 30 VDC | - | 1.5 W | Power Relays | - | Solder Pin | 4PDT | 35.6 mm | 41 mm | 27.5 mm | ||
![]() RH2V2-ULDC48V IDEC | In Stock | - | - | - | - | 2600 Ohms | Silver Cadmium Oxide (AgCdO) | 1 | - | RH2V2-ULDC48V | - | PCB Mount | Details | RH | - | Compact | - | 10 A | Solder Pin | - | 48 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 28.5 mA | - | Power Relays | - | Solder Pin | - | 35.6 mm | 27.5 mm | 21 mm | ||
![]() RH4V2-UDC220V IDEC | In Stock | - | - | CE, CSA, cURus, TUV | - | - | Silver Cadmium Oxide (AgCdO) | 1 | - | RH4V2-UDC220V | DIN Rail, PCB, Thru-Hole | PCB Mount | Yes | RH | PCB Pin | Compact | - | 10 A | Solder Pin | - | 220 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | Power Relays | - | Solder Pin | 4PDT | 35.6 mm | 41 mm | 27.5 mm | ||
![]() SU2S-11L Idec | In Stock | - | - | - | IDEC | - | - | 1 | IDEC | SU2S-11L | - | - | - | RU | - | - | Relays | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | ||
![]() RH4B-D-DC110V IDEC | In Stock | - | - | - | - | 7.34 kOhms | Silver Cadmium Oxide (AgCdO) | - | - | - | - | PCB Mount | - | RH | - | Compact | - | 10 A | Solder Pin | - | 110 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 15 mA | - | Power Relays | - | Solder Pin | - | 35.6 mm | 41 mm | 27.5 mm |