- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Approvals | Brand | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Product Depth (mm) | RoHS | Thread Length (mm) | Usage Level | Packaging | Series | Part Status | Termination | Type | Color | Subcategory | Orientation | Pin Count | Product Type | Temperature Range | Screening Level | Hardware | Product | Product Category | Contacts | IP Rating | Product Length (mm) | Product Height (mm) | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RY4S-UC-AC12 IDEC | In Stock | - | - | - | - | - | - | Silver Gold Plated | Plastic | - | - | IDEC | RY4S-UCAC12V | Plug In | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | ||
![]() RY4S-UT-AC24 IDEC | In Stock | - | - | - | - | - | - | Silver Gold Plated | Plastic | - | - | IDEC | RY4S-UTAC24V | Top Flange | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | ||
![]() RH1B-ULC-AC120 IDEC | In Stock | - | - | QFN | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH1B-ULCAC120V | Plug In | Surface Mount | -20C to 70C | 3.2(mm) | - | - | Commercial grade | Bulk | - | - | .187 in. Flat Blade | - | - | - | - | 4 | - | - | COMMERCIALC | - | - | - | SPDT | - | 5(mm) | 0.75(mm) | - | ||
![]() RH4B-UDC32V IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | -- | IDEC | RH4B-UDC32V | DIN Rail, PCB, Thru-Hole | - | - | - | Yes | - | - | - | * | Active | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | ||
![]() RU4V-NF-D48 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | IDEC | Gold Plated | - | 1 | -- | IDEC | RU4V-NF-D48 | PCB | - | - | - | - | - | - | - | * | Active | PCB Pin | Universal | - | Relays | - | - | General Purpose Relays | - | - | - | Power Relays | General Purpose Relays | 4PDT | - | - | - | - | ||
![]() RV2H-1HG1-D48 IDEC | In Stock | - | - | - | - | - | IDEC | - | - | 1 | -- | IDEC | RV2H-1HG1-D48 | DIN Rail | - | - | - | Yes | - | - | - | * | Active | PCB Pin | Interface Relay | - | Relays | - | - | General Purpose Relays | - | - | - | Power Relays | General Purpose Relays | SPDT | - | - | - | - | ||
![]() RV2H-2G-D9 IDEC | 24 |
| - | - | - | - | IDEC | - | - | 1 | -- | IDEC | RV2H-2G-D9 | DIN Rail | - | - | - | Yes | - | - | - | * | Active | PCB Pin | Interface Relay | - | Relays | - | - | General Purpose Relays | - | - | - | Power Relays | General Purpose Relays | DPDT | - | - | - | - | ||
![]() RR2BA-UL-DC24 IDEC | In Stock | - | - | - | Nylon 6/6 w/Buna N or TPE Sealing Gland | - | - | Silver | Plastic | - | - | IDEC | RR2BA-ULDC24V | Plug In | - | - | - | - | 12.7 | - | - | - | - | .187 in. Flat Blade | - | Grey | - | Straight-Thru | - | - | -20C to + 100C | - | Nut Included | - | - | DPDT | IP 68 (70 PSI. 5 BAR) | - | - | 94V-2 | ||
![]() 8501-RSD44P14V53 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY4V-UDC100-110V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3C-T16CSA IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3C-T01D IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH1B-UD-DC48 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | IDEC | RH1B-UD-DC48V | DIN Rail, PCB, Thru-Hole | - | - | - | Yes | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() RH1V2-U-AC12 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH1V2-UAC12V | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | ||
![]() RH2B-ULC-DC110 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH2B-ULC-DC110-IDEC | Plug In | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | ||
![]() RH3B-U-DC6 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH3B-UDC6V | Plug In | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | ||
![]() RH4B-ULC-DC110 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH4B-ULCDC110V | Plug In | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | ||
![]() RH4V2-U-AC6 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH4V2-UAC6V | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | ||
![]() RM2S-UC-DC48 IDEC | In Stock | - | - | - | - | - | - | Silver | Plastic | - | - | IDEC | RM2S-UC-DC48-IDEC | Plug In | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | ||
![]() RM2S-UC-DC6 IDEC | In Stock | - | - | - | - | - | - | Silver | Plastic | - | - | IDEC | RM2S-UC-DC6-IDEC | Plug In | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - |