- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Approvals | Brand | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Special Features | Watchdog Timers | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Max Supply Voltage | Min Supply Voltage | Reset | Number of Voltages Monitored | Reset Timeout | Terminal Type | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Coil Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Contact Configuration | Product | Input Voltage | Product Category | Auxiliary Contacts | Contacts |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR3PA-UL-DC24 IDEC | In Stock | - | - | - | - | - | - | Silver | Plastic | - | - | Miscellaneous | RR3PA-ULDC24V | Plug In | - | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | ||
![]() YC1K-6D24 IDEC | 21 |
| - | - | - | CE, cULus | - | - | - | - | - | IDEC | YC1K-6D24 | - | Non-Compliant | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | Contactor | - | - | - | 24 VDC | - | - | - | - | - | 24VDC | - | 1NO | - | ||
![]() 8501-RS43P14V20 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Selectable ON or OFF trip delay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Monitoring Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RR3B-UC-AC120 IDEC | In Stock | - | - | - | - | - | - | Silver | Plastic | - | - | IDEC | RR3B-UCAC120V | Plug In | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | ||
![]() RR3PA-U-DC48 IDEC | In Stock | - | - | Surface Mount | 5 | - | - | Silver | Plastic | - | - | IDEC | RR3PA-UDC48V | Plug In | Compliant | - | No | - | - | Round Pin | Simple Reset/Power-On Reset | 85 °C | -40 °C | - | 600 mW | 10 V | 950 mV | Active Low | 1 | 65 ms | - | - | 5.194 V | 5.406 V | 5.3 V | - | 5.194 V | 5.406 V | 1 | - | - | - | - | - | 3PDT | ||
![]() RR3PA-UL-DC12 IDEC | In Stock | - | - | - | - | - | - | Silver | Plastic | - | - | IDEC | RR3PA-ULDC12V | Plug In | Non-Compliant | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | ||
![]() RU42S-M-D6 IDEC | 48 |
| - | - | - | CE, CSA, UL | IDEC | Gold Plated, Silver Nickel | Plastic | 1 | - | IDEC | RU42S-M-D6 | Plug In | - | - | - | RU | - | .110 in. Flat Blade | Universal | - | - | Relays | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | 4PDT | Power Relays | 6VDC | General Purpose Relays | - | 4PDT | ||
![]() RU42S-MD-D48 IDEC | In Stock | - | - | - | - | CE, CSA, UL | IDEC | Gold Plated, Silver Nickel | Plastic | 1 | - | IDEC | RU42S-MD-D48 | Plug In | - | - | - | RU | - | .110 in. Flat Blade | Universal | - | - | Relays | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | - | 4PDT | ||
![]() RY4S-UC-AC120 IDEC | In Stock | - | - | - | - | - | - | Silver Gold Plated | Plastic | - | - | IDEC | RY4S-UC-AC120-IDEC | Plug In | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | ||
![]() RY4S-UC-DC48 IDEC | In Stock | - | - | - | - | - | - | Silver Gold Plated | Plastic | - | - | IDEC | RY4S-UCDC48V | Plug In | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | ||
![]() RY4S-ULC-AC24 IDEC | In Stock | - | - | - | - | - | - | Silver Gold Plated | Plastic | - | - | IDEC | RY4S-ULCAC24V | Plug In | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | ||
![]() RH1B-UL-AC24 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH1B-ULAC24V | Plug In | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | ||
![]() RY42S-ULC-DC110 IDEC | In Stock | - | - | - | - | - | - | Silver Palladium Alloy | Plastic | - | - | IDEC | RY42S-ULC-DC110 | Plug In | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | ||
![]() RY42V-U-DC48 IDEC | In Stock | - | - | - | - | - | - | Silver Palladium Alloy | Plastic | - | - | IDEC | RY42V-U-DC48 | PCB, Thru-Hole | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | ||
![]() RV2H-2G-D18 IDEC | 24 |
| - | - | - | - | IDEC | - | - | 1 | -- | IDEC | RV2H-2G-D18 | DIN Rail | Yes | - | - | * | Active | PCB Pin | Interface Relay | - | - | Relays | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | Power Relays | - | General Purpose Relays | - | DPDT | ||
![]() RH1V2-U-AC120 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH1V2-UAC120V | PCB, Thru-Hole | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | ||
![]() RH1V2-U-AC24 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH1V2-UAC24V | PCB, Thru-Hole | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | ||
![]() RH1V2-UC-AC120 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | IDEC | RH1V2-UCAC120V | DIN Rail, PCB, Thru-Hole | Yes | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | ||
![]() RH1V2-UC-DC110 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | IDEC | RH1V2-UCDC110V | DIN Rail, PCB, Thru-Hole | Yes | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | ||
![]() RH2B-UT-DC110 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | - | IDEC | RH2B-UT-DC100110 | Top Flange | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT |