- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Maximum Switching Current | Mounting | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Approval Agency | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Power Consumption | Must Release Voltage | Contact Arrangement | Contact Configuration | Product | Features | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH4B-51 Idec | In Stock | - | - | - | - | - | - | - | - | 14 | - | IDEC | - | - | - | - | - | - | 1 | - | IDEC | - | - | - | - | - | - | - | - | - | - | Details | - | - | 300V | - | - | - | RH | - | - | - | - | - | - | - | Relays | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminal/Quick Connect | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | ||
![]() RL1N-T-A100 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 1 | - | - | RL1N-T-A100 | - | - | - | Flange Mount | - | - | - | - | - | Details | - | - | - | - | - | - | RL | - | - | - | - | 1 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 A | Quick Connect | - | - | - | - | - | 100 VAC to 120 VAC | Non-Latching | 250 VAC, 30 VDC | 16.6 mA | - | - | - | - | - | - | Power Relays | - | - | - | - | Quick Connect | - | - | - | - | 49 mm | 67 mm | 33 mm | - | - | ||
![]() RL2B-D-D24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 303 Ohms | 25A | Silver Alloy (Ag) | - | - | 1 | - | - | RL2B-D-D24 | - | 25 A | - | DIN Rail Mount | - | - | - | - | - | Details | - | - | - | - | - | - | RL | - | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | Screw | - | - | - | - | - | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 79 mA | - | - | 1.9 W | - | - | DPDT | Power Relays | - | - | - | - | Screw | - | - | IP40 | - | 39.5 mm | 50 mm | 54 mm | - | - | ||
![]() RU2S-D48 IDEC | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | 1 | - | - | RU2S-D48 | - | - | Plug In | - | - | - | - | - | - | Details | - | - | - | - | - | - | RU | - | - | Blade Plug-In | - | Universal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | - | - | - | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | 48VDC | - | - | - | DPDT | - | - | - | - | - | - | - | - | ||
![]() RU4S-D6 IDEC | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | 40 Ohms | - | Silver (Ag) | - | - | 1 | - | - | RU4S-D6 | - | 6 A | Plug In | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | RU | - | - | Blade Plug-In | - | Universal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | Plug In | - | - | Blade Plug-In | - | - | 6 VDC | Non-Latching | 250 VAC, 30 VDC | 155 mA | - | - | 1 W | - | - | 4PDT | Power Relays | - | 6VDC | - | - | - | 4PDT | - | - | - | 35 mm | 27.5 mm | 21 mm | - | - | ||
![]() RH1B-UAC240V IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 5 | 24g | - | - | - | 240V | 8.3Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2008 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | 110V | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | 20ms | 240VAC | Non Latching | 240VAC 30VDC -Max | 4.3mA | - | 192VAC | - | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SMARTSTART-BDC-C Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ1S-CL-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 47.2 Ohms | - | Silver Nickel (AgNi) | - | - | 1 | - | - | RJ1S-CL-D5 | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | RJ | - | - | - | - | Slim | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 A | Plug In | - | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Plug In | - | - | - | - | 28 mm | 31 mm | 12.7 mm | - | - | ||
![]() RH2B-UD-LDC12V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 160 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RH | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | 12 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 75 mA | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | - | 35.6 mm | 27.5 mm | 21 mm | - | - | ||
![]() RL2N-D-A200 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 1 | - | - | RL2N-D-A200 | - | - | - | DIN Rail Mount | - | - | - | - | - | Details | - | - | - | - | - | - | RL | - | - | - | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 A | Screw | - | - | - | - | - | 200 VAC to 240 VAC | Non-Latching | 250 VAC, 30 VDC | 8.1 mA | - | - | - | - | - | - | Power Relays | - | - | - | - | Screw | - | - | - | - | 53.4 mm | 50 mm | 54 mm | - | - | ||
![]() RJ2S-CL-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 47.2 Ohms | - | Silver Nickel (AgNi) | - | - | 1 | - | - | RJ2S-CL-D5 | - | 8 A | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | RJ | - | - | - | - | Slim | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | Plug In | - | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | - | - | - | 530 mW | - | - | - | Power Relays | - | - | - | - | Plug In | - | - | - | - | 25.3 mm | 28.8 mm | 12.7 mm | - | - | ||
![]() SMARTSTART-HDC-C Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ2S-CL-A24 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 8 | 19g | - | - | - | 24V | 243Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2005 | RJ | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 900mW | 30V | 8A | - | Plug In | 250V | CE, CSA, UL, VDE | 250V | 8A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 24VAC | Non Latching | 250VAC - Nom | 41.1mA | 10ms | 19.2VAC | - | 7.2VAC | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | 27mm | - | 12.7mm | - | ROHS3 Compliant | ||
![]() RU42S-CD-D24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | 605 Ohms | - | Silver Nickel (AgNi) | - | Plastic | 1 | - | - | RU42S-CD-D24 | - | 3 A | Plug In | Panel Mount | - | - | - | - | - | Details | - | - | - | - | - | - | RU | - | - | .110 in. Flat Blade | - | Universal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | Plug In | - | - | Blade Plug-In | - | - | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 44.7 mA | - | - | 1 W | - | - | 4PDT | Power Relays | - | 24VDC | - | - | - | 4PDT | - | - | - | 35 mm | 27.5 mm | 21 mm | - | - | ||
![]() RH2B-UL-DC125V IDEC | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | - | RH2B-ULDC125V | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | Yes | - | - | - | - | - | - | RH | - | - | .187 in. Flat Blade | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | DPDT | - | - | - | 35.6 mm | 27.5 mm | 21 mm | - | - | ||
![]() RR3B-USAC120V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | IDEC | - | 2.1kohm | 10A | Silver | - | - | 1 | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RR | - | - | - | - | Midget | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Terminal/Quick Connect | Surface Mount Relay | - | 120VAC | Non Latching | - | - | - | - | - | - | - | 3PDT | Power Relays | - | 120VAC | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | ||
![]() RU2S-M-A220 Idec | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, cURus, TUV | IDEC | - | - | - | - | - | - | 1 | - | IDEC | RU2S-M-A220 | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | RU | - | - | Blade Plug-In | - | Universal | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | 240VAC | - | General Purpose Relays | - | DPDT | - | - | - | - | - | - | - | - | ||
![]() RH4B-ULAC110V IDEC | In Stock | - | - | - | Socket | - | - | 14 | 74 g | - | CE, CSA, cURus, TUV | - | 110 V | 1.8 kOhms | - | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | - | RH4B-ULAC110V | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | Details | - | - | - | - | - | - | RH | - | - | .187 in. Flat Blade | - | Compact | 40 °C | -25 °C | - | - | - | - | - | - | - | - | 110 V | 10 A | 4PDT | 30 V | 10 A | Solder Pin | - | - | - | - | 25 ms | 110 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 18.2 mA | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | 4PDT | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | ||
![]() RU2S-M-A110 Idec | In Stock | - | - | - | - | - | Dust Cover | - | - | - | CE, CSA, cURus, TUV | IDEC | 110/120 | 4550(ohm) | - | Silver | 33VAC/36VAC | - | 1 | Yes | IDEC | RU2S-M-A110 | 300W/2.5KVA | 10 A | Plug In | Socket | -55C to 60C | 88VAC/96VAC | 21(mm) | No | Non-Latching | - | Unsealed | 30(V) | - | - | - | - | RU | - | - | Blade Plug-In | - | Universal | - | - | Relays | - | - | - | 8 | Solder Lug | - | - | - | - | - | - | 10(A) | Plug In | 2 Form C | - | Blade Plug-In | Plug-In Relay | 20(ms) | 110 VAC to 120 VAC | Non-Latching | 250 VAC, 30 VDC | 7.1/8.2(mA) | - | - | - | - | DPDT | DPDT | Power Relays | - | 120VAC | No | General Purpose Relays | - | DPDT | 250(V) | - | 27.5(mm) | 35 mm | 27.5 mm | 21 mm | 41.6(mm) | - | ||
![]() RH4B-ULAC230V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | 1 | - | - | RH4B-ULAC230V | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | RH | - | - | - | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | - | 230 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - |