- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Approvals | Brand | CoilResistance | Contact Materials | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Packaging | Series | Part Status | Termination | Type | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Depth | Pin Count | Termination Style | Power Dissipation | Viewing Angle | Forward Current | Contact Current Rating | Lens Style | Contact Form | Test Current | Forward Voltage | Luminous Intensity | Terminal Type | Product Type | Operate Time | Coil Current | Luminous Flux | Reverse Voltage | Coil Voltage (DC) | Number of LEDs | Contact Arrangement | Contact Configuration | Product | Input Voltage | Coil Suppression Diode | Product Category | Contacts | Voltage Rating (VAC) | Product Length (mm) | Length | Product Height (mm) | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR3PA-ULC-AC24 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver | - | Plastic | - | - | - | IDEC | RR3PA-ULCAC24V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | Round Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | ||
![]() RR3PA-ULC-DC110 IDEC | In Stock | - | - | Surface Mount | - | 2 | - | - | - | Silver | - | Plastic | - | - | - | IDEC | RR3PA-ULCDC110V | - | Plug In | - | 1 | - | - | - | - | - | Compliant | - | - | Tape and Reel | - | - | Round Pin | - | 100 °C | -40 °C | White | - | 3.8 mm | - | - | 80 mW | 120 ° | 20 mA | - | Circular, Colored, Diffused, Round | - | 10 mA | 3.7 V | 155 mcd | - | - | - | - | 465 mlm | 5 V | - | 1 | - | - | - | - | - | - | 3PDT | - | - | 4.2 mm | - | No | ||
![]() RU42S-M-A220 IDEC | In Stock | - | - | - | - | - | CE, CSA, UL | IDEC | - | Gold Plated, Silver Nickel | - | Plastic | 1 | - | - | IDEC | RU42S-M-A220 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | RU | - | .110 in. Flat Blade | Universal | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | 4PDT | Power Relays | 240VAC | - | General Purpose Relays | 4PDT | - | - | - | - | - | ||
![]() RU42S-M-A200 IDEC | 48 |
| - | - | - | - | CE, CSA, cURus, TUV | IDEC | - | Gold Plated | - | - | 1 | - | - | IDEC | RU42S-M-A200 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | RU | - | Blade Plug-In | Universal | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | 4PDT | - | - | - | - | - | ||
![]() RU42S-M-D48 IDEC | 10 |
| - | - | - | - | CE, CSA, UL | IDEC | - | Gold Plated, Silver Nickel | - | Plastic | 1 | - | - | IDEC | RU42S-M-D48 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | RU | - | .110 in. Flat Blade | Universal | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | 4PDT | Power Relays | 48VDC | - | General Purpose Relays | 4PDT | - | - | - | - | - | ||
![]() RY4S-UC-DC24 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Plastic | - | - | - | IDEC | RY4S-UCDC24V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | ||
![]() RY4S-UL-AC12 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Plastic | - | - | - | IDEC | RY4S-ULAC12V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | ||
![]() RY4S-UT-AC12 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Plastic | - | - | - | IDEC | RY4S-UTAC12V | - | Top Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | ||
![]() RY4S-UT-DC12 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Plastic | - | - | - | IDEC | RY4S-UTDC12V | - | Top Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | ||
![]() RY4V-U-DC48 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Plastic | - | - | - | IDEC | RY4V-UDC48V | - | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | ||
![]() RY2S-UDC48V IDEC | 29 |
| - | - | Dust Cover | - | - | IDEC | 2660(ohm) | Silver/Gold Plated | 4.8VDC | - | 1 | - | No | IDEC | - | 90W/660VA | - | Socket | - | -25C to 55C | 38.4VDC | 14(mm) | No | Non-Latching | - | Unsealed | 30(V) | - | RYRM | - | - | Miniature Relay | - | - | - | Relays | - | 8 | QUICK CONNECT/PC PIN | - | - | - | 3(A) | - | 2 Form C | - | - | - | Blade Plug-In | Plug-In Relay | 20(ms) | 18(mA) | - | - | 48 | - | DPDT | DPDT | Power Relays | 48VDC | No | General Purpose Relays | - | 220(V) | 27.5(mm) | - | 41(mm) | - | ||
![]() RH3V2-U-AC120 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | - | IDEC | RH3V2-UAC120V | - | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | ||
![]() RH3V2-U-DC48 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | - | IDEC | RH3V2-UDC48V | - | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | ||
![]() RH4B-U-DC6 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | - | IDEC | RH4B-UDC6V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | - | - | ||
![]() RH1V2-UC-DC24 IDEC | In Stock | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | - | IDEC | RH1V2-UCDC24V | - | DIN Rail, PCB, Thru-Hole | - | - | - | - | - | - | - | Yes | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | ||
![]() RH2B-UT-AC12 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | - | IDEC | RH2B-UTAC12V | - | Top Flange | - | - | - | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | ||
![]() RH2V2-U-DC48 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | - | IDEC | RH2V2-UDC48V | - | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | ||
![]() RH3B-UC-DC12 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | - | IDEC | RH3B-UCDC12V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | ||
![]() RR2BA-U-AC24 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver | - | Plastic | - | -- | - | IDEC | RR2BA-UAC24V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | * | Active | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | ||
![]() RH3B-ULC-AC6 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | - | IDEC | RH3B-ULC-AC6-IDEC | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - |