- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Series | Termination | Type | Pin Count | Termination Style | Contact Current Rating | Contact Form | Terminal Type | Operate Time | Coil Current | Contact Arrangement | Contact Configuration | Product | Input Voltage | Coil Suppression Diode | Contacts | Voltage Rating (VAC) | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU42S-C-D6 IDEC | In Stock | - | - | - | CE, CSA, UL | - | - | Gold Plated, Silver Nickel | - | Plastic | 1 | - | - | RU42S-C-D6 | - | Plug In | - | - | - | - | - | - | Details | - | - | RU | .110 in. Flat Blade | Universal | - | - | - | - | Blade Plug-In | - | - | - | 4PDT | Power Relays | 6VDC | - | 4PDT | - | - | - | ||
![]() RU4S-CR-A110 IDEC | In Stock | - | - | Dust Cover | CE, CSA, cURus, TUV | 110/120 | 4550(ohm) | Gold Plated | 33VAC/36VAC | - | 1 | Yes | - | RU4S-CR-A110 | 180W/1.5KVA | Plug In | Plug-In | -55C to 60C | 88VAC/96VAC | 27.5(mm) | No | Non-Latching | Details | Unsealed | 30(V) | RU | Blade Plug-In | Universal | 14 | Solder Lug | 6(A) | 4 Form C | - | 20(ms) | 7.1/8.2(mA) | 4PDT | - | Power Relays | - | No | 4PDT | 250(V) | 21(mm) | 35(mm) | ||
![]() RM2S-UL-DC24 IDEC | In Stock | - | - | - | - | - | - | Silver | - | Plastic | - | - | IDEC | RM2S-ULDC24V | - | Plug In | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RH2B-U-AC240 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | Name Brand Replacements™ | 3701-540000 | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RH1V2-U-AC120 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH1V2-UAC120V | - | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1V2-U-AC24 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH1V2-UAC24V | - | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1V2-UC-AC120 IDEC | In Stock | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | IDEC | RH1V2-UCAC120V | - | DIN Rail, PCB, Thru-Hole | - | - | - | - | - | - | Yes | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1V2-UC-DC110 IDEC | In Stock | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | IDEC | RH1V2-UCDC110V | - | DIN Rail, PCB, Thru-Hole | - | - | - | - | - | - | Yes | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH2B-UT-DC110 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH2B-UT-DC100110 | - | Top Flange | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RH2B-UT-DC48 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH2B-UTDC48V | - | Top Flange | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RH2B-ULC-AC24 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH2B-ULCAC24V | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RH3B-UC-AC12 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH3B-UC-AC12 | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RH3B-UL-AC12 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH3B-ULAC12V | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RH1B-U-AC6 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH1B-UAC6V | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1B-U-DC125 IDEC | In Stock | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | IDEC | RH1B-UDC125V | - | DIN Rail, PCB, Thru-Hole | - | - | - | - | - | - | Yes | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH3V2-U-AC120 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH3V2-UAC120V | - | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RH3V2-U-DC48 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH3V2-UDC48V | - | PCB, Thru-Hole | - | - | - | - | - | - | - | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RH4B-U-DC6 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH4B-UDC6V | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | ||
![]() RH1V2-UC-DC24 IDEC | In Stock | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | IDEC | RH1V2-UCDC24V | - | DIN Rail, PCB, Thru-Hole | - | - | - | - | - | - | Yes | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH2B-UT-AC12 IDEC | In Stock | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH2B-UTAC12V | - | Top Flange | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - |