- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Material | Housing Material | Angle | Approvals | Brand | Built-in depth | Circuit integrity | Coil Voltage AC | CoilResistance | Colour outer sheath | Conductor category | Conductor surface | Construction type | Contact Materials | Core identification | Degree of protection (IP) | Dropout Volt | Duty Cycle - Max | Enclosure | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Halogen free according to IEC 60754-2 | LED Indicator | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material housing | Material outer sheath | Material quality | Maximum Operating Temperature | Maximum Power Rating | Min. permitted bending radius, moving application with forced guidance | Min. permitted bending radius, moving application/free movement | Min. permitted bending radius, stationary application/permanent installation | Minimum Operating Temperature | Model | Mounting | Mounting Styles | Nominal cross section conductor | Nominal voltage U | Operating Temp Range | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Pick-up Voltage (Max) | Product Depth (mm) | Protection class | Rad Hardened | Relay Construction | RoHS | Screen over stranding | Screen over stranding element | Seal | Stranding element | Supply Voltage-Max | Supply Voltage-Min | Surface protection | Tradename | Type of fastening | Voltage Rating (VDC) | With lock | Operating Temperature | Packaging | Series | Termination | Type | Subcategory | Supply Voltage | Depth | Current Rating | Frequency | Frequency Stability | Pin Count | Termination Style | Operating Supply Voltage | Load Capacitance | Contact Current Rating | Contact Termination | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Output Format | Contact Arrangement | Contact Configuration | Product | Orifice Diameter | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Thickness | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CTS Electronic Components | - | - | - | - | - | - | - | - | - | - | - | - | 55 % | - | 1000 | - | - | - | - | - | CTS | - | - | - | - | + 60 C | - | - | - | - | - 10 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 3.47 V | 3.14 V | - | - | - | - | - | - | Reel | 353 | - | Interface Relay | Oscillators | - | - | 25 mA | 14.31818 MHz | 20 PPM | - | SMD/SMT | 3.3 V | 15 pF | - | - | - | - | VCXO | - | - | - | - | - | - | HCMOS | - | - | Power Relays | - | - | - | VCXO Oscillators | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | - | - | ||
![]() RJ22S-CLD1-D24 IDEC | 35 |
| - | - | Polyester | - | - | - | Laird Performance Materials | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | Laird Performance Materials | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fabric-Over-Foam | - | - | - | - | - | 51H | - | EMI Gaskets | EMI/RFI | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | Fabrics | - | - | - | EMI Gaskets, Sheets, Absorbers & Shielding | - | - | - | - | - | 96 in | 0.394 in | 0.07 in | - | ||
![]() RY22V-UCDC24V IDEC | In Stock | - | - | - | - | - | - | - | IDEC | - | - | - | - | Grey | Class E = very flexible | Bare | - | - | Numbers | - | - | - | - | - | According to IEC/EN 60332-1-2 | No | - | No | No | IDEC | - | - | Polyurethane (PUR) | - | - | - | 61.5 | 61.5 | 32.8 | - | - | - | - | 0.5 | 500 | - | 8.2 | -60 - 80 | -50 - 80 | - | - | - | - | - | - | Braiding | None | - | No | - | - | - | - | - | - | - | - | - | - | - | Miniature | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | ||
![]() RY2V-UAC12V IDEC | 11 |
| - | Dust Cover | Steel | - | 90 - 90 | - | IDEC | - | - | 12 | - | - | - | - | - | Silver/Gold Plated | - | - | 3.6VAC | - | - | 1 | - | - | No | - | - | IDEC | - | - | - | Other | - | 90W/660VA | - | - | - | - | Wall- and profile console | - | Through Hole | - | - | -25C to 55C | - | - | - | 9.6VAC | 14(mm) | - | No | Non-Latching | - | - | - | Unsealed | - | - | - | Continuously galvanized | - | - | 30(V) | - | - | - | RYRM | - | Miniature Relay | Relays | - | - | - | - | - | 8 | PC Pin | - | - | 3(A) | - | 2 Form C | PCB | PCB Mount Relay | 20(ms) | - | - | - | 75(mA) | - | - | DPDT | DPDT | Power Relays | - | 12VAC | No | General Purpose Relays | - | - | 220(V) | 27.5(mm) | 120 | 126 | 40 | - | 35.6(mm) | ||
![]() RU42S-MR-A110 IDEC | In Stock | - | - | - | Steel | - | 30° | CE, CSA, UL | IDEC | - | - | - | - | - | - | - | Bend rigid | Gold Plated, Silver Nickel | - | - | - | - | Plastic | 1 | - | - | - | - | - | IDEC | RU42S-MR-A110 | - | - | Other | - | - | - | - | - | - | Without connector | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continuously galvanized | - | - | - | - | - | - | RU | .110 in. Flat Blade | Universal | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | Power Relays | - | - | - | General Purpose Relays | - | 4PDT | - | - | - | - | - | - | - | ||
![]() RY2KS-UCDC48V IDEC | 11 |
| - | - | Steel | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IDEC | - | - | - | Other | - | - | - | - | - | - | Without connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Continuously galvanized | - | - | - | - | - | - | RY2KS | - | Miniature | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | 48VDC | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | ||
![]() RU4S-D-D12 IDEC | 11 |
| - | - | Steel | - | - | - | IDEC | - | - | - | - | - | - | - | - | Gold Silver Alloy on Silver | - | - | - | - | Plastic | 1 | - | - | - | - | - | IDEC | RU4S-D-D12 | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hot-dip galvanized | - | Clamp | - | - | - | - | RU | .110 in. Flat Blade | Universal | Relays | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | 4PDT | Power Relays | - | 12VDC | - | General Purpose Relays | - | 4PDT | - | - | - | - | - | - | - | ||
![]() RY2V-UAC24V IDEC | 11 |
| - | - | - | - | - | - | IDEC | 255 | Other | - | - | - | - | - | - | - | - | IP66 | - | - | - | 1 | - | - | - | - | - | IDEC | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | I | - | - | - | - | - | - | - | - | - | Powder coating | - | - | - | Yes | - | - | RYRM | - | Miniature | Relays | - | 250 | - | - | - | - | - | - | - | - | - | - | PCB | PCB Mount Relay | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | 24VAC | - | General Purpose Relays | - | - | - | - | 800 | - | 600 | - | - | ||
![]() RR3PA-U-AC120 IDEC | In Stock | - | - | - | - | Brass | - | CE;UL;CSA;FM | - | - | - | - | - | - | - | - | - | Silver | - | - | - | - | Plastic | - | - | - | - | - | - | Asco | EF8262H232 120/60,110/50 | - | - | - | - | - | - | - | - | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 Degrees F | - | - | Round Pin | - | - | 120 VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1 Watts | - | - | - | - | 0.12 Inches | - | - | - | - | 3PDT | - | - | - | - | - | - | - | ||
![]() RH3B-D-DC12V IDEC | 23 |
| - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 1 | - | - | - | - | - | - | RH3B-D-DC12V | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RH | - | Compact | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 12 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 120 mA | 1.5 W | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 31 mm | 27.5 mm | - | - | ||
![]() RL2N-T-A24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | - | - | - | 1 | - | - | - | - | - | - | RL2N-T-A24 | - | - | - | - | - | - | - | - | - | - | - | Flange Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | RL | - | 2 Poles Power Relay | - | - | - | - | - | - | - | - | - | - | 25 A | Quick Connect | - | - | - | - | 24 VAC | Non-Latching | 250 VAC, 30 VDC | 69.5 mA | - | - | - | - | Power Relays | - | - | - | - | Quick Connect | - | - | - | 49 mm | 67 mm | 33 mm | - | - | ||
![]() RL2N-D-A24 IDEC | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | - | - | - | 1 | - | - | - | - | - | - | RL2N-D-A24 | - | - | - | - | - | - | - | - | - | - | - | DIN Rail Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | RL | - | 2 Pole | - | - | - | - | - | - | - | - | - | - | 25 A | Screw | - | - | - | - | 24 VAC | Non-Latching | 250 VAC, 30 VDC | 69.5 mA | - | - | - | - | Power Relays | - | - | - | - | Screw | - | - | - | 53.4 mm | 50 mm | 54 mm | - | - | ||
![]() RH4B-UD-DC125V IDEC | 34 |
| - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 1 | - | - | - | - | - | - | RH4B-UD-DC125V | - | - | - | - | - | - | - | - | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | RH | .187 in. Flat Blade | Compact | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 125 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | 4PDT | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | ||
![]() RH4V2-ULCDC48V IDEC | In Stock | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | 1.55 kOhms | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 1 | - | - | - | - | - | - | RH4V2-ULCDC48V | - | - | - | - | - | - | - | - | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | RH | PCB Pin | Compact | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 48 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 31 mA | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | 4PDT | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | ||
![]() RH4B-UAC230V IDEC | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 1 | - | - | - | - | - | - | RH4B-UAC230V | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RH | - | Compact | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 230 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | ||
![]() RH3B-ULCAC230V IDEC | In Stock | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 1 | - | - | - | - | - | - | RH3B-ULCAC230V | - | - | - | - | - | - | - | - | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | RH | .187 in. Flat Blade | Compact | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 230 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | 3PDT | - | - | 35.6 mm | 31 mm | 27.5 mm | - | - | ||
![]() RH4V2-UAC220V IDEC | In Stock | - | - | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | 7.36 kOhms | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 1 | - | - | - | - | - | - | RH4V2-UAC220V | - | - | - | - | - | - | - | - | - | - | DIN Rail, PCB, Thru-Hole | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | RH | PCB Pin | Compact | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 220 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 9.1 mA | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | 4PDT | - | - | 35.6 mm | 41 mm | 27.5 mm | - | - | ||
![]() RH1B-UAC230V IDEC | 34 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RH | - | Compact | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | - | 230 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | - | - | - | - | - | Power Relays | - | - | - | - | Solder Pin | - | - | - | 35.6 mm | 27.5 mm | 14 mm | - | - | ||
![]() RJ1S-C-D5 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | 47.2 Ohms | - | - | - | - | Silver Nickel (AgNi) | - | - | - | - | - | 1 | - | - | - | - | - | - | RJ1S-C-D5 | - | - | - | - | - | - | - | - | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ | - | Slim | - | - | - | - | - | - | - | - | - | - | 16 A | Plug In | - | - | - | - | 5 VDC | Non-Latching | 250 VAC, 30 VDC | 106 mA | - | - | - | - | Power Relays | - | - | - | - | Plug In | - | - | - | 28 mm | 31 mm | 12.7 mm | - | - | ||
![]() RU42S-CR-A220 IDEC | 34 |
| - | Dust Cover | - | - | - | CE, CSA, UL | - | - | - | 220 TO 240 | 18230(ohm) | - | - | - | - | Gold Plated, Silver Nickel | - | - | 66VAC | - | Plastic | 1 | - | - | Yes | - | - | - | RU42S-CR-A220 | - | - | - | - | 90W/750VA | - | - | - | - | - | Plug In | Plug-In | - | - | -55C to 60C | - | - | - | 176VAC | 21(mm) | - | No | Latching Single Coil | Details | - | - | Unsealed | - | - | - | - | - | - | 30(V) | - | - | - | RU | .110 in. Flat Blade | Universal | - | - | - | - | - | - | 8 | Solder Pin | - | - | 3(A) | - | 4 Form C | - | - | 20(ms) | - | - | - | 5(mA) | - | - | 4PDT | - | Power Relays | - | - | No | - | - | 4PDT | 250(V) | 27.5(mm) | - | - | - | - | 35(mm) |