- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Pins | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mounting | Mounting Styles | RoHS | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Product Type | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Product | Product Category | Coil Termination | Contacts | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RY4S-UT-AC120 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Gold Plated | Plastic | - | IDEC | RY4S-UTAC110-120V | Top Flange | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | ||
![]() RY4S-ULAC6V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY4S-UCDC48V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY4S-UTAC24V IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH3B-UL-DC6 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | IDEC | RH3B-ULDC6V | Plug In | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RH1B-ULCD-DC24 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | IDEC | RH1B-ULCD-DC24V | DIN Rail, PCB, Thru-Hole | - | Yes | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1B-UTD-DC24 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | IDEC | RH1B-UTD-DC24V | Top Flange | - | Yes | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1V2-U-AC240 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | IDEC | RH1V2-UAC240V | PCB, Thru-Hole | - | - | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1V2-UC-AC240 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | IDEC | RH1V2-UCAC240V | DIN Rail, PCB, Thru-Hole | - | Yes | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1V2-ULD-DC12 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | IDEC | RH1V2-ULD-DC12V | DIN Rail, PCB, Thru-Hole | - | Yes | - | PCB Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH3B-UC-AC6 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | IDEC | RH3B-UC-AC6 | Plug In | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RH3B-UL-AC6 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | IDEC | RH3B-ULAC6V | Plug In | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | ||
![]() RH1B-UL-DC12 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | Plastic | - | IDEC | RH1B-ULDC12V | Plug In | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RH1B-ULC-DC6 IDEC | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | IDEC | RH1B-ULCDC6V | DIN Rail, PCB, Thru-Hole | - | Yes | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RM2S-ULC-DC24 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver | Plastic | - | IDEC | RM2S-ULCDC24V | Plug In | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | ||
![]() RR1BA-US-AC24 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver | Plastic | - | IDEC | RR1BA-USAC24V | Side Flange | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | ||
![]() RY42S-UC-AC120 IDEC | In Stock | - | - | - | - | - | - | - | - | Silver Palladium Alloy | Plastic | - | IDEC | RY42S-UC-AC110-120V | Plug In | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | - | - | - | ||
![]() RR2P-ULAC220V IDEC | 5 |
| - | Socket | 8 | - | IDEC | 220 V | - | - | - | 1 | IDEC | - | - | - | Non-Compliant | RR | - | Midget Power | 40 °C | -25 °C | Relays | 110 V | 10 A | DPDT | 30 V | - | - | General Purpose Relays | - | - | - | - | Power Relays | General Purpose Relays | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | IDEC | - | - | - | - | - | IDEC | - | - | - | - | - | - | Interface Relay | - | - | Relays | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | Power Relays | General Purpose Relays | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | CE, CSA, cURus, TUV | - | - | - | Silver Cadmium Oxide (AgCdO) | - | 1 | - | RH2V2-ULAC110-120V | DIN Rail, PCB, Thru-Hole | PCB Mount | Details | RH | PCB Pin | Compact | - | - | - | - | - | - | - | 10 A | Solder Pin | - | 110 VAC to 120 VAC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 8 mA to 9.2 mA | Power Relays | - | Solder Pin | DPDT | 35.6 mm | 27.5 mm | 21 mm |