- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Maximum Switching Current | Mounting | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Series | Termination | Type | Subcategory | Pin Count | Termination Style | Contact Current Rating | Contact Termination | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Power Consumption | Coil Voltage (DC) | Contact Arrangement | Contact Configuration | Product | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU2S-D-D110 IDEC | 34 |
| - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | 1 | - | - | RU2S-D-D110 | - | - | Plug In | - | - | - | - | - | - | Details | - | - | RU | Blade Plug-In | Universal | - | - | - | - | - | - | Blade Plug-In | - | - | - | - | - | - | - | - | - | DPDT | Power Relays | 110VDC | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RY2S-ULCDC24V IDEC | In Stock | - | - | Dust Cover | - | - | - | 750 Ohms | Silver (Ag) | 2.4VDC | - | 1 | Yes | - | - | 90W/660VA | 3 A | - | Panel Mount | -25C to 55C | 19.2VDC | 14(mm) | No | Non-Latching | - | Unsealed | 30(V) | RYRM | - | Miniature | - | 8 | QUICK CONNECT/PC PIN | 3 A | Plug In | 2 Form C | Blade Plug-In | - | 20(ms) | 24 VDC | Non-Latching | 220 VAC, 30 VDC | 32 mA | 800 mW | 24 | DPDT | DPDT | Power Relays | 24VDC | No | - | - | - | 220(V) | 27.5(mm) | 35.6 mm | 27.5 mm | 14 mm | 41(mm) | ||
![]() RJ1S-CR-A120 IDEC | 34 |
| - | - | - | - | - | 6.4 kOhms | Silver Nickel (AgNi) | - | - | 1 | - | - | RJ1S-CR-A120 | - | - | - | Panel Mount | - | - | - | - | - | - | - | - | RJ | - | Slim | - | - | - | 16 A | Plug In | - | - | - | - | 120 VAC | Non-Latching | 250 VAC, 30 VDC | 7.5 mA | - | - | - | - | Power Relays | - | - | - | Plug In | - | - | - | 28 mm | 31 mm | 12.7 mm | - | ||
![]() RL1N-T-D24 IDEC | In Stock | - | - | - | - | - | - | 303 Ohms | Silver Alloy (Ag) | - | - | 1 | - | - | RL1N-T-D24 | - | - | - | Flange Mount | - | - | - | - | - | Details | - | - | RL | - | 1 Pole | - | - | - | 30 A | Quick Connect | - | - | - | - | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 79 mA | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | - | 49 mm | 67 mm | 33 mm | - | ||
![]() RL1N-T-A24 IDEC | In Stock | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 1 | - | - | RL1N-T-A24 | - | - | - | Flange Mount | - | - | - | - | - | Details | - | - | RL | - | 1 Pole | - | - | - | 30 A | Quick Connect | - | - | - | - | 24 VAC | Non-Latching | 250 VAC, 30 VDC | 69.5 mA | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | - | 49 mm | 67 mm | 33 mm | - | ||
![]() RL2B-T-A200 IDEC | 34 |
| - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 1 | - | - | RL2B-T-A200 | - | - | - | Flange Mount | - | - | - | - | - | Details | - | - | RL | - | 2 Pole | - | - | - | 25 A | Quick Connect | - | - | - | - | 200 VAC to 240 VAC | Non-Latching | 250 VAC, 30 VDC | 8.1 mA | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | - | 35 mm | 67 mm | 33 mm | - | ||
![]() RL1B-T-A100 IDEC | In Stock | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 1 | - | - | RL1B-T-A100 | - | - | - | Flange Mount | - | - | - | - | - | Details | - | - | RL | - | 1 Pole | - | - | - | 30 A | Quick Connect | - | - | - | - | 100 VAC to 120 VAC | Non-Latching | 250 VAC, 30 VDC | 16.6 mA | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | - | 35 mm | 67 mm | 33 mm | - | ||
![]() RL2B-T-A100 IDEC | In Stock | - | - | - | - | - | - | - | Silver Alloy (Ag) | - | - | 1 | - | - | RL2B-T-A100 | - | - | - | Flange Mount | - | - | - | - | - | Details | - | - | RL | - | 2 Pole | - | - | - | 25 A | Quick Connect | - | - | - | - | 100 VAC to 120 VAC | Non-Latching | 250 VAC, 30 VDC | 16.6 mA | - | - | - | - | Power Relays | - | - | - | Quick Connect | - | - | - | 35 mm | 67 mm | 33 mm | - | ||
![]() RY2S-UCDC24V IDEC | 15 |
| - | Dust Cover | - | IDEC | - | 750(ohm) | Silver/Gold Plated | 2.4VDC | - | 1 | No | IDEC | - | 90W/660VA | - | - | Socket | -25C to 55C | 19.2VDC | 14(mm) | No | Non-Latching | - | Unsealed | 30(V) | RYRM | - | Miniature Relay | Relays | 8 | QUICK CONNECT/PC PIN | 3(A) | - | 2 Form C | Blade Plug-In | Plug-In Relay | 20(ms) | - | - | - | 32(mA) | - | 24 | DPDT | DPDT | Power Relays | 24VDC | No | General Purpose Relays | - | - | 220(V) | 27.5(mm) | - | - | - | 41(mm) | ||
![]() RY4S-UAC12V IDEC | In Stock | - | - | Dust Cover | - | - | 12 | 39.3(ohm) | Silver/Gold Plated | 3.6VAC | - | - | No | - | - | 150W/1.2KVA | - | - | Socket | -25C to 55C | 9.6VAC | 21(mm) | No | Non-Latching | - | Unsealed | 30(V) | - | - | Miniature Relay | - | 14 | QUICK CONNECT/PC PIN | 5(A) | - | 4 Form C | - | - | 20(ms) | - | - | - | 100(mA) | - | - | 4PDT | - | - | - | No | - | - | - | 240(V) | 27.5(mm) | - | - | - | 42(mm) | ||
![]() RY2V-UAC120V IDEC | 15 |
| - | Dust Cover | - | IDEC | 120 | 8100(ohm) | Silver/Gold Plated | 36VAC | - | 1 | No | IDEC | - | 90W/660VA | - | - | Through Hole | -25C to 55C | 96VAC | 14(mm) | No | Non-Latching | - | Unsealed | 30(V) | RYRM | - | Miniature Relay | Relays | 8 | PC Pin | 3(A) | - | 2 Form C | PCB | PCB Mount Relay | 20(ms) | - | - | - | 7.5(mA) | - | - | DPDT | DPDT | Power Relays | 120VAC | No | General Purpose Relays | - | - | 220(V) | 27.5(mm) | - | - | - | 35.6(mm) | ||
![]() RH1B-U-DC48 IDEC | In Stock | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH1B-UDC48V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() RH1B-ULC-AC12 IDEC | In Stock | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | - | IDEC | RH1B-ULCAC12V | - | - | DIN Rail, PCB, Thru-Hole | - | - | - | - | - | - | Yes | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() RH1B-ULD-DC48 IDEC | In Stock | - | - | - | CE, CSA, cURus, TUV | - | - | - | - | - | - | - | - | IDEC | RH1B-ULD-DC48V | - | - | DIN Rail, PCB, Thru-Hole | - | - | - | - | - | - | Yes | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | ||
![]() RH3B-U-DC48 IDEC | In Stock | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH3B-UDC48V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | ||
![]() RH3B-UC-DC24 IDEC | In Stock | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Plastic | - | - | IDEC | RH3B-UCDC24V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | - | - | ||
![]() RM2S-U-DC110 IDEC | In Stock | - | - | - | - | - | - | - | Silver | - | Plastic | - | - | IDEC | RM2S-U-DC110-IDEC | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RM2S-ULC-AC12 IDEC | In Stock | - | - | - | - | - | - | - | Silver | - | Plastic | - | - | IDEC | RM2S-ULCAC12V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .110 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2BA-UL-DC12 IDEC | In Stock | - | - | - | - | - | - | - | Silver | - | Plastic | - | - | IDEC | RR2BA-ULDC12V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2BA-UL-DC6 IDEC | In Stock | - | - | - | - | - | - | - | Silver | - | Plastic | - | - | IDEC | RR2BA-ULDC6V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - |