- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Approvals | Associated Relay Series | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | For Use With | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mounting | Mounting Styles | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | Subcategory | Power Rating | Orientation | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Body Breadth | Physical Dimension | Contact Resistance | Insulation Resistance | Voltage | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Accessory Type | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | PCB Hole Count | Dielectric Strength Between Open Contacts | Input Switching Control Type | Dielectric Strength Between Coil and Contacts | Contact (DC) Max Power Rating R Load | Contact Configuration | Product | Features | Input Voltage | Product Category | Coil Termination | Contacts | Height | Length | Width | Body Height | Length - Termination | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SH3B-62 Idec | 157 | - | - | - | - | - | - | - | - | 11 | - | - | IDEC | - | - | - | - | - | - | 1 | - | IDEC | SH3B-62 | - | - | - | Details | - | - | 300V | - | - | - | RH | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 10A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RH4B-ULCDC24V IDEC | 8 |
| Datasheet | 4 Weeks | Socket | Socketable | - | 14 | 74g | - | - | - | - | - | 388Ohm | - | Silver Cadmium Oxide (AgCdO) | 200000 Cycle(s) | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | RH | Active | Not Applicable | 14 | Quick Connect | EAR99 | - | - | - | - | 8536.41.00.20 | - | - | - | - | CE; CSA; CUL; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 41mm | - | 27.5 mm | 41mm x 27.5mm x 35.6mm | 50mOhm | 100000000Ohm | - | 110V | - | 10A | - | - | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 24VDC | Non Latching | 120VAC 28VDC -Max | 62mA | 25 ms | 10A@30VDC | 19.2VDC | - | - | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | 14 | 1000 Vrms | Random | 2000 Vrms | 225W@30VDC | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | - | 35.6mm | 0.006 inch | - | ROHS3 Compliant | ||
![]() RU4S-C-A24 IDEC | 214 | - | Datasheet | 4 Weeks | Socket | Socketable | - | 14 | 35g | - | - | - | - | 24V | 164Ohm | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2005 | RU | Active | Not Applicable | - | Solder | - | - | - | - | - | - | - | 1.2W | - | 6A | - | Plug In | 250V | CE, CSA, TUV, cULus | - | - | - | - | - | - | - | 250V | - | 6A | - | - | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 42.5mA | - | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator | - | - | - | - | 35mm | - | 27.5mm | - | - | Unknown | ROHS3 Compliant | ||
![]() SJ2S-07L Idec | 61 | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RJ2 | IDEC | SJ2S-07L | - | - | - | - | - | - | 250V | - | - | - | SJ | - | - | - | - | - | - | - | - | - | - | - | - | - | 8A | - | - | - | - | - | 8 | - | - | - | - | 250V ac | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ2V-C-D24 IDEC | 35 |
| - | 4 Weeks | PCB, Through Hole | Through Hole | - | 8 | 17g | - | - | - | - | - | 1.08kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | RJ | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 640mW | - | 8A | - | PC Pin | 250V | CE, CSA, UL, VDE | - | - | - | - | - | - | - | 250V | - | 8A | - | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 250VAC - Nom | 22.1mA | 10ms | - | 16.8VDC | - | - | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.5mm | - | 12.7mm | - | - | - | ROHS3 Compliant | ||
![]() RH1B-UTDC12V Idec | 37 |
| - | - | - | - | - | - | - | - | - | - | IDEC | - | 188ohm | 10A | Silver Cadmium Oxide | - | - | 1 | - | IDEC | - | - | - | PCB Mount | Details | - | - | - | - | - | - | RH | - | - | - | - | - | Compact | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | Solder Terminal/Quick Connect | Surface Mount Relay | - | - | 12VDC | Non Latching | 110 VAC, 220 VAC, 30 VDC | 64 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | 12VDC | General Purpose Relays | Solder Pin | - | 35.6 mm | 27.5 mm | 14 mm | - | - | - | - | ||
![]() RV8H-L-AD110 IDEC | 5 |
| - | 4 Weeks | Socket | DIN Rail | SIP | 5 | 30g | - | - | - | - | 110V | 32kOhm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2012 | RV8 | Active | Not Applicable | - | PC Pin | EAR99 | - | - | - | - | - | - | 500mW | - | 6A | - | Screw Terminal | - | - | - | - | - | - | - | - | - | 250V | - | 6A | - | - | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 120VAC/DC | Non Latching | 400VAC 125VDC -Max | 3.6mA | - | - | 108VAC/DC | - | - | 8.4VAC/DC | - | - | 110V | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | 15mm | - | 5mm | - | - | Unknown | ROHS3 Compliant | ||
![]() RJ1S-C-A240 Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | 25.57 kOhms | - | Silver Nickel Alloy | - | Plastic | 1 | - | IDEC | RJ1S-C-A240 | 12 A | Plug In | Panel Mount | Details | - | - | - | - | - | - | RJ | - | - | - | .187 in. Flat Blade | - | Slim | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 A | Plug In | - | - | Blade Plug-In | Plug-In Relay | - | - | 240 VAC | Non-Latching | 250 VAC, 30 VDC | 4.3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | 240VAC | General Purpose Relays | Plug In | SPDT | 28 mm | 31 mm | 12.7 mm | - | - | - | - | ||
![]() RH2B-ULAC12V Idec | 9 |
| - | - | - | - | - | - | - | - | - | - | IDEC | - | 39.3ohm | 10A | Silver Cadmium Oxide | - | - | 1 | - | IDEC | - | - | - | PCB Mount | Details | - | - | - | - | - | - | RH | - | - | - | - | - | Compact | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | - | General Purpose Relays | - | - | 12VAC | Non Latching | 110 VAC, 220 VAC, 30 VDC | 100 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | - | General Purpose Relays | Solder Pin | - | 35.6 mm | 27.5 mm | 21 mm | - | - | - | - | ||
![]() RV8H-1L1-D24 IDEC | 21 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | - | - | 1.2kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 250VAC - Nom | 20mA | - | - | 19.2VDC | 16A | - | 1.68VDC | - | - | - | - | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RY4S-ULDC24V Idec | In Stock | - | Datasheet | - | Socket | - | - | 14 | 34 g | - | - | - | - | - | 650 Ω | 5A | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 55 °C | -30 °C | - | - | - | 900 mW | - | 5 A | - | - | - | CE, CSA, TUV, UL | - | - | - | - | - | - | - | 240 V | - | 5 A | - | - | 4PDT | 30 V | 5 A | - | - | - | - | - | - | 20 ms | 24VDC | Non Latching | - | 36.9 mA | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | 4PDT | - | - | - | - | - | - | 35.6 mm | - | 21 mm | - | - | - | RoHS Compliant | ||
![]() SH2B-51 Idec | 7 |
| - | - | - | - | - | - | - | 8 | - | SH | IDEC | - | - | - | - | - | - | 1 | - | IDEC | - | - | - | PCB Mount | - | - | - | 300V | - | - | - | RH | - | - | - | - | - | - | - | - | - | - | Relays | - | - | 10A | - | Solder | - | - | - | 8 Contact | - | - | - | - | - | - | - | - | - | 2 Pole | - | - | - | - | - | - | Solder Terminal/Quick Connect | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RTB-G01 Idec | 70 | - | - | - | Panel | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | 1 | Idec RTE Series Timers | IDEC | - | - | - | - | Compliant | - | - | - | - | - | - | RTE | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panel Mount Adapter | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | ||
![]() RR3PA-ULDC24V Idec | 41 | - | Datasheet | - | Socket | - | - | 11 | 96 g | - | - | - | IDEC | - | 400 Ω | 10A | Silver | - | - | 1 | - | IDEC | - | - | - | - | - | 240 V | - | - | - | - | - | RR | - | - | - | Circular | - | Midget | 70 °C | -30 °C | - | - | Relays | 1.5 W | - | 10 A | - | - | - | CE, CSA, TUV, UL | - | - | - | - | - | 100 MΩ | - | 120 V | - | 10 A | - | - | 3PDT | 30 V | 10 A | - | - | - | Round Pin Plug-In | Plug-In Relay | - | 25 ms | 24VDC | Non Latching | - | 60 mA | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | 3PDT | Power Relays | - | 24VDC | General Purpose Relays | - | - | 55.5 mm | - | 35.6 mm | - | - | - | RoHS Compliant | ||
![]() RJ1S-CD-D24 IDEC | 5 |
| Datasheet | 8 Weeks | Socket | Socketable | - | - | - | - | - | - | - | - | 1.08kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | RJ | Active | Not Applicable | - | - | - | - | - | - | - | - | - | 530mW | - | 12A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC - Nom | 22.1mA | - | - | 16.8VDC | - | - | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | Diode | - | - | - | - | 28mm | - | 12.7mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() SH1B-51 Idec | 5 |
| - | - | Chassis, Panel, Through Hole | - | - | 5 | - | 5 | - | - | IDEC | - | - | - | - | - | - | 1 | - | IDEC | - | - | - | - | Details | - | 250 V | 300V | - | - | - | RH | - | - | - | Solder | - | - | - | - | Female | - | Relays | - | Straight | 10A | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 7 A | - | - | - | - | - | - | - | - | Solder Terminal/Quick Connect | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | 27.0002 mm | 30.988 mm | 18.0086 mm | - | - | Unknown | - | ||
![]() RJ1S-C-D12 Idec | 102 | - | Datasheet | - | Socket | - | - | 5 | 19 g | - | CE, CSA, UL, VDE | - | IDEC | - | 271 Ω | 12A | Silver | - | Plastic | 1 | - | IDEC | RJ1S-C-D12 | 12 A | Plug In | Panel Mount | Details | 250 V | 30 V | - | - | - | - | RJ | - | - | - | PC Pin | - | Slim | 70 °C | -40 °C | - | - | Relays | 530 mW | - | 12 A | - | - | - | CE, CSA, UL, VDE | - | - | - | - | - | - | - | 250 V | - | 12 A | - | - | SPDT | - | 12 A | Plug In | - | - | Blade Plug-In | Plug-In Relay | - | 15 ms | 12VDC | Non Latching | 250 VAC, 30 VDC | 44.2 mA | - | - | - | - | 530 mW | - | - | - | 12 V | - | - | - | - | - | - | SPDT | Power Relays | - | 12VDC | General Purpose Relays | Plug In | SPDT | 28 mm | 31 mm | 12.7 mm | - | - | Unknown | RoHS Compliant | ||
![]() RY22S-UAC240V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | - | - | ||
![]() SR3P-51 Idec | 59 | - | - | - | Chassis, Panel, Through Hole | - | - | 11 | - | 11 | - | - | IDEC | - | - | - | - | - | - | 1 | - | IDEC | SR3P-51 | - | - | - | Compliant | - | 300 V | 300V | - | - | - | RR | - | - | - | Solder | - | - | - | - | Female | - | Relays | - | Straight | 10A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 7 A | - | 3 | - | - | - | - | - | - | Solder Terminal/Quick Connect | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | No SVHC | - | ||
![]() RH3B-UAC120V IDEC | 169 | - | Datasheet | 4 Weeks | Socket | Socketable | 120 | 11 | 50g | - | - | - | - | 120V | 10.8kOhm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | - | Quick Connect | EAR99 | - | - | - | - | - | - | 1.7W | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | - | - | - | - | - | - | 110V | - | 10A | - | - | 3PDT | 30V | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 120VAC | Non Latching | 120VAC 30VDC -Max | 14.2mA | - | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.6mm | - | 31mm | - | - | Unknown | ROHS3 Compliant |