- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Switching Current | Mounting | Mounting Styles | RoHS | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Contact Voltage(DC)-Max | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Power Consumption | Must Release Voltage | Contact Voltage(AC)-Max | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Contact Configuration | Product | Features | Input Voltage | Product Category | Contacts | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR3B-UDC48V IDEC | 34 |
| Datasheet | 8 Weeks | DIN Rail, Panel, Socket | Socketable | - | 11 | - | - | - | - | 1.6kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2007 | RR | Active | Not Applicable | - | - | - | - | - | - | - | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 120V | 10A | - | 3PDT | 30V | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 48VDC | Non Latching | 240VAC 30VDC -Max | 30mA | - | 38.4VDC | - | - | 4.8VDC | - | - | - | 48V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RU42S-M-A110 IDEC | 34 |
| Datasheet | 4 Weeks | Socket | Socketable | - | 11 | - | - | - | - | 4.55kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2002 | RU | Active | Not Applicable | - | - | - | - | - | - | - | - | 3A | - | Plug In | 250V | CE, CSA, TUV, cULus | - | - | - | - | 4PDT | - | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 120VAC | Non Latching | 250VAC 30VDC -Max | 7.1mA | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR3B-ULCDC110V IDEC | 26 |
| Datasheet | 4 Weeks | Panel, Socket | Socketable | - | 11 | 82g | - | - | - | 8.46kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2007 | RR | Active | Not Applicable | Solder | - | - | - | - | - | - | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CSA, UL | - | 120V | 10A | - | 3PDT | 30V | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 110VDC | Non Latching | 240VAC 30VDC -Max | 13mA | - | 88VDC | - | - | 11VDC | - | - | - | 110V | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RU4S-C-D12 Idec | 44 |
| - | - | - | - | - | - | - | - | IDEC | - | - | Gold Silver Alloy on Silver | - | Plastic | 1 | IDEC | RU4S-C-D12 | - | Plug In | - | Details | - | - | - | - | RU | - | - | .110 in. Flat Blade | - | Universal | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PDT | Power Relays | - | 12VDC | General Purpose Relays | 4PDT | - | - | - | - | - | ||
![]() RR2BA-UAC24V Idec | 40 |
| Datasheet | - | Socket | - | - | 8 | 82 g | - | IDEC | 24 V | 79 Ω | Silver | - | - | 1 | IDEC | - | - | - | - | - | - | - | - | - | RR | - | - | Solder | - | Midget Power | 70 °C | -30 °C | Relays | 2.5 W | - | 10 A | - | - | - | - | - | 120 V | 10 A | - | DPDT | 30 V | - | - | - | - | Blade Plug-In | Plug-In Relay | - | 25 ms | - | - | - | 105 mA | - | - | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | 24VAC | General Purpose Relays | - | 47.5 mm | - | 36 mm | - | RoHS Compliant | ||
![]() RU2S-M-D24 Idec | 5 |
| - | - | Socket | - | - | 8 | - | CE, CSA, cURus, TUV | IDEC | - | - | Silver | - | - | 1 | IDEC | RU2S-M-D24 | - | Plug In | - | Compliant | 250 V | - | - | - | RU | - | - | Blade Plug-In | - | Universal | - | - | Relays | - | - | 10 A | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | 24VDC | General Purpose Relays | DPDT | 35 mm | - | 21 mm | - | - | ||
![]() RY4S-ULCDC12V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RY4SUDC6V Idec | In Stock | - | Datasheet | - | Socket | - | - | 14 | 34 g | - | - | - | 40 Ω | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 55 °C | -25 °C | - | 900 mW | - | - | - | - | - | - | - | 240 V | 5 A | - | 4PDT | 30 V | 5 A | - | - | - | - | - | - | 20 ms | - | - | - | 150 mA | - | - | - | - | - | - | - | - | 6 V | - | - | - | - | - | - | - | 35.6 mm | - | 21 mm | - | RoHS Compliant | ||
![]() RU4S-C-A220 IDEC | 33 |
| Datasheet | 4 Weeks | Socket | Socketable | - | 14 | 35g | - | - | 220V | 18.2kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2005 | RU | Active | Not Applicable | Solder | - | - | - | - | - | - | - | 6A | - | Plug In | 250V | CE, CSA, TUV, cULus | - | 250V | 6A | - | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 240VAC | Non Latching | 250VAC 30VDC -Max | 3.6mA | - | 192VAC | - | - | 72VAC | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RH1B-ULAC24V IDEC | 42 |
| - | 4 Weeks | Socket | Socketable | 300 | 5 | 24g | - | - | 24V | 83Ohm | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 1W | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | 110V | 10A | - | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 37mA | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | 35.6mm | - | 14mm | Unknown | ROHS3 Compliant | ||
![]() RU4S-M-D12 Idec | In Stock | - | - | - | - | - | - | - | - | CE, CSA, cURus, TUV | IDEC | - | 160 Ohms | Gold Plated | - | - | 1 | IDEC | RU4S-M-D12 | 6 A | Plug In | Panel Mount | - | - | - | - | - | RU | - | - | Blade Plug-In | - | Universal | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | Plug In | - | - | Blade Plug-In | Plug-In Relay | - | - | 12 VDC | Non-Latching | 250 VAC, 30 VDC | 80 mA | - | - | - | 1 W | - | - | - | - | - | - | 4PDT | Power Relays | - | 12VDC | General Purpose Relays | 4PDT | 35 mm | 27.5 mm | 21 mm | - | - | ||
![]() RR2BA-ULDC110V IDEC | 34 |
| - | 8 Weeks | Socket | Socketable | - | 8 | - | - | - | - | 8.46kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2008 | RR | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 120V | 10A | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 25ms | 110VDC | Non Latching | 240VAC 30VDC -Max | 13mA | - | 88VDC | - | - | 11VDC | - | - | - | 110V | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RU2S-A220 IDEC | 500 |
| - | 4 Weeks | Socket | Socketable | - | 8 | 35g | - | - | 220V | 18.2kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | -55°C~60°C | Bulk | 2005 | RU | Active | Not Applicable | Solder | - | - | - | - | - | 1.2W | - | 10A | - | Plug In | 250V | CE, CSA, TUV, cULus | - | 250V | 10A | - | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 240VAC | Non Latching | 250VAC 30VDC -Max | 3.6mA | - | 192VAC | - | - | 72VAC | - | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | 35mm | - | 27.5mm | Unknown | ROHS3 Compliant | ||
![]() RV8H-2L-AD12 IDEC | 21 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 414Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 12VAC/DC | Non Latching | 250VAC - Nom | 29mA | - | 9.6VAC/DC | 8A | - | 0.84VAC/DC | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR3B-ULAC12V IDEC | 75 |
| Datasheet | 8 Weeks | DIN Rail, Panel, Socket | Socketable | - | 11 | 82g | - | - | 12V | 18Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Solder | - | - | - | - | - | - | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | 120V | 10A | - | 3PDT | 30V | - | - | 3PDT (3 Form C) | General Purpose | - | - | - | 25ms | 12VAC | Non Latching | 240VAC 30VDC -Max | 210mA | - | 9.6VAC | - | - | 3.6VAC | - | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1L1-D6 IDEC | 26 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 80Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 6VDC | Non Latching | 250VAC - Nom | 75mA | - | 4.8VDC | 16A | - | 0.42VDC | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1S1-AD220 IDEC | 9 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 43.6kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 230VAC/DC | Non Latching | 250VAC - Nom | 5.5mA | - | 184VAC/DC | 12A | - | 16.1VAC/DC | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2S-AD220 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 43.6kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 230VAC/DC | Non Latching | 250VAC - Nom | 5.5mA | - | 184VAC/DC | 6A | - | 16.1VAC/DC | - | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RH4B-ULCAC120V IDEC | 69 |
| Datasheet | 4 Weeks | Socket | Socketable | - | 14 | 74g | - | - | 120V | 7.36kOhm | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 2W | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | 110V | 10A | - | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 25ms | 120VAC | Non Latching | 120VAC 28VDC -Max | 16.5mA | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | 35.6mm | - | 41mm | Unknown | ROHS3 Compliant | ||
![]() RH2B-UDC24V IDEC | 33 |
| Datasheet | 4 Weeks | Plug-In, Socket | Socketable | - | - | - | - | - | - | 650Ohm | Silver Cadmium Oxide (AgCdO) | 500000 Cycle(s) | - | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | Plug | EAR99 | - | - | - | - | 900mW | 24V | 10A | CE; CSA; CUL; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | 30V | - | 10A | 2 | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 20ms | 24VDC | Non Latching | 240VAC 30VDC -Max | 37mA | 10A@30VDC | 19.2VDC | - | - | 2.4VDC | 110V | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 60mm | - | 21.5mm | - | ROHS3 Compliant |