- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Terminals | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Enclosure | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mounting | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Gender | Additional Feature | Subcategory | Power Rating | Orientation | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Number of Contacts | Max Voltage Rating (AC) | Max Current Rating | Number of Poles | Throw Configuration | Max Voltage Rating (DC) | Contact Form | Relay Type | Terminal Type | Product Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Contact Configuration | Product | Features | Input Voltage | Product Category | Contacts | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR2P-UDC24V IDEC | 185 |
| - | 4 Weeks | Socket | Socketable | - | 8 | 90g | - | - | - | 400Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Circular | - | - | - | PANEL MOUNTABLE | - | 1.5W | - | 10A | CE; CSA; CUL; TUV; UL | Plug In, 8 Pin (Octal) | 240V | CE, CSA, TUV, UL | 35.6mm | - | 120V | 10A | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 25ms | 24VDC | Non Latching | 240VAC 30VDC -Max | 60mA | 25 ms | 10A@30VDC | 19.2VDC | - | 1440mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | - | 55.5mm | - | 28.6mm | Unknown | ROHS3 Compliant | ||
![]() RV8H-2L-D6 IDEC | 35 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 80Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 6VDC | Non Latching | 250VAC - Nom | 75mA | - | - | 4.8VDC | 8A | - | 0.42VDC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SY2S-51 Idec | 84 |
| - | - | Panel, Through Hole | - | - | 8 | - | 8 | IDEC | - | - | - | - | 1 | IDEC | SY2S-51 | - | Compliant | 300 V | 300 V | - | - | - | RYRM | - | - | Solder | - | - | - | - | Relays | - | Straight | 7 A | - | - | - | - | - | 2 | - | 7 A | - | - | - | - | - | Solder Terminal/Quick Connect | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | ||
![]() RH1B-UAC120V IDEC | 536 |
| Datasheet | 4 Weeks | Socket | Socketable | 120 | 5 | 24g | - | - | 120V | 16.5Ohm | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 1W | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | - | 110V | 10A | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 120VAC | Non Latching | 240VAC 30VDC -Max | 7.5mA | - | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | - | - | - | - | 35.6mm | - | 14mm | Unknown | ROHS3 Compliant | ||
![]() RH1B-UDC12V IDEC | 29 |
| Datasheet | 4 Weeks | Socket | Socketable | - | 5 | 24g | - | - | - | 47Ohm | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | - | - | -25°C~70°C | Bulk | 2002 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | - | 110V | 10A | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 240VAC 30VDC -Max | 128mA | - | - | 9.6VDC | - | - | 1.2VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() RV8H-1S1-AD12 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 414Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 12VAC/DC | Non Latching | 250VAC - Nom | 29mA | - | - | 9.6VAC/DC | 12A | - | 0.84VAC/DC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2L-D18 IDEC | 26 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 750Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 18VDC | Non Latching | 250VAC - Nom | 24mA | - | - | 14.4VDC | 8A | - | 1.26VDC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2S-AD12 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 414Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 12VAC/DC | Non Latching | 250VAC - Nom | 29mA | - | - | 9.6VAC/DC | 6A | - | 0.84VAC/DC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1L1-D18 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 750Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 18VDC | Non Latching | 250VAC - Nom | 24mA | - | - | 14.4VDC | 16A | - | 1.26VDC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2S-D6 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 80Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 6VDC | Non Latching | 250VAC - Nom | 75mA | - | - | 4.8VDC | 6A | - | 0.42VDC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2S-D9 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 205Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 9VDC | Non Latching | 250VAC - Nom | 44mA | - | - | 7.2VDC | 6A | - | 0.63VDC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR2P-ULAC24V IDEC | 27 |
| - | 4 Weeks | Socket | Socketable | - | 8 | 90g | - | - | 24V | 79Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Circular | - | - | - | - | - | 2.5W | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | 120V | 10A | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | - | 25ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 105mA | - | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | Lighted Indicator | - | - | - | 55.5mm | - | 28.6mm | Unknown | ROHS3 Compliant | ||
![]() SR2P-51 Idec | 26 | - | - | - | Chassis, Panel, Through Hole | - | - | 8 | - | 8 | IDEC | - | - | - | - | 1 | IDEC | - | - | Compliant | 300 V | 300V | - | - | - | RR | - | - | Solder | - | - | Female | - | Relays | - | Straight | 10A | - | - | - | - | - | 2 | - | 7 A | 2 | - | - | - | - | Solder Terminal/Quick Connect | Sockets & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | Unknown | - | ||
![]() RR1BA-ULAC120V IDEC | 34 |
| Datasheet | 8 Weeks | Socket | Socketable | - | 5 | 82g | - | - | 120V | 2.1kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | - | RR | Active | Not Applicable | Solder | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | 120V | 10A | - | SPDT | 30V | SPDT (1 Form C) | General Purpose | - | - | - | 25ms | 120VAC | Non Latching | 240VAC 30VDC -Max | 20.5mA | - | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR2BA-ULAC120V IDEC | 21 |
| Datasheet | 4 Weeks | Panel, Socket | Socketable | 120 | 8 | 82g | - | - | 120V | 2.1kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2007 | RR | Active | Not Applicable | Solder | - | - | - | - | - | - | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CSA, UL | - | - | 120V | 10A | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | - | 25ms | 120VAC | Non Latching | 240VAC 30VDC -Max | 20.5mA | - | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | Lighted Indicator | - | - | - | 47.5mm | 36.1mm | 36.1mm | - | ROHS3 Compliant | ||
![]() RR3B-ULDC12V Idec | 19 |
| - | - | - | - | - | - | - | - | IDEC | - | - | - | - | 1 | IDEC | - | - | - | - | - | - | - | - | RR | - | - | - | - | Midget | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | Power Relays | - | 12VDC | General Purpose Relays | - | - | - | - | - | - | ||
![]() RV8H-2L-AD110 IDEC | 21 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 21.5kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | DPDT | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 120VAC/DC | Non Latching | 250VAC - Nom | 5.8mA | - | - | 96VAC/DC | 8A | - | 8.4VAC/DC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1L1-AD110 IDEC | 39 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 21.5kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | SPDT | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 120VAC/DC | Non Latching | 250VAC - Nom | 5.8mA | - | - | 96VAC/DC | 16A | - | 8.4VAC/DC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RQ1V-CH-D24 Idec | 35 |
| - | - | - | - | - | - | - | - | IDEC | - | - | Silver Nickel Alloy | Plastic | 1 | IDEC | RQ1V-CH-D24 | PCB, Thru-Hole | - | - | - | - | - | - | RQ | - | - | PCB Pin | - | Low Profile | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB | PCB Mount Relay | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | Power Relays | - | 24VDC | General Purpose Relays | SPDT | - | - | - | - | - | ||
![]() RR2P-ULCAC24V IDEC | 21 |
| Datasheet | 4 Weeks | Socket | Socketable | - | 8 | 90g | - | - | 24V | 79Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Circular | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | 120V | 10A | - | DPDT | 30V | DPDT (2 Form C) | General Purpose | - | - | - | 25ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 105mA | - | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | - | ROHS3 Compliant |