- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | For Use With | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Voltage Rating (DC) | Voltage Rating (VDC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Gender | Subcategory | Orientation | Current Rating | Pin Count | Termination Style | Number of Contacts | Voltage | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Contact Arrangement | Contact Configuration | Product | Features | Input Voltage | Coil Suppression Diode | Product Category | Coil Termination | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR3PA-UAC48V IDEC | 35 |
| - | 8 Weeks | - | Socketable | - | - | - | - | - | - | - | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | - | RR | Active | Not Applicable | - | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | - | - | - | - | - | - | 3PDT (3 Form C) | General Purpose | - | - | 25ms | 48VAC | Non Latching | 240VAC 30VDC -Max | 53mA | 38.4VAC | 10A | 14.4VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2S-AD60 IDEC | 39 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 6.67kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 60VAC/DC | Non Latching | 250VAC - Nom | 9mA | 48VAC/DC | 6A | 4.2VAC/DC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1S1-AD48 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 5.3kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 48VAC/DC | Non Latching | 250VAC - Nom | 9mA | 38.4VAC/DC | 12A | 3.36VAC/DC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1L1-AD48 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 5.3kOhm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 48VAC/DC | Non Latching | 250VAC - Nom | 9mA | 38.4VAC/DC | 16A | 3.36VAC/DC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2S-AD110 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 21.5kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 120VAC/DC | Non Latching | 250VAC - Nom | 5.8mA | 96VAC/DC | 6A | 8.4VAC/DC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2L-AD18 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 750Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 18VAC/DC | Non Latching | 250VAC - Nom | 24mA | 14.4VAC/DC | 8A | 1.26VAC/DC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2S-AD48 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 5.3kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 48VAC/DC | Non Latching | 250VAC - Nom | 9mA | 38.4VAC/DC | 6A | 3.36VAC/DC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RU2S-M-D12 Idec | 20 |
| - | - | - | - | - | - | - | CE, CSA, cURus, TUV | IDEC | - | - | - | - | - | 1 | - | - | IDEC | RU2S-M-D12 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | RU | - | - | Blade Plug-In | Universal | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blade Plug-In | Plug-In Relay | - | - | - | - | - | - | - | - | - | - | DPDT | Power Relays | - | 12VDC | - | General Purpose Relays | - | DPDT | - | - | - | - | - | - | - | - | ||
![]() SJ1S-07L Idec | 500 | - | - | - | DIN Rail, Panel | - | - | 5 | - | - | - | - | - | - | - | - | - | RJ | - | IDEC | SJ1S-07L | - | - | - | - | - | - | - | - | Compliant | 250 V | - | 250V | - | - | - | SJ | - | - | Screw | - | Female | - | Straight | 12A | - | - | 5 | 250V | - | - | - | 250.25 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() RR3PA-UDC6V IDEC | 21 |
| Datasheet | 8 Weeks | Socket | Socketable | - | 11 | 96g | - | - | - | 25Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Circular | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | 120V | 10A | 3PDT | 30V | - | - | 3PDT (3 Form C) | General Purpose | - | - | 25ms | 6VDC | Non Latching | 240VAC 30VDC -Max | 240mA | 4.8VDC | - | 0.6VDC | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR3PA-UDC110V IDEC | 38 |
| Datasheet | 8 Weeks | Socket | Socketable | - | 11 | 96g | - | - | - | 8.46kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Circular | - | - | - | - | - | - | Plug In, 11 Pin (Octal) | - | - | 120V | 10A | 3PDT | 30V | - | - | 3PDT (3 Form C) | General Purpose | - | - | 25ms | 110VDC | Non Latching | 240VAC 30VDC -Max | 13mA | 88VDC | - | 11VDC | 110V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR2P-ULAC110V IDEC | 16 |
| Datasheet | 8 Weeks | Socket | Socketable | - | - | - | - | - | 110V | 1.68kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2012 | RR | Active | Not Applicable | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | 10A | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 110VAC | Non Latching | 240VAC 30VDC -Max | 23mA | 88VAC | - | 33VAC | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2S-D12 IDEC | 33 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 375Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC - Nom | 32mA | 9.6VDC | 6A | 0.84VDC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1L1-D9 IDEC | 26 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 205Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 250VAC - Nom | 44mA | 7.2VDC | 16A | 0.63VDC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2L-D9 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 205Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~55°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Screw Terminal | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 9VDC | Non Latching | 250VAC - Nom | 44mA | 7.2VDC | 8A | 0.63VDC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1S1-D12 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | - | 375Ohm | Silver Nickel (AgNi) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | 15ms | 12VDC | Non Latching | 250VAC - Nom | 32mA | 9.6VDC | 12A | 0.84VDC | - | - | - | - | Socket Included | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR2P-UAC6V IDEC | 93 |
| Datasheet | 8 Weeks | DIN Rail, Panel, Socket | Socketable | - | 8 | 90g | - | - | 6V | 4.9Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Circular | - | - | - | - | 10A | - | Plug In, 8 Pin (Octal) | - | - | 120V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 25ms | 6VAC | Non Latching | 240VAC 30VDC -Max | 420mA | 4.8VAC | - | 1.8VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR3B-UAC240V IDEC | 21 |
| Datasheet | 4 Weeks | Socket | Socketable | - | 11 | 82g | - | - | 240V | 8.33kOhm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Solder | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 120V | 10A | 3PDT | 30V | - | - | 3PDT (3 Form C) | General Purpose | - | - | 25ms | 240VAC | Non Latching | 240VAC 30VDC -Max | 10.5mA | 192VAC | - | 72VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RJ1V-CH-D24 Idec | In Stock | - | - | - | - | - | Dust Cover | - | - | CE, CSA | IDEC | - | 1080(ohm) | Silver Nickel Alloy | 2.4VDC | Plastic | 1 | - | Yes | IDEC | RJ1V-CH-D24 | 480W/4KVA | DIN Rail | Through Hole | -40C to 70C | 16.8VDC | 13(mm) | No | Non-Latching | Yes | - | 30(V) | - | - | - | - | RJ | - | - | Screw Terminals | Slim | - | Relays | - | - | 8 | PC Pin | - | - | - | - | - | - | 16(A) | Solder Pin | 1 Form C | - | - | General Purpose Relays | 15(ms) | 24 VDC | Non-Latching | 250 VAC, 30 VDC | 22.1(mA) | - | - | - | 24 | SPDT | - | Power Relays | - | - | No | General Purpose Relays | Solder Pin | SPDT | 250(V) | 29(mm) | 25.5 mm | 29 mm | 12.7 mm | 25.5(mm) | - | - | ||
![]() RR1BA-ULDC12V IDEC | 39 |
| - | 8 Weeks | Socket | Socketable | - | 5 | 82g | - | - | - | 100Ohm | Silver (Ag) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~40°C | Bulk | - | RR | Active | Not Applicable | Solder | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | 120V | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | 25ms | 12VDC | Non Latching | 240VAC 30VDC -Max | 120mA | 9.6VDC | - | 1.2VDC | 12V | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |