- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Voltage - Rated DC | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Physical Dimension | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Contact Configuration | Product | Features | Input Voltage | Product Category | Coil Termination | Height | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR1BA-UAC24V IDEC | 34 |
| Datasheet | 8 Weeks | Socket | Socketable | - | 5 | 82g | - | 24V | 79Ohm | - | Silver (Ag) | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Solder | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | 120V | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 25ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 105mA | - | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RH1V2-UDC24V IDEC | 21 |
| - | 8 Weeks | PCB, Through Hole | Through Hole | - | 5 | 24g | - | - | 750Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 10A | - | PC Pin | 240V | CE, CSA, TUV, UL | - | - | 110V | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 240VAC 30VDC -Max | 32mA | - | - | 19.2VDC | - | - | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV8H-1S1-AD24 IDEC | 34 |
| Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | 1.14kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 24VAC/DC | Non Latching | 250VAC - Nom | 21mA | - | - | 19.2VAC/DC | 12A | - | 1.68VAC/DC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RH2B-UAC220-240V IDEC | 82 |
| - | 4 Weeks | Socket | Socketable | - | 8 | 37g | - | 240V | 18.8kOhm | - | Silver Cadmium Oxide (AgCdO) | 500000 Cycle(s) | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 1.2W | - | 10A | CE; CSA; CUL; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | 27.5mm | 27.5mm x 21mm x 35.6mm | 110V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 20ms | 240VAC | Non Latching | 240VAC 30VDC -Max | 4mA | 20 ms | 10A@30VDC | 192VAC | - | 1190mW | 72VAC | AC/DC | MOMENTARY | - | AC | - | - | - | - | - | - | 35.6mm | - | 21mm | Unknown | ROHS3 Compliant | - | ||
![]() RH2B-UDC12V IDEC | 436 |
| - | 4 Weeks | Socket | Socketable | - | 8 | 37g | - | - | 40Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | - | 110V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 240VAC 30VDC -Max | 150mA | - | - | 9.6VDC | - | - | 1.2VDC | - | - | 12V | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RR2P-ULAC12V IDEC | 21 |
| Datasheet | 8 Weeks | Socket | Socketable | - | 8 | 90g | - | 12V | 18Ohm | - | Silver (Ag) | - | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | Active | Not Applicable | Circular | - | - | - | - | - | - | - | - | - | Plug In, 8 Pin (Octal) | - | - | - | - | 120V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 25ms | 12VAC | Non Latching | 240VAC 30VDC -Max | 210mA | - | - | 9.6VAC | - | - | 3.6VAC | - | - | - | - | - | - | Lighted Indicator | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RH1B-ULCAC24V IDEC | 35 |
| Datasheet | 4 Weeks | - | Socketable | - | - | - | - | - | 83Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | -25°C~70°C | Bulk | 2008 | RH | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | - | - | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 37mA | - | - | 19.2VAC | 10A | - | 7.2VAC | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV8H-1S1-D24 IDEC | 26 | - | Datasheet | 8 Weeks | - | DIN Rail | - | - | - | - | - | 1.2kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | -40°C~70°C | Bulk | 2015 | RV8 | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | Spring Terminal | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 250VAC - Nom | 20mA | - | - | 19.2VDC | 12A | - | 1.68VDC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RH1B-UAC24V IDEC | 34 |
| - | 4 Weeks | Socket | Socketable | 300 | 5 | 24g | - | 24V | 83Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | 1W | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | - | 110V | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 37mA | - | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | - | - | - | - | 35.6mm | - | 14mm | Unknown | ROHS3 Compliant | - | ||
![]() RV8H-L-AD220 IDEC | 436 |
| - | 4 Weeks | Socket | DIN Rail | SIP | 5 | 30g | - | 220V | 66kOhm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | -40°C~55°C | Bulk | 2012 | RV8 | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 850mW | - | 6A | - | Screw Terminal | - | - | - | - | 250V | 6A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 230VAC/DC | Non Latching | 400VAC 125VDC -Max | 3.4mA | - | - | 207VAC/DC | - | - | 16.1VAC/DC | - | - | 220V | - | - | - | Socket Included | - | - | - | 88mm | - | 6.1mm | Unknown | ROHS3 Compliant | IP20 | ||
![]() RR2BA-USDC24V Idec | 450 | - | - | - | Socket | - | - | 8 | - | IDEC | - | 400 Ω | - | - | - | 1 | IDEC | - | - | Compliant | - | - | - | RR | - | - | - | - | Midget Power | 70 °C | -30 °C | Relays | - | - | - | - | - | - | - | - | - | 120 V | 10 A | DPDT | 30 V | - | - | - | - | Solder Terminal/Quick Connect | Surface Mount Relay | - | - | - | - | - | 60 mA | - | - | - | - | - | - | - | - | 24 V | - | DPDT | Power Relays | - | 24VDC | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() RH3B-UDC110V Idec | In Stock | - | - | - | - | - | - | - | - | IDEC | - | 8.6kohm | 10A | Silver Cadmium Oxide | - | 1 | IDEC | - | PCB Mount | Details | - | - | - | RH | - | - | - | - | Compact | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | Blade Plug-In | Plug-In Relay | - | - | 110VDC | Non Latching | 110 VAC, 220 VAC, 30 VDC | 12.8 mA | - | - | - | - | - | - | - | - | - | - | 3PDT | Power Relays | - | 110VDC | General Purpose Relays | Solder Pin | 35.6 mm | 31 mm | 27.5 mm | - | - | - | ||
![]() RJ2V-C-A24 IDEC | 7 |
| - | 8 Weeks | PCB | Through Hole | - | 8 | - | - | 24V | 243Ohm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | -40°C~70°C | Bulk | 2007 | RJ | Active | Not Applicable | Through Hole | EAR99 | - | - | - | - | 2kW | - | 8A | - | PC Pin | 250V | CE, CSA, UL, VDE | - | - | - | - | DPDT | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 15ms | 24VAC | Non Latching | 250VAC - Nom | 37.5mA | 10ms | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RV8H-L-D24-C1D2 IDEC | 95 | - | - | 4 Weeks | - | DIN Rail | - | - | - | - | - | 2.27kOhm | - | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | -40°C~70°C | Bulk | 2012 | RV8 | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | 6A | - | Screw Terminal | - | - | - | - | - | - | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | - | 24VDC | Non Latching | 400VAC 125VDC -Max | 10.6mA | - | - | 21.6VDC | - | - | 1.68VDC | - | - | - | - | - | - | Socket Included | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RH1V2-UDC12V IDEC | 21 |
| - | 8 Weeks | Through Hole | Through Hole | - | 5 | 24g | - | - | 47Ohm | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 800mW | - | 10A | - | PC Pin | - | - | - | - | 110V | 10A | SPDT | 30V | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 20ms | 12VDC | Non Latching | 240VAC 30VDC -Max | 128mA | - | - | 9.6VDC | - | - | 1.2VDC | - | - | 12V | - | - | - | - | - | - | - | 35.6mm | - | 14mm | - | ROHS3 Compliant | - | ||
![]() RU4S-M-D24 IDEC | 34 |
| - | 4 Weeks | Socket | Socketable | - | 14 | - | - | - | 605Ohm | - | Silver (Ag), Gold (Au) | - | - | - | - | - | - | -55°C~60°C | Bulk | 2008 | RU | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | 6A | - | Plug In | 250V | CE, CSA, TUV, cULus | - | - | 250V | 6A | 4PDT | 30V | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 44.7mA | - | - | 19.2VDC | - | - | 2.4VDC | - | - | 24V | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | - | 35mm | - | - | - | ROHS3 Compliant | - | ||
![]() RJ1S-CL-A120 IDEC | 55 |
| - | 4 Weeks | Socket | Socketable | - | 5 | 19g | - | 120V | 6.4kOhm | - | Silver Nickel (AgNi) | - | - | - | - | - | - | -40°C~70°C | Bulk | 2005 | RJ | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | 900mW | 30V | 12A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | CE, CSA, UL, VDE | - | - | 250V | 12A | SPDT | - | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 120VAC | Non Latching | 250VAC - Nom | 7.4mA | 10ms | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | Lighted Indicator | - | - | - | 28mm | - | 12.7mm | Unknown | ROHS3 Compliant | - | ||
![]() RH3B-UCDC24V Idec | 25 |
| - | - | - | - | - | - | - | IDEC | - | 400 Ohms | - | Silver Cadmium Oxide (AgCdO) | - | 1 | IDEC | - | PCB Mount | Details | - | - | - | RH | - | - | - | - | Compact | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | Solder Pin | - | - | Blade Plug-In | Plug-In Relay | - | - | 24 VDC | Non-Latching | 110 VAC, 220 VAC, 30 VDC | 60 mA | - | - | - | - | - | - | - | - | - | - | 3PDT | Power Relays | - | 24VDC | General Purpose Relays | Solder Pin | 35.6 mm | 31 mm | 27.5 mm | - | - | - | ||
Tiny WHSL | 448 |
| - | 4 Weeks | Socket | Socketable | - | 8 | 37g | - | 120V | - | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | 110V | 10A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 120VAC | Non Latching | 240VAC 30VDC -Max | 8mA | - | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SQ9Z-LD Idec | 35 |
| - | - | - | - | - | - | - | IDEC | - | - | - | - | - | 1 | IDEC | SQ9Z-LD | - | - | - | - | - | - | - | - | - | - | - | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Relay Sockets & Hardware | - | - | - | - | - | - | - |