- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Materials | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Current Rating | Reference Standard | Termination Style | Voltage - Rated AC | Approval Agency | Body Length or Diameter | Body Breadth | Physical Dimension | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Relay Type | Terminal Type | Product Type | Contact (AC) Max Rating R Load | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Contact (DC) Max Rating R Load | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Contact/Output Supply Type | Relay Action | Coil Voltage (DC) | Coil/Input Supply Type | Contact Configuration | Product | Features | Input Voltage | Product Category | Height | Width | Body Height | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RU4S-M-D110 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 14 | 35g | - | - | 12.1kOhm | Silver (Ag), Gold (Au) | - | - | - | - | - | -55°C~60°C | Bulk | 2008 | RU | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | - | - | - | - | 6A | - | Plug In | 250V | CE, CSA, TUV, cULus | - | - | - | 250V | 6A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 110VDC | Non Latching | 250VAC 30VDC -Max | 8.9mA | - | - | 88VDC | - | - | 11VAC/DC | - | - | 110V | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | 35mm | - | - | - | ROHS3 Compliant | ||
![]() RR2P-UAC24V IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 8 | 90g | - | 24V | 79Ohm | Silver (Ag) | - | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | - | Active | Not Applicable | Circular | - | - | - | - | - | - | - | 2.5W | - | 10A | - | Plug In, 8 Pin (Octal) | 240V | CE, CSA, TUV, UL | - | - | - | 120V | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | - | 25ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 105mA | - | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | - | - | - | 55.5mm | 28.6mm | - | Unknown | ROHS3 Compliant | ||
![]() RH2B-ULAC24V IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 8 | 37g | - | 24V | 153Ohm | Silver Cadmium Oxide (AgCdO) | 500000 Cycle(s) | - | - | - | - | -25°C~70°C | Bulk | 2003 | RH | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | 10A | CE; CSA; CUL; TUV; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | 27.5mm | 21 mm | 27.5mm x 21mm x 35.6mm | 110V | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 20ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 50mA | 20 ms | 10A@30VDC | 19.2VAC | - | 1190mW | 7.2VAC | AC/DC | MOMENTARY | - | AC | - | - | Lighted Indicator | - | - | - | - | 35.6mm | No SVHC | ROHS3 Compliant | ||
![]() RH4B-UDC12V IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 14 | 74g | - | - | 24Ohm | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | RH | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | 1.5W | - | 10A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CE, CSA, TUV, UL | - | - | - | 110V | 10A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | - | - | 25ms | 12VDC | Non Latching | 120VAC 28VDC -Max | 250mA | - | - | 9.6VDC | - | - | 1.2VDC | - | - | 12V | - | - | - | - | - | - | 35.6mm | 41mm | - | Unknown | ROHS3 Compliant | ||
![]() RY4S-ULCDC24V Idec | In Stock | - | Datasheet | - | Socket | - | - | 14 | 34 g | - | - | 650 Ω | Silver | - | - | - | - | 240 V | - | - | - | - | - | - | - | PC Pin | - | - | 55 °C | -30 °C | - | - | - | 900 mW | - | 5 A | - | - | - | CE, CSA, TUV, UL | - | - | - | 240 V | 5 A | 4PDT | 30 V | 5 A | - | - | - | - | - | 20 ms | - | - | - | 36.9 mA | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | 35.6 mm | 21 mm | - | - | RoHS Compliant | ||
![]() RY4S-UDC12V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | RY4S-UDC12V-IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Brackets | Chassis Mount | - | 8 | 37g | - | 120V | - | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | -25°C~70°C | Bulk | 2003 | RH | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | 110V | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 120VAC | Non Latching | 240VAC 30VDC -Max | 8mA | - | - | 96VAC | - | - | 36VAC | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() RU42S-C-D24 IDEC | In Stock | - | Datasheet | 4 Weeks | Plug-In, Socket | Socketable | - | 14 | 35g | - | - | 605Ohm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | -55°C~60°C | Bulk | 2005 | RU | - | Active | Not Applicable | Solder | - | - | - | - | - | - | - | 1W | - | 3A | - | Plug In | 250V | CE, CSA, TUV, cULus | - | - | - | 250V | 3A | 4PDT | 30V | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC 30VDC -Max | 44.7mA | - | - | 19.2VDC | - | - | 2.4VDC | - | - | 24V | - | - | - | Lighted Indicator, Mechanical Indicator | - | - | 35mm | 27.5mm | - | Unknown | ROHS3 Compliant | ||
![]() RJ1S-CL-D24 IDEC | In Stock | - | - | 4 Weeks | Socket | Socketable | - | 5 | 19g | - | - | 1.08kOhm | Silver Nickel (AgNi) | - | - | - | - | - | -40°C~70°C | Bulk | 2005 | RJ | - | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 530mW | 30V | 12A | - | Plug In, Quick Connect - 0.187 (4.7mm) | 250V | CE, CSA, UL, VDE | - | - | - | 250V | 12A | SPDT | - | - | SPDT (1 Form C) | General Purpose | - | - | - | 15ms | 24VDC | Non Latching | 250VAC - Nom | 25.7mA | 10ms | - | 16.8VDC | - | - | 2.4VDC | - | - | 24V | - | - | - | Lighted Indicator | - | - | 28mm | 12.7mm | - | Unknown | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 4 Weeks | Socket, Through Hole | Through Hole | - | 8 | 37g | - | 120V | - | Silver Cadmium Oxide (AgCdO) | 500000 Cycle(s) | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | yes | Active | Not Applicable | PC Pin | EAR99 | - | - | - | - | - | - | 1.2W | - | - | CE; CSA; CUL; TUV | PC Pin | - | - | 27.5mm | - | 27.5mm x 21mm x 35.6mm | 110V | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 10A@110VAC | 20ms | 120VAC | Non Latching | 240VAC 30VDC -Max | 8mA | 20 ms | - | 96VAC | - | 1400mW | 36VAC | AC | MOMENTARY | - | AC | - | - | - | - | - | 35.6mm | 21mm | - | - | ROHS3 Compliant | ||
![]() RR2BA-ULDC24V Idec | In Stock | - | Datasheet | - | Panel, Socket | - | - | 8 | 82 g | IDEC | - | 400 Ω | Silver | - | 1 | IDEC | - | 240 V | - | - | - | RR | - | - | - | Solder | - | Midget Power | 70 °C | -30 °C | - | - | Relays | 1.5 W | - | 10 A | - | - | - | CSA, UL | - | - | - | 120 V | 10 A | DPDT | 30 V | 10 A | - | - | Blade Plug-In | Plug-In Relay | - | 25 ms | - | - | - | 60 mA | - | - | - | - | - | - | - | - | 24 V | - | DPDT | Power Relays | - | 24VDC | General Purpose Relays | 47.5 mm | 36 mm | - | - | RoHS Compliant | ||
![]() RU4S-M-A24 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 14 | - | - | - | 164Ohm | Silver (Ag), Gold (Au) | - | - | - | - | - | -55°C~60°C | Bulk | 2008 | RU | - | Active | Not Applicable | - | EAR99 | - | - | - | - | - | - | - | - | 6A | - | Plug In | 250V | CE, CSA, TUV, cULus | - | - | - | - | - | 4PDT | - | - | 4PDT (4 Form C) | General Purpose | - | - | - | 20ms | 24VAC | Non Latching | 250VAC 30VDC -Max | 42.5mA | - | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | Lighted Indicator, Mechanical Indicator, Test Button | - | - | 35mm | - | - | - | ROHS3 Compliant | ||
![]() RJ2S-CLD-D24 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | - | - | - | - | 1.08kOhm | Silver Nickel (AgNi) | - | - | - | - | - | -40°C~70°C | Bulk | 2005 | RJ | - | Active | Not Applicable | - | - | - | - | - | - | - | - | 530mW | - | 8A | - | Plug In | 250V | - | - | - | - | - | - | DPDT | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 24VDC | Non Latching | 250VAC - Nom | 25.7mA | - | - | 16.8VDC | - | - | 2.4VDC | - | - | 24V | - | - | - | Diode, Lighted Indicator | - | - | 27mm | 12.7mm | - | Unknown | ROHS3 Compliant | ||
![]() RR3B-UDC24V IDEC | In Stock | - | Datasheet | 4 Weeks | Panel, Socket | Socketable | - | 11 | 82g | - | - | 400Ohm | Silver (Ag) | 500000 Cycle(s) | - | - | - | - | -25°C~40°C | Bulk | 2005 | RR | - | Active | Not Applicable | Solder | EAR99 | - | - | - | - | 8536.41.00.20 | - | 1.5W | - | 10A | CSA; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CSA, UL | - | - | 36mm x 36mm x 47.5mm | 120V | 10A | 3PDT | 30V | - | 3PDT (3 Form C) | General Purpose | - | - | 10A@120VAC | 25ms | 24VDC | Non Latching | 240VAC 30VDC -Max | 60mA | 25 ms | 10A@30VDC | 19.2VDC | - | 1500mW | 2.4VDC | AC/DC | MOMENTARY | 24V | DC | - | - | - | - | - | 47.5mm | 36mm | - | Unknown | ROHS3 Compliant | ||
![]() RH2B-ULCAC24V IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 8 | 37g | - | 24V | 153Ohm | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | -25°C~70°C | Bulk | 2005 | RH | - | Active | Not Applicable | Quick Connect | EAR99 | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | 110V | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 24VAC | Non Latching | 240VAC 30VDC -Max | 50mA | - | - | 19.2VAC | - | - | 7.2VAC | - | - | - | - | - | - | Lighted Indicator, Test Button | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RR1BA-UDC24V IDEC | In Stock | - | Datasheet | 8 Weeks | Socket | Socketable | - | 5 | 82g | - | - | 400Ohm | Silver (Ag) | - | - | - | - | - | -25°C~40°C | Bulk | - | RR | - | Active | Not Applicable | Solder | - | - | - | - | - | - | - | - | - | - | - | Plug In, Quick Connect - 0.187 (4.7mm) | - | - | - | - | - | 120V | 10A | SPDT | 30V | - | SPDT (1 Form C) | General Purpose | - | - | - | 25ms | 24VDC | Non Latching | 240VAC 30VDC -Max | 60mA | - | - | 19.2VDC | - | - | 2.4VDC | - | - | 24V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RY4V-UDC24V Idec | In Stock | - | Datasheet | - | Through Hole | - | - | 14 | 34 g | - | - | 650 Ω | Gold, Silver | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | 55 °C | -25 °C | - | - | - | 900 mW | - | - | - | - | - | - | - | - | - | 240 V | 5 A | 4PDT | 30 V | 5 A | - | - | - | - | - | 20 ms | - | - | - | 36.9 mA | - | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | 35.6 mm | 21 mm | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | Through Hole | - | - | - | - | - | 12.25kOhm | Silver Cadmium Oxide (AgCdO) | - | - | - | - | - | -25°C~70°C | Bulk | 2012 | RH | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | - | DPDT (2 Form C) | General Purpose | - | - | - | 20ms | 110VDC | Non Latching | 240VAC 30VDC -Max | 8.2mA | - | - | 88VDC | 10A | - | 11VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RR2BA-UDC12V IDEC | In Stock | - | - | 4 Weeks | Panel, Socket | Socketable | 120 | 8 | 82g | - | - | 100Ohm | Silver (Ag) | 200000 Cycle(s) | - | - | - | - | -25°C~40°C | Bulk | 2002 | RR | - | Active | Not Applicable | Solder | EAR99 | - | - | - | SOCKET MOUNTABLE | - | - | 1.5W | - | 10A | CSA; CUL; UL | Plug In, Quick Connect - 0.187 (4.7mm) | 240V | CSA, UL | - | - | 36mm x 36mm x 47.5mm | 120V | 10A | DPDT | 30V | - | DPDT (2 Form C) | General Purpose | - | - | 10A@240VAC | 25ms | 12VDC | Non Latching | 240VAC 30VDC -Max | 120mA | 25 ms | 10A@30VDC | 9.6VDC | - | 1500mW | 1.2VDC | AC/DC | MOMENTARY | 12V | DC | - | - | - | - | - | 47.5mm | 36mm | - | Unknown | ROHS3 Compliant |