- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | CoilResistance | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Power Rating | Current Rating | Termination Style | Max Current Rating | Throw Configuration | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Coil Voltage (DC) | Features | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RR3PA-ULDC48V IDEC | In Stock | - | - | 8 Weeks | - | Socketable | - | 1.6kOhm | Silver (Ag) | -25°C~40°C | Bulk | 2008 | RR | Active | Not Applicable | - | - | Plug In, 11 Pin (Octal) | - | - | 3PDT (3 Form C) | General Purpose | 25ms | 48VDC | Non Latching | 240VAC 30VDC -Max | 30mA | 38.4VDC | 10A | 4.8VDC | 48V | Lighted Indicator | - | - | - | ROHS3 Compliant | ||
![]() RR2KP-UDC24V IDEC | 29 | - | - | 4 Weeks | Socket | Socketable | 11 | 400Ohm | Silver (Ag) | -5°C~40°C | Bulk | 2005 | RR2KP | Active | Not Applicable | 1.5W | 10A | Plug In, 11 Pin (Octal) | 10A | DPDT | DPDT (2 Form C) | General Purpose | 25ms | 24VDC | Latching, Dual Coil | 240VAC 30VDC -Max | 60mA | 19.2VDC | - | - | 24V | - | 80.5mm | 36mm | Unknown | ROHS3 Compliant | ||
Tiny WHSL | 21 |
| - | 4 Weeks | - | DIN Rail | - | 5.3kOhm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 48VAC/DC | Non Latching | 250VAC - Nom | 9mA | 38.4VAC/DC | 12A | 3.36VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | - | DIN Rail | - | 750Ohm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 18VAC/DC | Non Latching | 250VAC - Nom | 24mA | 14.4VAC/DC | 12A | 1.26VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | - | DIN Rail | - | 21.5kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Screw Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 120VAC/DC | Non Latching | 250VAC - Nom | 5.8mA | 96VAC/DC | 8A | 8.4VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | - | DIN Rail | - | 21.5kOhm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 120VAC/DC | Non Latching | 250VAC - Nom | 5.8mA | 96VAC/DC | 12A | 8.4VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | - | DIN Rail | - | 6.67kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Screw Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 60VAC/DC | Non Latching | 250VAC - Nom | 9mA | 48VAC/DC | 8A | 4.2VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | - | DIN Rail | - | 5.3kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Screw Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 48VAC/DC | Non Latching | 250VAC - Nom | 9mA | 38.4VAC/DC | 8A | 3.36VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | - | DIN Rail | - | 5.3kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 48VAC/DC | Non Latching | 250VAC - Nom | 9mA | 38.4VAC/DC | 6A | 3.36VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1S1-D6-C1D2 IDEC | 34 |
| - | 4 Weeks | - | DIN Rail | - | 80Ohm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 6VDC | Non Latching | 250VAC - Nom | 75mA | 4.8VDC | 12A | 0.42VDC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | - | DIN Rail | - | 414Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 12VAC/DC | Non Latching | 250VAC - Nom | 29mA | 9.6VAC/DC | 6A | 0.84VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
![]() RV8H-1S1-D9-C1D2 IDEC | 34 |
| - | 4 Weeks | - | DIN Rail | - | 205Ohm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 9VDC | Non Latching | 250VAC - Nom | 44mA | 7.2VDC | 12A | 0.63VDC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2L-D6-C1D2 IDEC | 39 |
| - | 4 Weeks | - | DIN Rail | - | 80Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Screw Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 6VDC | Non Latching | 250VAC - Nom | 75mA | 4.8VDC | 8A | 0.42VDC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | - | DIN Rail | - | 750Ohm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Screw Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 18VAC/DC | Non Latching | 250VAC - Nom | 24mA | 14.4VAC/DC | 16A | 1.26VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | - | DIN Rail | - | 1.2kOhm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 24VDC | Non Latching | 250VAC - Nom | 20mA | 19.2VDC | 12A | 1.68VDC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
![]() RV8H-2L-D12-C1D2 IDEC | 37 |
| - | 4 Weeks | - | DIN Rail | - | 375Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Screw Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC - Nom | 32mA | 9.6VDC | 8A | 0.84VDC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | - | DIN Rail | - | 5.3kOhm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Screw Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 48VAC/DC | Non Latching | 250VAC - Nom | 9mA | 38.4VAC/DC | 16A | 3.36VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 21 |
| - | 4 Weeks | - | DIN Rail | - | 1.14kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Screw Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 24VAC/DC | Non Latching | 250VAC - Nom | 21mA | 19.2VAC/DC | 8A | 1.68VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | - | DIN Rail | - | 1.14kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | DPDT (2 Form C) | General Purpose | 15ms | 24VAC/DC | Non Latching | 250VAC - Nom | 21mA | 19.2VAC/DC | 6A | 1.68VAC/DC | - | Socket Included | - | - | - | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | - | DIN Rail | - | 375Ohm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | - | RV8 | Active | Not Applicable | - | - | Spring Terminal | - | - | SPDT (1 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC - Nom | 32mA | 9.6VDC | 12A | 0.84VDC | - | Socket Included | - | - | - | ROHS3 Compliant |