- Series
- Contact Materials
- Coil Type
- Coil Voltage
- CoilResistance
- Product
- Type
- Coil Current
- Switching Voltage
- Height
- Width
- Mounting Styles
Attribute column
Manufacturer
IDEC Power Relays, Over 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | CoilResistance | Contact Materials | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Contact Form | Relay Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Must Operate Voltage | Contact Rating (Current) | Must Release Voltage | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 39 |
| - | 4 Weeks | DIN Rail | 750Ohm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | SPDT (1 Form C) | General Purpose | 15ms | 18VDC | Non Latching | 250VAC - Nom | 24mA | 14.4VDC | 16A | 1.26VDC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | DIN Rail | 750Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | DPDT (2 Form C) | General Purpose | 15ms | 18VAC/DC | Non Latching | 250VAC - Nom | 24mA | 14.4VAC/DC | 8A | 1.26VAC/DC | Socket Included | ROHS3 Compliant | ||
![]() RV8H-1L1-D6-C1D2 IDEC | 34 |
| - | 4 Weeks | DIN Rail | 80Ohm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | SPDT (1 Form C) | General Purpose | 15ms | 6VDC | Non Latching | 250VAC - Nom | 75mA | 4.8VDC | 16A | 0.42VDC | Socket Included | ROHS3 Compliant | ||
![]() RV8H-2L-D9-C1D2 IDEC | 34 |
| - | 4 Weeks | DIN Rail | 205Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | DPDT (2 Form C) | General Purpose | 15ms | 9VDC | Non Latching | 250VAC - Nom | 44mA | 7.2VDC | 8A | 0.63VDC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | DIN Rail | 43.6kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | DPDT (2 Form C) | General Purpose | 15ms | 230VAC/DC | Non Latching | 250VAC - Nom | 5.5mA | 184VAC/DC | 6A | 16.1VAC/DC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | DIN Rail | 21.5kOhm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | SPDT (1 Form C) | General Purpose | 15ms | 120VAC/DC | Non Latching | 250VAC - Nom | 5.8mA | 96VAC/DC | 16A | 8.4VAC/DC | Socket Included | ROHS3 Compliant | ||
![]() RV8H-2S-D18-C1D2 IDEC | 39 |
| - | 4 Weeks | DIN Rail | 750Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | DPDT (2 Form C) | General Purpose | 15ms | 18VDC | Non Latching | 250VAC - Nom | 24mA | 14.4VDC | 6A | 1.26VDC | Socket Included | ROHS3 Compliant | ||
![]() RV8H-1L1-D9-C1D2 IDEC | 26 |
| - | 4 Weeks | DIN Rail | 205Ohm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | SPDT (1 Form C) | General Purpose | 15ms | 9VDC | Non Latching | 250VAC - Nom | 44mA | 7.2VDC | 16A | 0.63VDC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | DIN Rail | 375Ohm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | SPDT (1 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC - Nom | 32mA | 9.6VDC | 16A | 0.84VDC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | DIN Rail | 21.5kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | DPDT (2 Form C) | General Purpose | 15ms | 120VAC/DC | Non Latching | 250VAC - Nom | 5.8mA | 96VAC/DC | 6A | 8.4VAC/DC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | DIN Rail | 43.6kOhm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | SPDT (1 Form C) | General Purpose | 15ms | 230VAC/DC | Non Latching | 250VAC - Nom | 5.5mA | 184VAC/DC | 12A | 16.1VAC/DC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 25 |
| - | 4 Weeks | DIN Rail | 6.67kOhm | Silver Nickel (AgNi) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | SPDT (1 Form C) | General Purpose | 15ms | 60VAC/DC | Non Latching | 250VAC - Nom | 9mA | 48VAC/DC | 16A | 4.2VAC/DC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 21 |
| - | 4 Weeks | DIN Rail | 1.14kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | DPDT (2 Form C) | General Purpose | 15ms | 24VAC/DC | Non Latching | 250VAC - Nom | 21mA | 19.2VAC/DC | 8A | 1.68VAC/DC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | DIN Rail | 1.14kOhm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | DPDT (2 Form C) | General Purpose | 15ms | 24VAC/DC | Non Latching | 250VAC - Nom | 21mA | 19.2VAC/DC | 6A | 1.68VAC/DC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | DIN Rail | 375Ohm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | SPDT (1 Form C) | General Purpose | 15ms | 12VDC | Non Latching | 250VAC - Nom | 32mA | 9.6VDC | 12A | 0.84VDC | Socket Included | ROHS3 Compliant | ||
![]() RV8H-2L-D18-C1D2 IDEC | 39 |
| - | 4 Weeks | DIN Rail | 750Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~55°C | Bulk | RV8 | Active | Not Applicable | Screw Terminal | DPDT (2 Form C) | General Purpose | 15ms | 18VDC | Non Latching | 250VAC - Nom | 24mA | 14.4VDC | 8A | 1.26VDC | Socket Included | ROHS3 Compliant | ||
![]() RV8H-2S-D6-C1D2 IDEC | 39 |
| - | 4 Weeks | DIN Rail | 80Ohm | Silver Nickel (AgNi), Gold (Au) | -40°C~70°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | DPDT (2 Form C) | General Purpose | 15ms | 6VDC | Non Latching | 250VAC - Nom | 75mA | 4.8VDC | 6A | 0.42VDC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | DIN Rail | 750Ohm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | SPDT (1 Form C) | General Purpose | 15ms | 18VDC | Non Latching | 250VAC - Nom | 24mA | 14.4VDC | 12A | 1.26VDC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 39 |
| - | 4 Weeks | DIN Rail | 414Ohm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | SPDT (1 Form C) | General Purpose | 15ms | 12VAC/DC | Non Latching | 250VAC - Nom | 29mA | 9.6VAC/DC | 12A | 0.84VAC/DC | Socket Included | ROHS3 Compliant | ||
Tiny WHSL | 34 |
| - | 4 Weeks | DIN Rail | 1.14kOhm | Silver Nickel (AgNi) | -40°C~70°C | Bulk | RV8 | Active | Not Applicable | Spring Terminal | SPDT (1 Form C) | General Purpose | 15ms | 24VAC/DC | Non Latching | 250VAC - Nom | 21mA | 19.2VAC/DC | 12A | 1.68VAC/DC | Socket Included | ROHS3 Compliant |