- Series
- Coil Voltage
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- Product
- Type
- Contact Materials
- Contact Termination
- Contact Configuration
- Terminal Type
- Input Voltage
- Switching Voltage
Attribute column
Manufacturer
IDEC Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Approvals | CoilResistance | Contact Current | Contact Materials | Dropout Volt | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer Part Number | Mounting | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (VDC) | Series | Termination | Type | Pin Count | Termination Style | Number of Poles | Contact Current Rating | Contact Termination | Contact Form | Terminal Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Coil Power | Coil Voltage (DC) | Switching Current | Contact Arrangement | Contact Configuration | Product | Input Voltage | Coil Suppression Diode | Contacts | Voltage Rating (VAC) | IP Rating | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF1V-3A1BL-D12 IDEC | 43 | - | - | PCB Mount | - | UR;CSA;TUV | 400Ω | 6A | Silver Tin Oxide | - | 1 | - | RF1V-3A1BL-D12 | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 4 | - | Solder Pin | - | PCB | - | 12 VDC | - | - | - | 0.36W | - | 30A | - | 3NO-1NC | Power Relays | 12VDC | - | 3NO, 1NC | - | - | - | 24mm | 40mm | - | - | ||
![]() RF1V-3A3BL-D24 IDEC | 12 |
| - | - | - | UR;CSA;TUV | - | - | Silver Tin Oxide | - | 1 | - | RF1V-3A3BL-D24 | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 6 Pole | - | - | - | PCB | - | 24 VDC | - | - | - | - | - | - | - | 3NO-3NC | Power Relays | 24VDC | - | 3NO, 3NC | - | - | - | - | - | - | - | ||
![]() RF2V-1A1B-D24 IDEC | 38 |
| - | PCB Mount | - | - | 820 Ohms | 6A | Silver Nickel | - | 1 | - | RF2V-1A1B-D24 | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | 2 | - | Plug In | - | PCB Pin | - | 24 VDC | Non Latching | 250 VAC, 125 VDC | - | 0.7W | - | 29A | - | SPST | Power Relays | 24VDC | - | - | - | - | - | 25.4mm | 28mm | 12.7 mm | - | ||
![]() RF1V-3A1B-D12 IDEC | 12 |
| - | - | - | UR;CSA;TUV | 400 Ohms | - | Silver Tin Oxide | - | 1 | - | RF1V-3A1B-D12 | DIN Rail;PCB;Plug in | Panel Mount | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 4 Pole | - | Solder Pin | - | PCB | - | 12 VDC | - | - | - | - | - | - | - | 3NO-1NC | Power Relays | 12VDC | - | 3NO, 1NC | - | - | - | - | - | - | - | ||
![]() RF1V-3A3BL-D48 IDEC | 12 |
| - | - | - | UR;CSA;TUV | - | - | Silver Tin Oxide | - | 1 | - | RF1V-3A3BL-D48 | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 6 Pole | - | Solder Pin | - | PCB | - | 48 VDC | - | - | - | - | - | - | - | 3NO-3NC | Power Relays | 48VDC | - | 3NO, 3NC | - | IP20 | - | - | - | - | - | ||
![]() RF2S-1A1B-D24 IDEC | 45 | - | - | DIN Rail | Dust Cover | - | 820 Ohms | 6A | Silver Nickel | 2.4VDC | 1 | No | RF2S-1A1B-D24 | - | Through Hole | -40C to 70C | 18VDC | 12.7(mm) | No | Non-Latching | Details | Sealed | 125(V) | RF1V | - | Force Guided | 6 | Solder Lug | 2 | 6(A) | Plug In | 1 Form A/1 Form B | Plug In | 15(ms) | 24 VDC | Non Latching | 250 VAC, 125 VDC | 29(mA) | 0.7W | 24 | 29A | SPST-NO/SPST-NC | SPST | Power Relays | 24VDC | No | - | 250(V) | - | 28(mm) | 25.4mm | 28mm | 12.7 mm | 25.4(mm) | ||
![]() RF1V-4A2B-D48 IDEC | 12 |
| - | - | - | UR;CSA;TUV | - | - | Silver Tin Oxide | - | 1 | - | RF1V-4A2B-D48 | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 6 Pole | - | Solder Pin | - | PCB | - | 48 VDC | - | - | - | - | - | - | - | 4NO-2NC | Power Relays | 48VDC | - | 4NO, 2NC | - | IP20 | - | - | - | - | - | ||
![]() RF1V-5A1BL-D48 IDEC | 28 |
| - | - | - | UR;CSA;TUV | - | - | Silver Tin Oxide | - | 1 | - | RF1V-5A1BL-D48 | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | - | RF1V | Socket | Force Guided | - | - | 6 Pole | - | Solder Pin | - | PCB | - | 48 VDC | - | - | - | - | - | - | - | 5NO-1NC | Power Relays | 48VDC | - | 5NO, 1NC | - | IP20 | - | - | - | - | - | ||
![]() RF1V-3A3B-D48 IDEC | 12 |
| - | - | - | CSA, TUV, UR | - | - | Silver Tin Oxide | - | 1 | - | RF1V-3A3B-D48 | DIN Rail, PCB, Plug-In | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 6 Pole | - | - | - | PCB | - | 48 VDC | - | - | - | - | - | - | - | 3NO-3NC | Power Relays | 48VDC | - | 3NO, 3NC | - | - | - | - | - | - | - | ||
![]() RF1V-3A3BL-D12 IDEC | 12 |
| - | - | - | UR;CSA;TUV | - | - | Silver Tin Oxide | - | 1 | - | RF1V-3A3BL-D12 | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 6 Pole | - | Solder Pin | - | PCB | - | 12 VDC | - | - | - | - | - | - | - | 3NO-3NC | Power Relays | 12VDC | - | 3NO, 3NC | - | IP20 | - | - | - | - | - | ||
![]() RF1V-5A1B-D12 IDEC | 12 |
| - | - | - | CSA, TUV, UR | - | - | Silver Tin Oxide | - | 1 | - | RF1V-5A1B-D12 | DIN Rail, PCB, Plug-In | - | - | - | - | - | - | - | - | - | RF1V | Socket | Force Guided | - | - | 6 Pole | - | Solder Pin | - | PCB | - | 12 VDC | - | - | - | - | - | - | - | 5NO-1NC | Power Relays | 12VDC | - | 5NO, 1NC | - | IP20 | - | - | - | - | - | ||
![]() RF1V-3A3B-D12 IDEC | 12 |
| - | - | - | UR;CSA;TUV | - | - | Silver Tin Oxide | - | 1 | - | RF1V-3A3B-D12 | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 6 Pole | - | Solder Pin | - | PCB | - | 12 VDC | - | - | - | - | - | - | - | 3NO-3NC | Power Relays | 12VDC | - | 3NO, 3NC | - | IP20 | - | - | - | - | - | ||
![]() RF1V-2A2B-D48 IDEC | 12 |
| - | - | - | UR;CSA;TUV | - | - | Silver Tin Oxide | - | 1 | - | RF1V-2A2B-D48 | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | 4 Pole | - | Solder Pin | - | PCB | - | 48 VDC | - | - | - | - | - | - | - | 2NO-2NC | Power Relays | 48VDC | - | 2NO, 2NC | - | IP20 | - | - | - | - | - | ||
![]() RF2V-2C-D24 IDEC | 12 |
| - | - | - | - | 820 Ohms | - | - | - | 1 | - | RF2V-2C-D24 | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | PCB | - | 24 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | 2C | Power Relays | 24VDC | - | - | - | - | - | - | - | 12.7 mm | - | ||
Tiny WHSL | 28 |
| - | - | - | - | 820 Ohms | 6A | Silver Nickel | - | 1 | - | RF2V-1A1BLD1K-D24 | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | PCB | - | 24 VDC | Non Latching | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | 24VDC | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() RF2V-1A1BK-D24 IDEC | 28 |
| - | - | - | - | 820 Ohms | - | - | - | 1 | - | RF2V-1A1BK-D24 | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | PCB | - | 24 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | 24VDC | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() RF2S-1A1B-D48 IDEC | 12 |
| - | - | - | - | 3.3 kOhms | - | - | - | 1 | - | RF2S-1A1B-D48 | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | Plug-in | - | 48 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | 48VDC | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() RF2V-1A1B-D48 IDEC | 12 |
| - | - | - | - | 3.3 kOhms | - | - | - | 1 | - | RF2V-1A1B-D48 | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | PCB | - | 48 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | 48VDC | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() RF2V-1A1B-D12 IDEC | 28 |
| - | - | - | - | 205 Ohms | - | - | - | 1 | - | RF2V-1A1B-D12 | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | PCB | - | 12 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | 12VDC | - | - | - | - | - | - | - | 12.7 mm | - | ||
![]() RF1V-2A2BLD1-D48 IDEC | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | RF1V-2A2BLD1-D48 | - | - | - | - | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | Solder Pin | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | IP20 | - | - | - | - | - |