- Series
- Coil Voltage
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer Part Number
- Product
- Type
- Contact Materials
- Contact Termination
- Contact Configuration
- Terminal Type
- Input Voltage
- Switching Voltage
Attribute column
Manufacturer
IDEC Safety Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | Brand | CoilResistance | Contact Current | Contact Materials | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Package | Product Status | Rad Hardened | Relay Construction | RoHS | Seal | Operating Temperature | Series | Termination | Type | Subcategory | Depth | Termination Style | Number of Poles | Contact Termination | Contact Form | Terminal Type | Product Type | Coil Voltage | Coil Type | Switching Voltage | Must Operate Voltage | Contact Rating (Current) | Coil Power | Must Release Voltage | Switching Current | Contact Configuration | Product | Features | Input Voltage | Coil Suppression Diode | Product Category | Contacts | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF1V-3A1BL-D48 IDEC | In Stock | - | - | - | UR;CSA;TUV | - | - | - | Silver Tin Oxide | 1 | - | - | RF1V-3A1BL-D48 | - | - | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | - | 4 Pole | Solder Pin | - | PCB | - | 48 VDC | - | - | - | - | - | - | - | 3NO-1NC | Power Relays | - | 48VDC | - | - | 3NO, 1NC | IP20 | - | - | - | ||
![]() RF1V-3A3BLD1-D12 IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | RF1V-3A3BLD1-D12 | - | - | - | - | - | - | - | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | Solder Pin | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | IP20 | - | - | - | ||
![]() RF1V-2A2BLD1-D12 IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | RF1V-2A2BLD1-D12 | - | - | - | - | - | - | - | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | ||
![]() RF2V-1A1BD1-D24 IDEC | In Stock | - | - | PCB Mount | - | - | 820 Ohms | 6A | Silver Nickel | 1 | - | - | RF2V-1A1BD1-D24 | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | 12.7mm | - | 2 | Plug In | - | PCB Pin | - | 24 VDC | Non Latching | 250 VAC, 125 VDC | - | - | 0.7W | - | 29A | SPST | Power Relays | - | 24VDC | - | - | - | - | 24.5mm | 28mm | 12.7 mm | ||
![]() RF2S-1A1BD1-D24 IDEC | In Stock | - | - | - | - | - | 820 Ohms | - | - | 1 | - | - | RF2S-1A1BD1-D24 | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | Plug-in | - | 24 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | - | 24VDC | - | - | - | - | - | - | 12.7 mm | ||
![]() RF2S-1A1BLD1-D48 IDEC | In Stock | - | - | - | - | - | 3.3 kOhms | - | - | 1 | - | - | RF2S-1A1BLD1-D48 | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | Plug-in | - | 48 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | - | 48VDC | - | - | - | - | - | - | 12.7 mm | ||
![]() RF2S-1A1BLD1-D24 IDEC | In Stock | - | - | PCB Mount | - | - | 820 Ohms | 6A | Silver Nickel | 1 | - | - | RF2S-1A1BLD1-D24 | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | 2 | Plug In | - | PCB Pin | - | 24 VDC | Non Latching | 250 VAC, 125 VDC | - | - | 0.7W | - | 33A | SPDT | Power Relays | - | 24VDC | - | - | - | - | 25.4mm | 28mm | 12.7 mm | ||
![]() RF1V-3A1B-D48 IDEC | In Stock | - | - | - | CSA, TUV, UR | - | - | - | Silver Tin Oxide | 1 | - | - | RF1V-3A1B-D48 | - | - | - | DIN Rail, PCB, Plug-In | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | - | 4 Pole | - | - | PCB | - | 48 VDC | - | - | - | - | - | - | - | 3NO-1NC | Power Relays | - | 48VDC | - | - | 3NO, 1NC | - | - | - | - | ||
![]() RF1V-5A1BL-D12 IDEC | In Stock | - | - | - | UR;CSA;TUV | - | - | - | Silver Tin Oxide | 1 | - | - | RF1V-5A1BL-D12 | - | - | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | - | - | - | RF1V | Socket | Force Guided | - | - | - | 6 Pole | Solder Pin | - | PCB | - | 12 VDC | - | - | - | - | - | - | - | 5NO-1NC | Power Relays | - | 12VDC | - | - | 5NO, 1NC | IP20 | - | - | - | ||
![]() YS1T-RHA25F21PD IDEC | In Stock | - | - | - | - | - | - | - | Silver(Cadmium Free) | - | No | IDEC | YS1T-RHA25F21PD | - | - | - | - | Din-Rail | -5C TO 40C | - | - | No | Contactor | Yes | Unsealed | - | - | - | - | - | - | Screw Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | ||
![]() HR6S-AT1P IDEC | In Stock | - | - | DIN Rail | - | IDEC | - | 5A | - | 1 | - | IDEC | HR6S-AT1P | - | IDEC | - | - | - | - | Bulk | Active | - | - | - | - | - | HR6S | - | - | Relays | - | Screw Terminal | - | - | 3PST-NO (3 Form A) | - | Industrial Relays | 24VAC/DC | - | 250VAC, 24VDC - Max | - | 6 A | - | - | - | 3PST-NO, 3PST-NO, SPST-NC | - | - | - | - | Industrial Relays | - | IP54 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 3.3 kOhms | - | - | 1 | - | - | RF2S-1A1BLD1K-D48 | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | Plug-in | - | 48 VDC | - | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | - | 48VDC | - | - | - | - | - | - | 12.7 mm | ||
![]() RF1V-3A1BLD1-D48 IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | RF1V-3A1BLD1-D48 | - | - | - | - | - | - | - | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | Solder Pin | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | IP20 | - | - | - | ||
![]() RF1V-3A3BLD1-D48 IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | RF1V-3A3BLD1-D48 | - | - | - | - | - | - | - | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | - | - | - | - | 48 VDC | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | - | - | - | - | ||
![]() RF1V-3A1BLD1-D12 IDEC | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | RF1V-3A1BLD1-D12 | - | - | - | - | - | - | - | - | - | - | - | - | - | RF1V | - | Force Guided | - | - | - | - | Solder Pin | - | - | - | 12 VDC | - | - | - | - | - | - | - | - | Power Relays | - | - | - | - | - | IP20 | - | - | - | ||
![]() YS1T-RHA25F7P0D IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | 820 Ohms | 6A | Silver Nickel | 1 | - | - | RF2S-1A1BLD1K-D24 | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | RF1V | - | Force Guided | - | - | - | - | Plug In | - | Plug-in | - | 24 VDC | Non Latching | 250 VAC, 125 VDC | - | - | - | - | - | 1A + 1B | Power Relays | - | 24VDC | - | - | - | - | - | - | 12.7 mm | ||
![]() RF1V-2A2BL-D12 IDEC | In Stock | - | - | PCB Mount | UR;CSA;TUV | - | 400Ω | 6A | Silver Tin Oxide | 1 | - | - | RF1V-2A2BL-D12 | - | - | - | DIN Rail;PCB;Plug in | - | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | - | - | 4 | Solder Pin | - | PCB | - | 12 VDC | - | - | - | - | 0.36W | - | 30A | 2NO-2NC | Power Relays | - | 12VDC | - | - | 2NO, 2NC | - | 24mm | 40mm | - | ||
![]() RF1V-5A1B-D48 IDEC | In Stock | - | - | - | UR;CSA;TUV | - | 1.152 kOhms | - | Silver Tin Oxide | 1 | - | - | RF1V-5A1B-D48 | - | - | - | DIN Rail;PCB;Plug in | PCB Mount | - | - | - | - | - | - | - | - | RF1V | Socket | Force Guided | - | - | - | 6 Pole | Solder Pin | - | PCB | - | 48 VDC | - | 250 VAC, 30 VDC | - | - | - | - | - | 5NO-1NC | Power Relays | - | 48VDC | - | - | 5NO, 1NC | IP20 | - | - | 13 mm | ||
![]() RF1V-2A2B-D24 IDEC | In Stock | - | - | PCB Mount | UR;CSA;TUV | - | 1.6 kOhms | - | Silver Tin Oxide | 1 | - | - | RF1V-2A2B-D24 | +85°C | - | -40°C | DIN Rail;PCB;Plug in | PCB Mount | - | - | - | - | - | Details | - | - | RF1V | Socket | Force Guided | - | 13mm | - | 4 Pole | Solder Pin | - | PCB | - | 24 VDC | - | 250 VAC, 30 VDC | - | - | 360mW | - | 6A | 2NO-2NC | Power Relays | - | 24VDC | - | - | 2NO, 2NC | IP20 | 24mm | 40mm | 13 mm |