- Contact Materials
- Manufacturer
- Manufacturer Part Number
- Termination
- Contacts
- Enclosure
- Mounting
- Coil Voltage
- Coil Current
- CoilResistance
- Operate Time
- Type
Attribute column
Manufacturer
IDEC Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Weight | Brand | Coil Voltage AC | CoilResistance | Contact Current | Contact Materials | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Mounting | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (AC) | Voltage Rating (VDC) | Series | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Current Rating | Pin Count | Termination Style | Approval Agency | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Form | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Coil Current | Coil Voltage (DC) | Contact Arrangement | Contact Configuration | Product | Input Voltage | Coil Suppression Diode | Product Category | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RY4S-UDC100-110V Idec | In Stock | - | - | - | Dust Cover | - | - | - | - | 12250(ohm) | 5A | Silver/Gold Plated | 11VDC | - | - | No | IDEC | RY4S-UDC100-110V | 150W/1.2KVA | - | Socket | -25C to 55C | 88VDC | 21(mm) | No | Non-Latching | - | Unsealed | - | 30(V) | - | - | Miniature Relay | - | - | - | - | - | 14 | QUICK CONNECT/PC PIN | - | - | - | - | - | 5(A) | 4 Form C | - | - | 20(ms) | 110VDC | Non Latching | 9(mA) | 100/110 | 4PDT | 4PDT | - | - | No | - | - | 240(V) | 27.5(mm) | - | - | 42(mm) | - | ||
![]() RY22S-UAC120V Idec | In Stock | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature | - | - | Relays | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Relays | - | - | - | - | - | - | - | Power Relays | - | - | General Purpose Relays | - | - | - | - | - | - | - | ||
![]() RY42S-UAC120V Idec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RU2S-C-D110 Idec | In Stock | - | - | - | Dust Cover | - | - | IDEC | - | 12100(ohm) | - | Silver Tin Oxide Indium | 11VDC | Plastic | 1 | Yes | IDEC | RU2S-C-D110 | 300W/2.5KVA | Plug In | Socket | -55C to 60C | 88VDC | 21(mm) | No | Non-Latching | Details | Unsealed | - | 30(V) | RU | .110 in. Flat Blade | Universal | - | - | Relays | - | - | 8 | Solder Lug | - | - | - | - | - | 10(A) | 2 Form C | Blade Plug-In | Plug-In Relay | 20(ms) | - | - | 8.9(mA) | 110 | DPDT | DPDT | Power Relays | 110VDC | No | General Purpose Relays | DPDT | 250(V) | 27.5(mm) | - | - | 41.6(mm) | - | ||
![]() RU2S-C-A24 Idec | In Stock | - | - | Socket | Dust Cover | 8 | 35 g | IDEC | 24 | 164(ohm) | - | Silver Tin Oxide Indium | 7.2VAC | Plastic | 1 | Yes | IDEC | RU2S-C-A24 | 300W/2.5KVA | Plug In | Socket | -55C to 60C | 19.2VAC | 21(mm) | No | Non-Latching | Details | Unsealed | - | 30(V) | RU | .110 in. Flat Blade | Universal | 60 °C | -55 °C | Relays | - | 10 A | 8 | Solder Lug | - | 250 V | 10 A | DPDT | 30 V | 10(A) | 2 Form C | Blade Plug-In | Plug-In Relay | 20(ms) | - | - | 42.5(mA) | - | DPDT | DPDT | Power Relays | 24VAC | No | General Purpose Relays | DPDT | 250(V) | 27.5(mm) | 35 mm | 21 mm | 41.6(mm) | - | ||
![]() RY4S-ULDC12V Idec | In Stock | - | Datasheet | Socket | - | 14 | 34 g | - | - | 160 Ω | - | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240 V | - | - | PC Pin | - | 55 °C | -25 °C | - | 900 mW | 5 A | - | - | CE, CSA, TUV, UL | 240 V | 5 A | 4PDT | 30 V | 5 A | - | - | - | 20 ms | - | - | 75 mA | 12 V | - | - | - | - | - | - | - | - | - | 35.6 mm | 21 mm | - | RoHS Compliant | ||
![]() RR2KP-UC-DC110 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | Clear Plastic | - | - | IDEC | RR2KP-UCDC110V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 11 Pin Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 110VDC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RH2LB-U-DC24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Clear Plastic | - | - | IDEC | RH2LB-U-DC24 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 10 Pin Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2KP-UC-AC6 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | Clear Plastic | - | - | IDEC | RR2KP-UC-AC6-IDEC | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 11 Pin Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2KP-U-AC240 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | Clear Plastic | - | - | IDEC | RR2KP-UAC240V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 11 Pin Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2KP-UC-AC240 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | Clear Plastic | - | - | IDEC | RR2KP-UCAC240V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 11 Pin Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 240VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2KP-U-AC24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | Clear Plastic | - | - | IDEC | RR2KP-UAC24V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 11 Pin Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2KP-U-AC120 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | Clear Plastic | - | - | IDEC | RR2KP-UAC120V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 11 Pin Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RH2LB-U-DC12 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Clear Plastic | - | - | IDEC | RH2LB-U-DC12 | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 10 Pin Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12VDC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RH2LB-U-AC12 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDEC | RH2LB-U-AC12-IDEC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH2LB-U-AC120 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver Cadmium Oxide | - | Clear Plastic | - | - | IDEC | RH2LB-UAC120V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 10 Pin Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2KP-U-AC6 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | Clear Plastic | - | - | IDEC | RR2KP-UAC6V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 11 Pin Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RR2KP-UC-AC24 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver | - | Clear Plastic | - | - | IDEC | RR2KP-UCAC24V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 11 Pin Circular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | ||
![]() RY2KS-U-AC6 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Clear Plastic | - | - | IDEC | RY2KS-UAC6V | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | 10 Pin Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VAC | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - |