- Contact Materials
- Manufacturer
- Manufacturer Part Number
- Termination
- Contacts
- Enclosure
- Mounting
- Coil Voltage
- Coil Current
- CoilResistance
- Operate Time
- Type
Attribute column
Manufacturer
IDEC Signal Relays, Up to 2 Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Approvals | Brand | Coil Voltage AC | CoilResistance | Contact Materials | Dropout Volt | Enclosure | Factory Pack QuantityFactory Pack Quantity | LED Indicator | Manufacturer | Manufacturer Part Number | Maximum Power Rating | Maximum Switching Current | Mounting | Mounting Styles | Operating Temp Range | Pick-up Voltage (Max) | Product Depth (mm) | Rad Hardened | Relay Construction | RoHS | Seal | Voltage Rating (AC) | Voltage Rating (VDC) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Subcategory | Current Rating | Pin Count | Termination Style | Voltage - Rated AC | Max Voltage Rating (AC) | Max Current Rating | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Contact Termination | Contact Form | Relay Type | Terminal Type | Product Type | Operate Time | Coil Voltage | Coil Type | Switching Voltage | Coil Current | Release Time | Must Operate Voltage | Must Release Voltage | Coil Voltage (DC) | Contact Arrangement | Contact Configuration | Product | Input Voltage | Coil Suppression Diode | Product Category | Contacts | Voltage Rating (VAC) | Product Length (mm) | Height | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RY2KS-U-DC48 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Clear Plastic | - | - | IDEC | RY2KS-UDC48V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Pin Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() RY2KS-UC-DC6 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Clear Plastic | - | - | IDEC | RY2KS-UCDC6V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Pin Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() RY2KS-U-AC120 IDEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silver Gold Plated | - | Clear Plastic | - | - | IDEC | RY2KS-UAC120V | - | - | Plug In | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Pin Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 120VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | - | - | ||
![]() RU2S-C-A220 Idec | In Stock | - | - | - | Socket | - | - | 8 | 35 g | CE, CSA, TUV, cULus | IDEC | 220.24 kV | 18.23 kΩ | Silver Tin Oxide Indium | - | Plastic | 1 | - | IDEC | RU2S-C-A220 | - | 10 A | Plug In | Panel Mount | - | - | - | - | - | Compliant | - | 250 V | - | - | - | - | RU | - | - | .110 in. Flat Blade | Universal | 60 °C | -55 °C | Relays | 10 A | - | - | - | 250 V | 10 A | DPDT | 30 V | 10 A | Plug In | - | - | Blade Plug-In | Plug-In Relay | 20 ms | 220 VAC to 240 VAC | Non-Latching | 250 VAC, 30 VDC | 4.2 mA | - | - | - | - | - | DPDT | Power Relays | 220VAC | - | General Purpose Relays | DPDT | - | - | 35 mm | 27.5 mm | 21 mm | - | - | ||
![]() RY4V-UDC12V Idec | In Stock | - | - | - | - | - | Dust Cover | - | - | - | - | - | 160(ohm) | Silver/Gold Plated | 1.2VDC | - | - | No | - | - | 150W/1.2KVA | - | - | Through Hole | -25C to 55C | 9.6VDC | 21(mm) | No | Non-Latching | - | Unsealed | - | 30(V) | - | - | - | - | - | - | - | Miniature Relay | - | - | - | - | 14 | PC Pin | - | - | - | - | - | 5(A) | - | 4 Form C | - | - | - | 20(ms) | - | - | - | 75(mA) | - | - | - | 12 | 4PDT | - | - | - | No | - | - | 240(V) | 27.5(mm) | - | - | - | 35.6(mm) | - | ||
![]() RU2S-C-D12 Idec | In Stock | - | - | - | - | - | Dust Cover | - | - | - | IDEC | - | 160(ohm) | Silver Tin Oxide Indium | 1.2VDC | Plastic | 1 | Yes | IDEC | RU2S-C-D12 | 300W/2.5KVA | - | Plug In | Socket | -55C to 60C | 9.6VDC | 21(mm) | No | Non-Latching | Details | Unsealed | - | 30(V) | - | - | - | RU | - | - | .110 in. Flat Blade | Universal | - | - | Relays | - | 8 | Solder Lug | - | - | - | - | - | 10(A) | - | 2 Form C | - | Blade Plug-In | Plug-In Relay | 20(ms) | - | - | - | 80(mA) | - | - | - | 12 | DPDT | DPDT | Power Relays | 12VDC | No | General Purpose Relays | DPDT | 250(V) | 27.5(mm) | - | - | - | 41.6(mm) | - | ||
![]() RJ22S-C-A120 IDEC | In Stock | - | Datasheet | 4 Weeks | Socket | Socketable | - | 8 | 19g | - | - | 120V | 6.4kOhm | Silver Nickel (AgNi), Gold (Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~70°C | Bulk | 2011 | RJ | Active | Not Applicable | Solder | - | - | - | - | 1A | - | Plug In | 250V | 250V | 1A | DPDT | 30V | - | - | DPDT (2 Form C) | General Purpose | - | - | 15ms | 120VAC | Non Latching | 250VAC 30VDC -Max | 7.5mA | 10ms | 96VAC | 36VAC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |